CD4007CM alternative parts: CD4007UBM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
TEXAS INSTRUMENTS CD4007UBM Dual Complementary Pair Plus Inverter, 3 V to 18 V, SOIC-14
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
Published:
1999
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
3V~18V
Base Part Number:
4007
CD4007
Polarity:
Inverting
Inverting
Number of Circuits:
2
2
Max Supply Voltage:
15V
18V
Min Supply Voltage:
3V
3V
Number of Bits:
3
-
Propagation Delay:
50 ns
110 ns
Logic Function:
Inverter
Inverter
Logic Type:
Complementary Pair Plus Inverter
Complementary Pair Plus Inverter
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Weight:
-
129.387224mg
Number of Elements:
-
1
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
14
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
3
Pin Count:
-
14
Number of Outputs:
-
3
Load Capacitance:
-
50pF
Quiescent Current:
-
5μA
Turn On Delay Time:
-
110 ns
Max I(ol):
-
0.004 A
High Level Output Current:
-
-4.2mA
Low Level Output Current:
-
4.2mA
Schmitt Trigger Input:
-
No
Height:
-
1.75mm
Length:
-
8.65mm
Width:
-
3.91mm
Thickness:
-
1.58mm
REACH SVHC:
-
No SVHC
CD4007CM

CD4007CM

ON Semiconductor