CD4007CM alternative parts: CD4089BNSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
Multiplier 16-Pin SOP T/R
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
16-SOIC (0.209, 5.30mm Width)
Number of Pins:
14
16
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
4000B
4000B
Published:
1999
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
3V~18V
Base Part Number:
4007
CD4089
Polarity:
Inverting
-
Number of Circuits:
2
1
Max Supply Voltage:
15V
-
Min Supply Voltage:
3V
-
Number of Bits:
3
4
Propagation Delay:
50 ns
-
Logic Function:
Inverter
-
Logic Type:
Complementary Pair Plus Inverter
Binary Rate Multiplier
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Weight:
-
200.686274mg
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
16
Packing Method:
-
TR
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Frequency:
-
7MHz
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
16
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
18V
Load Capacitance:
-
50pF
Trigger Type:
-
NEGATIVE EDGE
Propagation Delay (tpd):
-
220 ns
Schmitt Trigger:
-
No
Power Supply Current-Max (ICC):
-
0.3mA
Count Direction:
-
UP
Load/Preset Input:
-
YES
Mode of Operation:
-
SYNCHRONOUS
Height:
-
2mm
Length:
-
10.3mm
Width:
-
5.3mm
Thickness:
-
1.95mm
CD4007CM

CD4007CM

ON Semiconductor