CD4007CM alternative parts: CD40117BMT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER COMP PR DUAL 14SOIC | LOGIC, DUAL 4BIT TERM, 14SO, RL250 - More Details |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Supplier Device Package: | 14-SOIC | - |
Operating Temperature: | -40°C~85°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 4000B | 4000B |
Published: | 1999 | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Supply Voltage: | 3V~15V | 3V~18V |
Base Part Number: | 4007 | CD40117 |
Polarity: | Inverting | - |
Number of Circuits: | 2 | - |
Max Supply Voltage: | 15V | 18V |
Min Supply Voltage: | 3V | 3V |
Number of Bits: | 3 | 8 |
Propagation Delay: | 50 ns | - |
Logic Function: | Inverter | - |
Logic Type: | Complementary Pair Plus Inverter | Programmable Terminator |
Number of Input Lines: | 3 | - |
Number of Output Lines: | 3 | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 129.387224mg |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 14 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 2 |
Terminal Pitch: | - | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 14 |
Qualification Status: | - | Not Qualified |
Max Output Current: | - | 250μA |
Power Supplies: | - | 5/15V |
Differential Output: | - | NO |
Interface IC Type: | - | OTHER TERMINATOR |
Number of Signal Lines: | - | 4 |
Height Seated (Max): | - | 1.75mm |
Width: | - | 3.9mm |
REACH SVHC: | - | No SVHC |

CD4007CM
ON SemiconductorUnited States