CD4007CM alternative parts: CD4007UBPWRG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
IC DUAL COMPL PAIR W/INV 14TSSOP
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
14-SOIC (0.154, 3.90mm Width)
TSSOP
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
Tape and Reel
Series:
4000B
-
Published:
1999
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
125°C
Min Operating Temperature:
-40°C
-55°C
Supply Voltage:
3V~15V
5V
Base Part Number:
4007
-
Polarity:
Inverting
Inverting
Number of Circuits:
2
-
Max Supply Voltage:
15V
18V
Min Supply Voltage:
3V
3V
Number of Bits:
3
2
Propagation Delay:
50 ns
110 ns
Logic Function:
Inverter
Inverter
Logic Type:
Complementary Pair Plus Inverter
-
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
57.209338mg
Number of Elements:
-
1
JESD-609 Code:
-
e4
Number of Terminations:
-
14
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
3
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
14
Number of Outputs:
-
3
Qualification Status:
-
Not Qualified
Temperature Grade:
-
MILITARY
Current - Output:
-
6.8mA
Quiescent Current:
-
5μA
Turn On Delay Time:
-
110 ns
High Level Output Current:
-
-4.2mA
Low Level Output Current:
-
4.2mA
Length:
-
5mm
Width:
-
4.4mm
CD4007CM

CD4007CM

ON Semiconductor