SPC56AP60L5BEFAY alternative parts: SPC563M64L5COBR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray
IC MCU 32BIT 1.5MB FLASH 144LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
26 Weeks
25 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
144
Data Converters:
A/D 26x10b
A/D 32x12b
Number of I/Os:
80
80
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, SPC56
SPC56
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
64MHz
64MHz
Base Part Number:
SPC56A
SPC563M
Operating Supply Voltage:
5V
-
Interface:
CAN, LIN, SPI, UART, USART
CAN, EBI/EMI, LIN, SCI, SPI, UART, USART
Memory Size:
1MB
1.5MB
Oscillator Type:
Internal
Internal
RAM Size:
80K x 8
94K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
1.14V~1.32V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER RISC
MICROCONTROLLER
Core Processor:
e200z0h
e200z3
Peripherals:
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1.5MB 1.5M x 8
Connectivity:
CANbus, LINbus, SPI, UART/USART
CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
6
Address Bus Width:
32
32
EEPROM Size:
64K x 8
-
Length:
20mm
19.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Pin Count:
-
144
Supply Voltage-Max (Vsup):
-
5.25V
Power Supplies:
-
1.23.35V
Supply Voltage-Min (Vsup):
-
4.5V
Supply Current-Max:
-
195mA
DAC Channels:
-
NO
SPC56AP60L5BEFAY

SPC56AP60L5BEFAY

STMicroelectronics