TMS320F28069PZT alternative parts: ATSAM3U2CA-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 256KB FLASH 100LQFP | MCU, 32BIT, CORTEX-M3, 96MHZ, LQFP-100 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | 13 Weeks |
Contact Plating: | Gold | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 100 | 100 |
Weight: | 1.319103g | - |
Data Converters: | A/D 16x12b | A/D 4x10b, 4x12b |
Memory Types: | FLASH, ROMless | - |
Number of I/Os: | 54 | 57 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | C2000™ C28x Piccolo™ | SAM3U |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 90MHz | 96MHz |
Base Part Number: | 320F28069 | ATSAM3U |
Pin Count: | 100 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | CAN, I2C, SCI, SPI, UART, USART, USB | EBI/EMI, I2C, MMC, SPI, UART, USART, USB |
Memory Size: | 128kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 50K x 16 | 36K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~1.995V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | C28x | ARM® Cortex®-M3 |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 128K x 16 | 128KB 128K x 8 |
Connectivity: | CANbus, I2C, McBSP, SCI, SPI, UART/USART | EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
DAC Channels: | NO | - |
Number of Timers/Counters: | 3 | 3 |
Boundary Scan: | YES | - |
Low Power Mode: | YES | - |
Format: | FLOATING-POINT | - |
Integrated Cache: | NO | - |
Number of External Interrupts: | 3 | - |
Number of PWM Channels: | 16 | 7 |
Number of SPI Channels: | 2 | - |
Number of Ethernet Channels: | 1 | - |
Height: | 1.6mm | 1.45mm |
Length: | 14mm | 14mm |
Width: | 14mm | 14mm |
Thickness: | 1.4mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Usage Level: | - | Industrial grade |
Published: | - | 1997 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Address Bus Width: | - | 32b |
Core Architecture: | - | ARM |
Number of ADC Channels: | - | 4 |
Number of I2C Channels: | - | 1 |

TMS320F28069PZT
(In Stock: 10000)
Texas InstrumentsUnited States