TMS320F28069PZT alternative parts: MCF52110CAF80

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
MCU 32-bit MCF5211x ColdFire RISC 128KB Flash 3.3V 100-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
10 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
-
Weight:
1.319103g
-
Data Converters:
A/D 16x12b
A/D 8x12b
Memory Types:
FLASH, ROMless
-
Number of I/Os:
54
63
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
C2000™ C28x Piccolo™
MCF521xx
JESD-609 Code:
e4
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
90MHz
-
Base Part Number:
320F28069
MCF52110
Pin Count:
100
-
Operating Supply Voltage:
3.3V
-
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
-
Memory Size:
128kB
-
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
16K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
C28x
Coldfire V2
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
DMA, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 128K x 16
128KB 128K x 8
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
DAC Channels:
NO
-
Number of Timers/Counters:
3
-
Boundary Scan:
YES
-
Low Power Mode:
YES
-
Format:
FLOATING-POINT
-
Integrated Cache:
NO
-
Number of External Interrupts:
3
-
Number of PWM Channels:
16
-
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
-
Length:
14mm
20mm
Width:
14mm
20mm
Thickness:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
131072
Published:
-
2001
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G100
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
3/3.3V
Supply Voltage-Min (Vsup):
-
3V
Speed:
-
66MHz
Clock Frequency:
-
25MHz
PWM Channels:
-
YES
Address Bus Width:
-
32
External Data Bus Width:
-
32
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments