TMS320F28069PZT alternative parts: MCF52211CAF80
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 256KB FLASH 100LQFP | MCU 32-bit MCF5221x ColdFire RISC 128KB Flash 3.3V Automotive 100-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 100 | - |
Weight: | 1.319103g | - |
Data Converters: | A/D 16x12b | A/D 8x12b |
Memory Types: | FLASH, ROMless | - |
Number of I/Os: | 54 | 63 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | C2000™ C28x Piccolo™ | MCF5221x |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 90MHz | - |
Base Part Number: | 320F28069 | MCF52211 |
Pin Count: | 100 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | CAN, I2C, SCI, SPI, UART, USART, USB | - |
Memory Size: | 128kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 50K x 16 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~1.995V | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | C28x | Coldfire V2 |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | DMA, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 128K x 16 | 128KB 128K x 8 |
Connectivity: | CANbus, I2C, McBSP, SCI, SPI, UART/USART | I2C, SPI, UART/USART, USB OTG |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | - |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 3 | - |
Boundary Scan: | YES | - |
Low Power Mode: | YES | - |
Format: | FLOATING-POINT | - |
Integrated Cache: | NO | - |
Number of External Interrupts: | 3 | - |
Number of PWM Channels: | 16 | - |
Number of SPI Channels: | 2 | - |
Number of Ethernet Channels: | 1 | - |
Height: | 1.6mm | - |
Length: | 14mm | 14mm |
Width: | 14mm | 14mm |
Thickness: | 1.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
ROM(word): | - | 131072 |
Published: | - | 2007 |
ECCN Code: | - | 3A991.A.2 |
Terminal Finish: | - | MATTE TIN |
HTS Code: | - | 8542.31.00.01 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-PQFP-G100 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 3/3.3V |
Supply Voltage-Min (Vsup): | - | 3V |
Speed: | - | 80MHz |
Clock Frequency: | - | 80MHz |
PWM Channels: | - | YES |
Height Seated (Max): | - | 1.7mm |

TMS320F28069PZT
(In Stock: 10000)
Texas InstrumentsUnited States