LM338 VS LM317[Video&FAQ]: What are the differences between them?
Adjustable 2.54mm Tin LM317 PMIC 3 TO-220-3
The LM317 and LM338 are common adjustable linear regulator ICs that are simple to use because the output can be adjusted by a potentiometer decoupling and there are few additional components. Despite their similar appearances, there are many different aspects between them. So this article is going to talk about the detailed information about LM317 and LM338, and interpret the differences between them.

Adjustable Regulator LM338 Vs LM317 DIY Creative Ideas
- Overview of LM338
- Overview of LM317
- LM338 VS LM317 Features
- LM338 VS LM317 Pinout
- LM338 VS LM317 Block Diagram
- LM338 VS LM317 Schematic Diagram
- LM338 VS LM317 Applications
- LM338 VS LM317 Specifications
- The major differences between the LM338 and LM317
- Conclusion of LM338 VS LM317
- LM338 VS LM317 Datasheet
- LM338 VS LM317 Package information
- LM317 Manufacturer
- Popularity by Region
Overview of LM338
Over a 1.2-V to the 32-V output range, the LM338 adjustable 3-terminal positive voltage regulator can produce more than 5 A. They're really simple to use, with only two resistors needed to set the output voltage. Load and line regulation are equivalent to many commercial power sources, thanks to careful circuit design. The LM338 is packaged as a typical three-lead transistor.
Time-dependent current limiting is a unique characteristic of the LM338. For brief periods of time, the current limit circuitry allows peak currents of up to 12 A to be pulled from the regulator. This enables the LM138 to handle high transient loads and speeds up start-up under full load.
Overview of LM317
The LM317 is a three-terminal positive voltage regulator with an output voltage range of 1.2 to 37 V and a maximum current of 1.5 A. The output voltage is set with only two external resistors, making this voltage regulator extremely simple to use. Internal current limiting, thermal shutdown, and safe area compensation are also included, making it virtually blowout-proof.
The LM317 can be used for a variety of purposes, including local, on-card regulation. By putting a set resistor between the adjustment and the output, this device can also be used to build a programmable output regulator.
LM338 VS LM317 Features
LM338 Features
Specified 7-A Peak Output Current
Specified 5-A Output Current
Adjustable Output Down to 1.2 V
Specified Thermal Regulation
Current Limit Constant With Temperature
P* Product Enhancement Tested
Output is Short-Circuit Protected
LM317 Features
Output Current in Excess of 1.5 A
Output Adjustable between 1.2 V and 37 V
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting Constant with Temperature
Output Transistor Safe−Area Compensation
Floating Operation for High Voltage Applications
Eliminates Stocking many Fixed Voltages
Available in Surface Mount D2PAK−3, and Standard 3−Lead Transistor Package
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable
These Devices are Pb−Free, Halogen Free/BFR Free, and are RoHS Compliant
LM338 VS LM317 Pinout

LM338 Pinout

LM317 Pinout
Pin Descriptions
| PIN | I/O | DESCRIPTION | ||
| NAME | TO-220 | TO-CAN | ||
| ADJ | 1 | 1 | I | Output voltage adjustment pin. Connect to a resistor divider to set VO |
| VIN | 3 | 2 | I | Supply input pin |
| VOUT | 2 | Case | O | Voltage output pin |
LM338 VS LM317 Block Diagram
LM338 Block Diagram

LM317 Block Diagram
LM338 VS LM317 Schematic Diagram

LM338 Schematic Diagram

LM317 Schematic Diagram
LM338 VS LM317 Applications
LM338 Applications
Adjustable Power Supplies
Constant Current Regulators
Battery Chargers
LM317 Applications
ATCA solutions
DLP: 3D biometrics, hyperspectral imaging, optical networking, and spectroscopy
DVR and DVS
Desktop PCs
Digital signage and still cameras
ECG electrocardiograms
EV HEV chargers: levels 1, 2, and 3
Electronic shelf labels
Energy harvesting
Ethernet switches
Femto base stations
Fingerprint and iris biometrics
LM338 VS LM317 Specifications
| LM338 | LM317 | |
| Max Power Dissipation | 25W | 20W |
| Output Voltage | 32V | 37V |
| Max Output Current | 5A | 1.5A |
| Max Output Voltage | 32V | 37V |
| Reference Voltage | 1.29V | 1.3V |
| Dropout Voltage1-Nom | 2.7V | 3V |
| Min Current Limit | 7A | 1.5A |
| Height | 4.7mm | 9.15mm |
| Width | 10.16mm | 4.6mm |
| Length | 14.986mm | 10.4mm |
The major differences between the LM338 and LM317
| LM317 | LM338 |
| 1.5A output current | 5A output current |
| 1.25V reference voltage | 1.24V reference voltage |
Conclusion of LM338 VS LM317
The LM317 and LM338 are two adjustable linear voltage regulators that are nearly identical. But from the specifications of LM338 VS LM317, we can see that the LM317 has a higher output voltage of 37V than the LM338 with an output voltage of 32V. The specified reference voltages between the LM338 and LM317 in the datasheets varied by 10 mV. The reference voltage of LM338 is 1.29V, whereas the reference voltage of LM317 is 1.3V. The operating temperature of LM338 and LM317 are both from 0°C to 125°C. Because both chips are internally dissipation limited, the power dissipation for both parts must also be taken into account to prevent the over-temperature from causing bad operations.
LM338 VS LM317 Datasheet
LM338 VS LM317 Package information

LM338 Package information

LM317 Package information
LM317 Manufacturer
ON Semiconductor (Nasdaq: ON) is a leader in energy efficiency, enabling clients to cut worldwide energy consumption. To assist design engineers in solving their unique design challenges in automotive, communications, computing, consumer, industrial, LED lighting, medical, military/aerospace, and power supply applications, the company offers a comprehensive portfolio of energy-efficient power and signal management, logic, discrete, and custom solutions. ON Semiconductor has a world-class supply chain and quality program, as well as a network of manufacturing sites, sales offices, and design centers in important markets across North America, Europe, and the Asia Pacific.
Popularity by Region
What is LM338?
The LM338 is a three-terminal adjustable positive voltage regulator that can produce more than 5A over a 1.2-V to a 32-V output range. It's quite simple to use, requiring only two resistors to set the output voltage.
What is LM337?
The LM337 PINOUT is a three-terminal negative voltage regulator with an output voltage range of -1.2 V to -37 V that can produce more than -1.5 A. They simply need two external resistors to set the output voltage and one output capacitor to compensate for frequency.
What can I use instead of A LM317?
The Lm317 needs a minimum of 10mA load, I would use a 100ohm 10W load resistor and use the MJE3055 transistor.
What are the differences between the LM338 and LM317?
The LM317 and LM338 are nearly identical adjustable linear voltage regulators, but the LM338 can handle 5A of current, whilst the LM317 can only handle 1.5A. To maintain reliability and maximum performance, care must be taken to ensure that power dissipation and temperature restrictions are taken into account.
How does an LM317 work?
The LM317 is a three-terminal adjustable positive-voltage regulator capable of supplying more than 1.5 A over a 1.25 V to 37 V output voltage range. To set the output voltage, only two external resistors are required. The device has a typical line and load regulation of 0.01 percent and 0.1 percent, respectively.
STM8S103F3 VS ATmega328p: Which microcontroller is better ?01 March 20226302
MPF102 N-Channel JFET: Datasheet, Pinout, and Equivalents26 August 20216952
BC547 NPN Transistor: Pinout, Datasheet, and Circuit28 July 202133374
EN2342QI DC-DC Converter, 4.5V to14V Step-down, 68-pin and Switching Regulators17 April 2025971
TL074 OP-AMP: Pinout, Datasheet and TL074 vs. TL08416 November 202118018
PN2222 Vs. 2N2222: They Are Equivalents In Most Cases01 March 202211021
LT1054 Voltage Converter and Regulator: Pinout, Applications and Datasheet03 November 20214590
Designing with AD5933: Datasheet, Pinout, and Impedance Spectroscopy Guide05 February 2026395
Understanding of Carbon Film Resistors17 October 202525095
HIKSEMI Authorized Distributor | UTMEL Electronics15 November 20234073
How to treat 5G?23 October 20212380
Utmel Christmas and New Year Carnival07 December 20204093
RF Switches Guide: Types, Specifications & Applications03 July 20254593
FPGA vs SoC: A Comprehensive Comparison Guide13 May 20255282
What is Keyboard and How to Choose It?17 February 20226914
Examining the performance of SiC inverter and DC-DC Converter Systems over Si21 March 20234883
ON Semiconductor
In Stock: 121
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools