web counter

NRF52840 Bluetooth® 5 Evaluation Board[Video]: Datasheet, Nrf52832 VS Nrf52840, and Applications

UTMEL

Published: 08 April 2022 | Last Updated: 08 April 2022

6628

NRF52840-DK

NRF52840-DK

Nordic Semiconductor ASA

Transceiver; 802.15.4 (Thread), ANT, Bluetooth® 5 Board(s) 2.4GHz

Purchase Guide

Transceiver; 802.15.4 (Thread), ANT, Bluetooth® 5 Board(s) 2.4GHz

The nRF52840 is an advanced, highly flexible single-chip solution for today’s increasingly demanding ULP wireless applications for connected devices. This article is going to talk about more detailed information about NRF52840.

This video demonstrates detailed information about nRF52840.

Nordic nRF52840-Dongle 2.4GHz RF Development Board (Intro & Programming Examples)

Overview of NRF52840

The nRF52840 is an advanced, highly flexible single-chip solution for today’s increasingly demanding ULP wireless applications for connected devices on our person, connected living environments, and the IoT at large. It is designed to be ready for the major feature advancements of Bluetooth® 5 and takes advantage of Bluetooth 5’s increased performance capabilities which include long-range and high throughput modes. Inherent industry-grade security is essential in today’s applications. The nRF52840 adds best-in-class security for CortexTM-M Series with an on-chip ARM® CryptoCell cryptographic accelerator.

The nRF52840 employs the same hardware and software architecture as existing nRF52 Series SoCs. At its core is an ARM Cortex-M4F processor allowing quicker and more efficient computation of complex functions for DSP and those requiring floating-point math. 


NRF52840 Features

• Bluetooth 5 ready multi-protocol radio

• Bluetooth 5 datarate support: 2Mbs, 1Mbs, 500kbs, 125kbs

• 32-bit ARM Cortex-M4F @ 64MHz

• High-speed 2Mbs data-rate

• Up to 111 dB link budget for Bluetooth long-range mode

• Full-speed 12Mbs USB controller

• NFC-A on-chip

• Software stacks available as downloads

• Application development independent of the protocol stack

• Programmable output power from +8dBm to -20dBm

• -96dBm Sensitivity for Bluetooth low energy

• On-air compatible with nRF51, nRF24L, and nRF24AP Series

• ARM Cryptocell CC310 cryptographic accelerator

• RSSI

• Wide supply voltage range +5.5v to 1.7v

• Full selection of interfaces SPI/UART/PWM

• Programmable Peripheral Interface - PPI

• High-speed SPI interface 32MHz

• Quad SPI interface 32MHz

• EasyDMA for all digital interfaces

• RAM mapped FIFO using EasyDMA

• 12bit/200K SPS ADC

• 128 bit AES/ECB/CCM/AAR co-processor

• Single-ended antenna output (on-chip balun)

• On-chip DC-DC buck converter

• Quadrature demodulator

• Regulated supply for external components up to 25mA


NRF52840 Drawings

NRF52840 Drawings.png

NRF52840 Drawings


NRF52840 Block Diagram

NRF52840 Block Diagram.png

NRF52840 Block Diagram


NRF52840 CAD Model

NRF52840 Symbol.png

NRF52840 Symbol

NRF52840 Footprint.png

NRF52840 Footprint

NRF52840 Internal regulator

The USB interface is the nRF52840 Dongle's default power source. The nRF52840 SoC's on-chip high voltage regulator is powered by the USB port.

The SoC and LEDs are powered by the regulator's output. Along the board edge, there is also a USB power connector (VBUS). A connection point for VDD OUT, the output of the nRF52840 SoC high voltage regulator, is located next to VBUS. See the nRF52840 Product Specification for the maximum power draw from this pad, taking into account the power draw of the onboard nRF52840 and the LEDs.

NRF52840 Internal regulator.png

NRF52840 Internal regulator


NRF52840 External regulated source

Through the VDD OUT connection port, the nRF52840 Dongle can also be powered by an external regulated 1.8–3.6 V supply. SB2 must be cut and SB1 soldered in order for this to happen.

NRF52840 External regulated source.png

NRF52840 External regulated source


NRF52840 Buttons and LEDs

A green LED (LD1), a multicolor RGB LED (LD2), a user-customizable button (SW1), and a reset button are all included with the nRF528540 Dongle (SW2). The nRF52840 SoC has dedicated I/Os for the LEDs and buttons.

NRF52840 Buttons and LEDs.png

NRF52840 Buttons and LEDs


Nrf52832 VS Nrf52840

Itemnrf52840nrf52832
Bluetooth 5 Long Range 4XYes
Bluetooth 5 High-Speed 2XYesYes
Advertising Extensions 8XYesYes
TX Power8dBm4dBm
Flash1024KB512KB
RAM256KB64KB
I2SYesYes
SPI, UART, PWMYesYes
Input supply range [V]1.7-5.51.7-3.6
Max temperature [°C]8585
CostHighLow
ImagesNRF52840.pngNrf52832.png
Datasheetnrf52840 Datasheetnrf52832 Datasheet


NRF52840 Applications

• Advanced wearables

- Connected watches

- Advanced personal fitness devices

- Wearables with wireless payment

- Connected Health

- Virtual/Augmented Reality applications

• IoT

- Smart Home sensors and controllers

- Industrial IoT sensors and controllers

• Interactive entertainment devices

- Advanced remote controls

- Gaming controller


NRF52840 Manufacturer

Nordic Semiconductor is a fabless semiconductor business that focuses on short-range wireless and low-power cellular IoT applications. Nordic developed Bluetooth Low Energy, a widely used wireless technology, and pioneered ultra-low-power wireless. The company's award-winning Bluetooth LE solutions have propelled it to the top of the industry, and ANT+, Thread, and Zigbee products round out the offering. Nordic's reputation is built on providing cutting-edge wireless technology and development tools that protect designers from the complexities of RF. This philosophy is carried over to Nordic's newest technology, cellular IoT. This NB-IoT and LTE-M solution, which was launched in 2018 after four years of research, uses cellular infrastructure to extend the IoT.


Datasheet PDF

Download datasheets and manufacturer documentation for Nordic Semiconductor ASA NRF52840-DK.

Popularity by Region

Frequently Asked Questions

What is a nRF52840?

The nRF52840 is a 2.4 GHz wireless system on chip (SoC) that includes a multiprotocol 2.4 GHz transceiver, an Arm® Cortex®-M4F processor, and flash program memory. It's the ideal SoC for any IPv6-enabled automation or short-range wireless personal area network application.

How do I program my nRF52840?

1. Open nRF Connect for Desktop and launch nRF Connect Programmer.
2. Insert the nRF52840 Dongle into a USB port on the computer.
3. Put the dongle into bootloader mode by pressing the RESET button.

What is nRF52840 dongle?

The nRF52840 Dongle is a low-cost USB dongle that supports Bluetooth 5.3, Bluetooth mesh, Thread, Zigbee, 802.15, 4, ANT, and proprietary 2.4 GHz protocols.

What is DK board?

On the nRF52805, nRF52810, and nRF52832 SoCs, the nRF52 DK is a versatile single-board development kit for Bluetooth Low Energy, Bluetooth mesh, NFC, ANT, and 2.4 GHz proprietary development. It makes it easier to design applications that take advantage of all of the characteristics of the nRF52805, nRF52810, and nRF52832 SoCs.

What’s the Frequency of nRF52840?

2.4GHz.
NRF52840-DK

Nordic Semiconductor ASA

In Stock: 25

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More