web counter

NJM4560 Dual OP-AMP: Datasheet, Equivalent and Circuit

Sophie

Published: 03 November 2021 | Last Updated: 03 November 2021

10667

NJM4560D

NJM4560D

NJR Corporation/NJRC

40nA Instrumentational OP Amps ±4V~18V 8-DIP (0.300, 7.62mm)

Purchase Guide

40nA Instrumentational OP Amps ±4V~18V 8-DIP (0.300, 7.62mm)

The NJM4560 is a Dual Operational Amplifier IC.| Furthermore, there is a huge range of Semiconductors, Capacitors, Resistors and ICs in stock. Welcome RFQ.

NJM4560 Pinout

NJM4560 Pinout.jpg

NJM4560 Pinout

Pin   NumberPin NameDescription
1,7OutputProvides the   amplified Audio output
2,6Inverting   Input (IN-)The Inverting   Pin of the amplifier is normally grounded
3,5Non-Inverting   Input (IN+)The   Non-Inverting pin is provided with the audio signal
4Vcc-Connected to the negative supply rail
8Vcc+Connected to Positive Supply Rail


NJM4560 CAD Model

Footprint

NJM4560 Footprint.jpg

NJM4560 Footprint

NJM4560 Description

The NJM4560 integrated circuit is a high-gain, wide bandwidth, dual operational amplifier capable of driving 20V peak-to-peak into 400Ω loads. The NJM4560 combines many of the features of the NJM4558 as well as providing the capability of wider bandwidth, and a higher slew rate makes the NJM4560 ideal for active filters, data and telecommunications, and many instrumentation applications. The availability of the NJM4560 in the surface-mounted micro-package allows the NJM4560 to be used in critical applications requiring very high packing densities.


Specifications

NJR Corporation/NJRC NJM4560D technical specifications, attributes, parameters and parts with similar specifications to NJR Corporation/NJRC NJM4560D.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-DIP (0.300, 7.62mm)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-DIP
  • Frequency - Gain Bandwidth Product (GBP)
    10MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Circuits
    2
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    4.3mA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    4V/μs
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    General Purpose
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    40nA
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    ±4V~18V
  • Voltage - Input Offset

    Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.

    500μV
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

NJM4560 Feature

Supply Voltage: 4-18V

Power Dissipation: mW

Bandwidth: 10 MHz typically

Offset voltage 0.5V

Offset Current: nA

Voltage Gain: 100 dB

CMRR: 90 (typically)

Speaker impedance 4Ω

Available in 8-Pin DIP, DMP,SOP and SIP packages


NJM4560 Application

  • AM and FM Radio amplifiers

  • Portable music players

  • Low Power Audio amplifiers

  • Wien bridge oscillator

  • Power Amplifiers

  • Audio boosters


NJM4560 Circuit

NJM4560 Circuit.jpg

NJM4560 Equivalent Circuit

NJM4560 Equivalent

  • C4556C


Where to use NJM4560

The NJM4560 is a Dual Operational Amplifier IC, which means it has two Op-Amps. Due to their wide bandwidth gain, they are often used for audio amplification. It can drive loads up to 400 watts with a peak to peak voltage of 20 volts. It has a good input impedance of 5M and a 100dB voltage gain, making it suitable for distortion circuits.


How to use NJM4560

The most typical application for the NJM4560 is as an audio amplifier. Because it has two Op-Amps in a single package, it is very easy to construct power amplifier circuits such as a subwoofer circuit, in which the amplified signal from one Op-Amp is fed to the other Op-Amp for further amplification. The IC may work with either a single or dual supply voltage. Although working with a dual supply voltage has some advantages for audio amplifiers, a single supply is more usually employed due to its simplicity and lack of major circuit changes. The circuit below shows a simple single-supply non-inverting amplifier.

How to use NJM4560.jpg

How to use NJM4560

When using a single power source, biasing the non-inverting terminal of an Op-Amp might be difficult. The most popular method is to use a potential divider like the one illustrated above. Other options include utilizing a Zener diode or even a linear voltage regulator circuit.

Another factor to consider while creating an audio amplifier is the design's bandwidth. The formulas for calculating bandwidth at each point in the circuit have already been provided. However, the change in supply voltage will impact the biasing of the Op-Amp, and the common-mode noise on the power side will be magnified, making this simple circuit potentially dangerous.




NJM4560 Package

NJM4560 Package.jpg

NJM4560 Package

NJM4560 Manufacturer

New Japan Radio Company ("NJRC", Tokyo, Japan), established in 1959, as a joint venture between Japan Radio Company ("JRC", Tokyo, Japan) and the Raytheon Company,is one of the world's largest producers of Bipolar and CMOS Linear ICs.it has been publicly traded on the Tokyo stock exchange in Japan since 1991 and In 2003, it moved to level 1 in the Tokyo stock exchange. As the North American subsidiary of New Japan Radio Company, NJR Corporation/NJRC ("NJR", San Jose, CA)is responsible for all sales and product support to customers located in the US, Canada, Mexico and Latin America.


Datasheet PDF

Download datasheets and manufacturer documentation for NJR Corporation/NJRC NJM4560D.
Frequently Asked Questions

What is the alternative part for NJM4560?

The alternative part for NJM4560: LM386, AD620, IC6283, JRC4558.

What supply voltage does NJM4560 operate?

It operates with 4-18V.

What package does NJM4560 available?

It is available in 8-Pin DIP, DMP, SOP and SIP packages.
NJM4560D

NJR Corporation/NJRC

In Stock: 58222

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More