AD8319 Review: Is This 10 GHz Log Amp Still the Best Choice for RF Power Control in 2026?

UTMEL

Published: 19 March 2026 | Last Updated: 19 March 2026

21

AD8319ACPZ-R7

AD8319ACPZ-R7

Analog Devices Inc.

ANALOG DEVICES - AD8319ACPZ-R7 - LOG AMP, 0.1-10GHZ, 5.5V, 8LFCSP

Purchase Guide

ANALOG DEVICES - AD8319ACPZ-R7 - LOG AMP, 0.1-10GHZ, 5.5V, 8LFCSP

AD8319 Review: The gold standard for high-speed 10 GHz RF power monitoring. Faster than the AD8317 with better thermal stability, but watch for output oscillations.

Quick Verdict: Should You Use the AD8319?

The AD8319 remains the "speed king" of logarithmic amplifiers for engineers building high-frequency transmitter control loops. While it offers a narrower dynamic range than some of its siblings, its lightning-fast 6ns response time and 10 GHz reach make it nearly indispensable for pulse detection and fast AGC loops.

Our Verdict: The AD8319 is the best choice for RF power monitoring and PA control in telecommunications and radar if your frequency needs exceed 8 GHz and you require sub-10ns response times. Skip it if you need a dynamic range wider than 45 dB, in which case the AD8318 is the superior choice. — Rating: 4.6 / 5

✅ Best For:- PA Setpoint Control: Fast settling time is ideal for power amplifier leveling. - Pulse Detection: Excellent for radar and WLAN pulse measurements. - High-Frequency Links: Reliable performance up to the 10 GHz X-band.

❌ Not Ideal For:- Wide-Dynamic Range Sensing: If you need >50 dB range, this part will fall short. - Low-Power Battery Devices: At 22mA, it’s a "thirsty" detector compared to newer low-power CMOS alternatives.


1. What Is the AD8319? (30-Second Overview)

The AD8319 is a demodulating logarithmic amplifier that converts an RF signal at its input into a precise decibel-scaled DC voltage. It is a premium, high-performance workhorse designed by Analog Devices for the infrastructure and aerospace markets, filling the gap where standard detectors lose accuracy or speed.

1.1 The Specs That Actually Differentiate It

The AD8319 isn't just another detector; it is specifically tuned for stability and speed.

SpecificationAD8319Category Average (Generic Log Amps)Advantage?
Bandwidth1 MHz to 10 GHz1 MHz to 6 GHzSignificant (Covers X-Band)
Response Time6 ns (Fall)20–50 nsMajor (3x-5x Faster)
Temp Stability±0.5 dB±1.5 dBHigh (Minimal drift)
Dynamic Range45 dB55–60 dBDisadvantage (Narrower)

1.2 What the Datasheet Doesn't Tell You

In practice, the AD8319 is sensitive to its environment. Based on engineering reports, the part is highly susceptible to output instability if the PCB layout doesn't account for its high-speed nature.

The Measurement Trap: Many engineers test the AD8319 evaluation board using standard 50-ohm oscilloscope inputs and wonder why their output voltage is 20x lower than expected. The board has a 1 kOhm series resistor; you must use a high-impedance (1 Mohm) probe to see the correct scaling.


2. Head-to-Head: AD8319 vs. The Competition

AD8319-vs-AD8317-vs-_c3ebc015_bba9.jpg

2.1 vs. AD8317 (The Predecessor)

FeatureAD8319AD8317Winner
Max Frequency10 GHz8 GHzAD8319
Response Time6 ns10 nsAD8319
Footprint2x3 mm2x3 mmTie

Summary: The AD8319 is essentially the "performance tuned" version of the AD8317. If you are operating near 8 GHz or need faster pulse detection, the AD8319 is a mandatory upgrade.

2.2 vs. AD8318 (The Range King)

FeatureAD8319AD8318Winner
Dynamic Range45 dB55 dBAD8318
Supply Current22 mA68 mAAD8319
Response Time6 ns10 nsAD8319

Summary: This is the most common trade-off decision. Choose the AD8318 if you need to "see" a wider range of signal strengths. Choose the AD8319 if you want to save significant power (22mA vs 68mA) and need faster response.

2.3 The One Scenario Each Wins

  • AD8319 Wins: In high-density line cards where thermal management is a priority (lower power consumption) and high-speed PA protection is required.

  • LTC5596 Wins: If you need a massive 80 dB dynamic range and frequency coverage up to 40 GHz, but are willing to pay a significant price premium.

3. Under the Hood: Pinout and Design Considerations

3.1 Pinout Overview


The AD8319 uses a standard LFCSP package. The critical pins are VOUT (Measurement) and VSET (Set-point control). By connecting VOUT to VSET, the device operates in "measurement mode." By applying a reference to VSET, it acts as a controller for a Power Amplifier.

3.2 Design Gotchas — What to Watch Out For

  • Output Oscillation: A known "pain point" is a ~5 MHz sawtooth oscillation that can appear on the output when the input power is high (causing VOUT to drop toward 500mV).

  • The Fix: Always design in a footprint for a series resistor (100 Ω to 220 Ω) at the VOUT pin to dampen the Q-factor of the output trace.

  • Supply Decoupling: Use multiple capacitors (100 pF and 0.1 µF) as close to the VPOS pin as possible. At 10 GHz, even a millimeter of trace is an inductor.

Pro Tip: If using the AD8319 for pulse detection, keep the output trace as short as possible. Any excess capacitance on the VOUT line will significantly degrade that industry-leading 6ns rise time.

4. Real-World Performance: Where It Shines

4.1 Performance in PA Setpoint Control

In a typical WiMAX or LTE base station application, the AD8319 is used to monitor the Power Amplifier (PA) output. Because it is stable within ±0.5 dB over temperature, it ensures the transmitter stays within legal power limits even as the equipment heats up in an outdoor enclosure.

4.2 Performance in Pulse Detection

For radar applications, the 6ns/10ns rise/fall time allows the AD8319 to resolve very narrow pulses. In our assessment, it is one of the few log amps that can accurately track the envelope of a fast-hopping signal without "smearing" the data.

5. Pricing, Availability, and Total Cost of Ownership

  • Unit Price Tier: Mid-Range. It is more expensive than basic 2.4 GHz detectors but significantly cheaper than high-end RMS detectors.

  • BOM Impact: Minimal. Requires very few external components (mostly decoupling caps and a few resistors).

  • Supply Chain Risk: Low. Analog Devices maintains high stock levels for this part as it is designed into many long-lifecycle infrastructure projects. It is a "safe" bet for 10-year product cycles.

6. The Decision Matrix: Which Part Should You Buy?

Your SituationBest ChoiceWhy
Need to detect pulses < 20nsAD8319Fastest response time in class (6ns).
Need max dynamic range (input from -60 to 0 dBm)AD8318Offers 55dB+ range vs 45dB on AD8319.
Tight power budget / Battery opAD8319Uses 1/3 the current of the AD8318.
Working above 10 GHz (e.g., Ka-Band)LTC5596AD8319 tops out at 10 GHz.
Budget is the #1 priorityAD8317Slightly cheaper if 8GHz/10ns is "good enough."

7. Frequently Asked Questions

  • Q: Is AD8319 better than AD8317?

  • Yes, for most modern designs. It is faster, reaches higher frequencies, and has better temperature stability for a negligible price difference.

  • Q: Can I use AD8319 as a drop-in replacement for AD8317?

  • Physically, yes (same 2x3 LFCSP), but check your VOUT scaling in the datasheet as the slope (mV/dB) may vary slightly.

  • Q: Does it measure RMS power?

  • No. It is a log-responding (envelope) detector. If you need true RMS measurement for signals with high crest factors (like complex 64-QAM), look at the ADL5511.

8. Final Recommendation

The AD8319 is a surgical tool: it is designed for speed and frequency reach. If your design lives in the 1–10 GHz range and you need to react to power changes in nanoseconds, this is the best part on the market for the price. Just remember to add that 100-ohm resistor to the output to kill any potential oscillations.

Final Score: 4.6/5

  • Development Tools: AD8319-EVALZ (Evaluation Board)

  • Reference Designs: CN-0150 (RF Power Monitor)


Watch Tutorial: AD8319

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8319ACPZ-R7.
AD8319ACPZ-R7

Analog Devices Inc.

In Stock: 6000
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
Related Parts More