MIC2043 High-side MOSFET Switch: Pinout, Equivalent and Datasheet

Sophie

Published: 03 March 2022 | Last Updated: 03 March 2022

341

MIC2043-2YM-TR

MIC2043-2YM-TR

Microchip Technology

N-Channel PMIC MIC2043 8 Pin 8-SOIC (0.154, 3.90mm Width)

Purchase Guide

N-Channel PMIC MIC2043 8 Pin 8-SOIC (0.154, 3.90mm Width)

The MIC2043 is high-side MOSFET switch optimized for general purpose power distribution applications which require circuit protection. The MIC2043 is high-side N-Channel switch equipped with programmable current limit up to 3A for use in general purpose power distribution applications. Furthermore, Huge range of Semiconductors, Capacitors, Resistors and IcS in stock. Welcome RFQ.

This video describes why N-Channel devices are typically used in a low-side switching configuration.

MOSFETs: High-Side vs Low-Side Switching

MIC2043 Pinout

The following figure is the diagram of MIC2043 pinout.

Pinout.png

Pinout


MIC2043 CAD Model

The followings are MIC2043 Footprint, and 3D Model.

Footprint.png

Footprint


3D Model.png

3D Model


MIC2043 Description

The MIC2043 is high-side MOSFET switch optimized for general purpose power distribution applications which require circuit protection. The device switches up to 5.5V and as low as 0.8V while offering both programmable current limiting and thermal shutdown to protect the device and the load. A fault status output is provided in order to detect overcurrent and thermal shutdown fault conditions. The device employs soft-start circuitry to minimize the inrush current in applications that employ highly capacitive loads. Additionally, for tighter control over inrush current during start-up, the output slew-rate may be adjusted by an external capacitor. The MIC2043 features a auto-reset circuit breaker mode that latches the output off upon detecting an overcurrent condition lasting more than 28ms. The output is reset by removing or reducing the load.

This article will introduce MIC2043 systematically from its features, pinout to its specifications, applications, also including MIC2043 datasheet and so much more.


MIC2043 Features

● 60mΩ max. on-resistance

● 0.8V to 5.5V operating range

● Adjustable current limit

● Power-Good detection

● Up to 3A continuous output current

● Short-circuit protection with thermal shutdown

● Adjustable slew-rate control

● Circuit breaker mode

● Fault status flag

● Undervoltage lockout

● Output MOSFET reverse current flow block when disabled

● Very fast reaction to short-circuits

● Low quiescent current


Specifications

Microchip Technology MIC2043-2YM-TR technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology MIC2043-2YM-TR.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Number of Pins
    8
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-SOIC
  • Usage Level
    Industrial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MIC2043
  • Number of Outputs
    1
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    N-Channel
  • Max Output Current

    The maximum current that can be supplied to the load.

    3A
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    On/Off
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    5.5V
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    High Side
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    1.6V~5.5V
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Non-Inverting
  • Switch Type

    Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.

    General Purpose
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    1:1
  • Voltage - Load

    Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.

    1.6V~5.5V
  • Fault Protection

    Protection against electric shock under. single fault conditions.

    Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
  • Rds On (Typ)

    The parameter "Rds On (Typ)" in electronic components refers to the typical on-state resistance of a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) when it is fully conducting. This parameter indicates the resistance encountered by the current flowing through the MOSFET when it is in the on-state, which affects the power dissipation and efficiency of the component. A lower Rds On value indicates better conduction and lower power loss in the MOSFET. Designers often consider this parameter when selecting components for applications where minimizing power loss and maximizing efficiency are critical factors.

    40mOhm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Slew Rate Controlled, Status Flag
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

MIC2043 Functional Block Diagram

The following is the Block Diagram of MIC2043.

MIC2043 Block Diagram.png

MIC2043 Block Diagram


MIC2043 Equivalent

              Model number                  Manufacturer                                          Description
MIC2042-1BMTRMicrochip Technology IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO8, SOP-8
MIC2042-2YMMicrochip Technology Inc1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8
MIC2042-2BMTRMicrel IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO8, SOP-8
MIC2042-2BMMicrochip Technology IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO8, SOP-8
MIC2042-2BTSMicrel IncPower Supply Support Circuit Adjustable 1 Channel PDSO14
TPS2546QRTERQ1Texas InstrumentsAutomotive USB charging port controller and power switch 16-WQFN -40 to 125
MIC2043-2BMTRMicrochip Technology IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO8, SOP-8
TPS2543RTERTexas InstrumentsUSB charging port controller and 2.5A power switch with load detection 16-WQFN -40 to 125
MIC2043-1BMTRMicrel IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO8, SOP-8
MIC2043-2BTSMicrochip Technology IncPower Supply Support Circuit, Adjustable, 1 Channel, PDSO14, TSSOP-14


Parts with Similar Specs

The three parts on the right have similar specifications to Microchip Technology & MIC2043-2YM-TR.

MIC2043 Applications

● Docking stations

● Notebook PCs

● PDAs

● Hot swap board insertions

● RAID controllers

● USB hosts

● ACPI power distribution


MIC2043 Package

The following diagram shows the MIC2043 package.

Package.png

Package


MIC2043 Manufacturer

Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.


Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology MIC2043-2YM-TR.
Frequently Asked Questions

How many pins of MIC2043?

8 Pins.

What’s the operating temperature of MIC2043?

-40°C~85°C TA.

What is the essential property of the MIC2043?

The MIC2043 is high-side MOSFET switch optimized for general purpose power distribution applications which require circuit protection.

Do MIC2042 and MIC2043 respond the same when limiting the current occurs?

When current limiting occurs, the MIC2042 and MIC2043 respond differently.

What is the MIC2043 designed for?

The MIC2043 is designed to shut off all power to the load when a fault condition occurs, just as a circuit breaker would do. The MIC2043 is designed to prevent damage to the external load by limiting the maximum amount of current it can draw. 
MIC2043-2YM-TR

Microchip Technology

In Stock: 30
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
Related Parts More