web counter

AD7689 8-Channel 16-Bit ADC: Performance Analysis and SPI Design Guide

UTMEL

Published: 17 March 2026 | Last Updated: 17 March 2026

303

AD7689BCBZ-RL7

AD7689BCBZ-RL7

Analog Devices Inc.

16 Bit 0.5mm Copper, Silver, Tin ADC AD7689 20-UFBGA, WLCSP

Purchase Guide

16 Bit 0.5mm Copper, Silver, Tin ADC AD7689 20-UFBGA, WLCSP

Master the AD7689 8-channel 16-bit ADC from Analog Devices. Explore specs, pinout, and SPI timing fixes for medical or IoT designs. Optimize your BOM today.

Executive Summary: What is the AD7689?

The AD7689 is an 8-channel, 16-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) designed for high-precision multichannel data acquisition. It operates from a single power supply and integrates a channel sequencer, temperature sensor, and internal reference to minimize external component count.

  • Market Position: High-performance, integrated multi-channel ADC favored for its balance of resolution and power efficiency.

  • Top Features: 16-bit resolution with no missing codes, 8-channel multiplexer, and a low-power standby mode of only 50 nA.

  • Primary Audience: Ideal for medical instrumentation designers, industrial process control engineers, and developers of battery-operated IoT sensors.

  • Supply Status: Active; widely available through major electronics distributors.

AD7689-application-c_45689800_7c0d.jpg

1. Technical Specifications & Performance Analysis

The AD7689 is engineered for applications where PCB real estate and power consumption are critical but high precision cannot be sacrificed.

1.1 Core Architecture (SAR ADC)

The device utilizes a Successive Approximation Register (SAR) architecture. Unlike Delta-Sigma ADCs, SAR converters like the AD7689 offer zero-latency conversion, making them the superior choice for multichannel systems where the multiplexer switches between different signals rapidly.

1.2 Key Electrical Characteristics

  • Resolution & Throughput: Provides 16-bit precision at a throughput rate of 250 kSPS (kilosamples per second).

  • Supply Voltage Range: Operates on a main supply (VDD) of 2.3 V to 5.5 V, with a flexible I/O logic interface (VIO) spanning 1.8 V to 5.5 V.

  • Power Efficiency: Consumes only 12.5 mW at 5 V while operating at full speed, dropping significantly in standby mode (50 nA).

  • Dynamic Performance: Features a dynamic range of 93.8 dB, ensuring high signal integrity for sensitive measurements.

1.3 Interfaces and Connectivity

The AD7689 features a versatile serial interface compatible with SPI, QSPI, MICROWIRE, and DSPs. This allows for seamless integration with microcontrollers like the STM32 or TI Tiva series.

2. Pinout, Package, and Configuration

Understanding the physical layout and ordering codes is essential for both PCB layout and procurement.

2.1 Pin Configuration Guide

  • CH0–CH7: The 8 analog input channels. These can be configured as unipolar, differential, or pseudobipolar.

  • CNVST: Convert Start input. This pin initiates the conversion process and transitions the device from acquisition to conversion mode.

  • DIN/DOUT/SCK: The standard SPI interface pins for data input (configuration), data output (conversion results), and clocking.

  • REF: The internal reference output or external reference input.

2.2 Naming Convention & Ordering Codes

The AD7689 is typically found with suffixes such as: - BCPZ: Indicates an LFCSP (Lead Frame Chip Scale Package). - BRUZ: Indicates a TSSOP (Thin Shrink Small Outline Package). - RL7: Denotes the part is shipped on a 7-inch Tape and Reel.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
LFCSP-204mm x 4mmSpace-constrained IoT & Mobile devices.
TSSOP-206.5mm x 4.4mmPrototyping and easier manual debugging.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older 12-bit or 14-bit SAR series to ensure the VIO and VDD rails are correctly decoupled.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 10 µF and 0.1 µF ceramic capacitor pair on the VDD and VIO pins, placed as close to the chip as possible to minimize noise.

  • PCB Layout: Use a solid ground plane. Keep analog input traces away from high-speed digital lines (SCK/DOUT) to prevent coupling.

  • Reference Selection: While the internal 2.5 V/4.096 V reference is convenient, using a high-precision external reference like the ADR43x series can improve absolute accuracy in medical applications.

3.2 Common Design Challenges

  • SPI Timing Issues: Users often see "garbage" data. This is usually due to updating the DIN register simultaneously with the SCK edge. Fix: Strictly adhere to the $t_{DATA}$ requirements in the datasheet and ensure the microcontroller captures data on the correct clock edge.

  • Input Ghosting: High-impedance sources can cause crosstalk between channels. Fix: Use a low-noise op-amp (e.g., ADA4807) as a buffer before the ADC inputs.

  • Linux Driver Bug: Some IIO drivers send 0xFF during reads, which can reset the configuration. Fix: Modify the driver to send 0x00 (NOP) during data retrieval to preserve the CFG register.

4. Typical Applications & Use Cases

Watch Tutorial: AD7689

4.1 Real-World Example: Medical ECG Monitoring

In an EKG/ECG machine, the AD7689’s 8 channels allow for the simultaneous monitoring of multiple leads. The 16-bit resolution is vital for detecting the millivolt-level electrical signals of the heart, while the low power consumption extends the battery life of portable heart monitors.


5. Alternatives and Cross-Reference Guide

If the AD7689 is unavailable or doesn't meet specific project needs, consider these alternatives:

  • Direct Replacements:

    • LTC1867: A similar 16-bit, 8-channel ADC from Analog Devices (formerly Linear Tech) with slightly different timing.

  • Higher Performance:

    • ADS8860 (TI): A 16-bit SAR ADC, though typically used in single-channel configurations, offers higher throughput.

  • Cost-Effective Options:

    • AD7685: A single-channel version of the same family, ideal if you do not require a multiplexer.

    • MCP3421 (Microchip): A much slower Delta-Sigma ADC for low-speed, low-cost applications.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD7689 and AD7682?

  • A: The AD7689 is an 8-channel version, whereas the AD7682 is a 4-channel version of the same architecture.

  • Q: Can the AD7689 be used for automotive applications?

  • A: Yes, provided you select the version rated for the appropriate temperature range (check the datasheet for "W" grade parts).

  • Q: How do I handle the internal temperature sensor?

  • A: The temperature sensor is accessed via the channel sequencer. It provides a voltage proportional to the die temperature, which is useful for compensating for thermal drift in the system.

  • Q: Does it support Arduino or Raspberry Pi?

  • A: Yes, via the SPI bus. However, due to the 16-bit requirement and specific timing, using a dedicated C/C++ library is recommended over standard bit-banging.

7. Resources

  • AD7689 Datasheet: Available on the Analog Devices website.

  • Evaluation Boards: EVAL-AD7689EDZ for rapid prototyping.

  • Software: ADI IIO Oscilloscope for visualizing conversion data.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD7689BCBZ-RL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD7689BCBZ-RL7.
AD7689BCBZ-RL7

Analog Devices Inc.

In Stock: 5000

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More