AD8676 2.8 nV/√Hz Low-Noise Op-Amp: Precision Datasheet and Design Analysis
2 Channels 20mA per Channel 2nA 130 dB Instrumentational OP Amps 4500μA 10V~36V ±5V~18V AD8676 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)









2 Channels 20mA per Channel 2nA 130 dB Instrumentational OP Amps 4500μA 10V~36V ±5V~18V AD8676 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Discover the AD8676 precision op-amp featuring 2.8 nV/√Hz noise and rail-to-rail output. Ideal for medical and instrumentation. Buy or design with AD8676 today!
- Executive Summary: What is the AD8676?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD8676?
The AD8676 is a precision, wide bandwidth, dual rail-to-rail output operational amplifier designed for high-performance signal conditioning where ultralow noise and offset are critical. It combines a high gain-bandwidth product with exceptional DC precision, making it a staple in professional-grade instrumentation.
Market Position: High-performance precision amplifier; industry standard for low-noise analog front-ends.
Top Features: Ultralow voltage noise (2.8 nV/√Hz), extremely low offset voltage (12 μV typical), and wide 10 MHz bandwidth.
Primary Audience: Ideal for medical device designers, test and measurement engineers, and high-fidelity audio circuit designers.
Supply Status: Active and widely available from major electronics distributors.
1. Technical Specifications & Performance Analysis
The AD8676 stands out in the Analog Devices portfolio by balancing dynamic AC performance with rigorous DC accuracy. For procurement managers, this represents a reliable, high-spec component that reduces the need for external calibration in the signal chain.
1.1 Core Architecture
The AD8676 utilizes a high-performance bipolar process. This architectural choice is specifically intended to achieve the 2.8 nV/√Hz noise floor, which is significantly lower than many CMOS-based precision amplifiers. The dual-channel configuration allows for high-density PCB layouts without sacrificing thermal stability between channels.
1.2 Key Electrical Characteristics
Engineers must note the power requirements to ensure stable operation:
- Operating Voltage Range: Operates from ±5 V to ±18 V. Note that it is not intended for low-voltage single-supply (3.3V) rails.
- Input Bias Current: Maximum of 2 nA, which minimizes errors in high-impedance sensor interfaces.
- Open-Loop Gain: A massive 120 dB, ensuring high linearity even in high-gain configurations.
- Offset Drift: Only 0.6 μV/°C, providing long-term stability across varying environmental temperatures.
1.3 Interfaces and Connectivity
As an analog component, the AD8676 interfaces directly with sensors (thermocouples, strain gages) and feeds high-resolution Analog-to-Digital Converters (ADCs). Its rail-to-rail output capability ensures maximum dynamic range when driving 16-bit or 18-bit ADC inputs.

2. Pinout, Package, and Configuration
Understanding the physical layout is essential for both PCB design and ensuring the correct part is ordered for automated assembly lines.
2.1 Pin Configuration Guide
The AD8676 typically follows the standard dual op-amp pinout, making it a candidate for drop-in upgrades in many existing designs.
Pins 1 & 7 (OUT A / OUT B): Rail-to-rail outputs for both channels.
Pins 2, 3 & 5, 6 (Inverting/Non-Inverting Inputs): High-impedance precision inputs.
Pin 4 (V- / VEE): Negative supply rail (Minimum -5V).
Pin 8 (V+ / VCC): Positive supply rail (Maximum +18V).
2.2 Naming Convention & Ordering Codes
When sourcing the AD8676 datasheet or purchasing components, look for these common suffixes:
- AD8676ARZ: Standard SOIC_N package (Lead-free).
- AD8676ARMZ: Compact MSOP package for space-constrained designs.
- Reel vs. Tube: Suffixes like "-REEL7" indicate packaging for high-speed pick-and-place machines.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC-8 | 4.9mm x 3.9mm | General industrial, easy prototyping |
| MSOP-8 | 3.0mm x 3.0mm | Portable medical devices, high-density boards |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Because the AD8676 is a high-speed (10MHz) amplifier, parasitic capacitance at the inverting input can cause ringing. Keep trace lengths as short as possible.
3.1 Hardware Implementation
Bypass Capacitors: Use a 0.1 μF ceramic capacitor in parallel with a 10 μF tantalum capacitor on each supply rail, placed as close to Pin 4 and Pin 8 as possible.
PCB Layout: Use a solid ground plane to minimize noise pickup. Separate analog and digital grounds if the AD8676 is driving a high-speed microcontroller or DSP.
Thermal Management: Under standard operating conditions (±15V), the AD8676 remains cool. However, when driving heavy loads (under 2kΩ), ensure adequate copper pour around the V- and V+ pins for heat dissipation.
3.2 Common Design Challenges
Issue: Output Headroom: While the output is "rail-to-rail," it cannot reach 0V perfectly in a single-supply setup.
Fix: If your application requires a true 0.0V output, provide a small negative rail (e.g., -5V) to the V- pin.
Issue: Low Voltage Failure: Attempting to run the AD8676 on a 5V total supply will result in unpredictable behavior.
Fix: Ensure the total span between V+ and V- is at least 10V.
4. Typical Applications & Use Cases
Watch Tutorial: AD8676
4.1 Real-World Example: Precision Medical Instrumentation
In an ECG (Electrocardiogram) monitor, the signal from the body is in the millivolt range and buried in noise. The AD8676 is used as a Strain Gage Amplifier or a secondary gain stage. Its 2.8 nV/√Hz noise floor ensures that the biological signal is amplified without adding significant "hiss" or data corruption, allowing for accurate heart rate and waveform analysis.
5. Alternatives and Cross-Reference Guide
If the AD8676 is unavailable or if your design requires slightly different specs, consider these alternatives:
Direct Replacements: The Texas Instruments OPA2192 offers similar precision with a wider supply range and e-trim technology.
Better Performance: For even lower noise, look at the AD8599 (though it consumes more power).
Cost-Effective Options: For less demanding applications, the AD822 is a popular choice, though it has higher noise and lower bandwidth.
Zero-Drift Alternative: The OPA2186 is excellent if your primary concern is DC offset drift over time rather than wide bandwidth.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD8676 and OP184?
A: The AD8676 offers much higher bandwidth (10MHz vs 4MHz) and lower noise, whereas the OP184 is better suited for very low power, low-frequency applications.
Q: Can AD8676 be used in Automotive applications?
A: Yes, provided the operating temperature remains within the specified range (-40°C to +125°C). Always check for AEC-Q100 qualification if required for your specific tier.
Q: Where can I find the AD8676 datasheet and library files?
A: Datasheets are available on the Analog Devices website. CAD symbols for Altium, KiCad, and Eagle are usually hosted on platforms like SnapEDA or Ultra Librarian.
Q: Is AD8676 suitable for battery-operated devices?
A: Only if the battery system provides at least ±5V (or 10V total). For 3.3V Li-ion powered systems, a different low-voltage rail-to-rail op-amp is recommended.
7. Resources
Development Tools: Analog Devices Precision Studio for circuit simulation.
Simulation Models: SPICE models are available for LTspice to verify stability before prototyping.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageOperating Supply CurrentView Compare
AD8676ARMZ-REEL
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
2.5V/μs
50 μV
120 dB
130 dB
15 V
5.4 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
2.7V/μs
125 μV
118 dB
113 dB
5 V
4.4 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
3V/μs
1.5 mV
87 dB
90 dB
3 V
118 μA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
2.5V/μs
50 μV
120 dB
130 dB
15 V
5.4 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
2.5V/μs
50 μV
120 dB
130 dB
15 V
5.4 mA
Datasheet PDF
- Datasheets :
- Other Related Documents :
- PCN Assembly/Origin :
- Design Resources :
- ConflictMineralStatement :
TL594 PWM Control Circuit: Pinout, Circuit and Datasheet09 July 202111339
TL431ACLP Shunt Voltage Reference IC Adjustable 2.495V 100mA[FAQ]: Datasheet, Features, and Pinout16 March 20221007
LM4562 Operational Amplifier: Pinout, Features and Datasheet17 September 20218631
cr2016 vs cr2025 Battery: Which one do you prefer?02 April 202282073
TIP112 Silicon Power Transistor: Pinout, Datasheet pdf and Equivalent [FAQ]10 December 20213013
SN74LS32N Positive-OR Gate: Features, Applications and Datasheet16 October 20233479
EP4CE6F17C8N Altera: Specifications, Features and Applications08 April 2025681
MCP23008 Expander: Features, Pinout, and Datasheet23 December 20214912
The Difference and Application of SPI, UART, I2C Communication15 October 202512025
Supercapacitors Explained: How EDLC, Pseudo, and Hybrid Capacitors Store Power14 July 202611109
2026 ADAS Sensors: Supply Outlook and Alternative Sourcing18 July 2026760
HIKSEMI Authorized Distributor | UTMEL Electronics15 November 20234205
Chinese Chip Equipment Makers Thrive Amid US Restrictions24 October 20232495
An Overview of Wind Turbine Generation and Control Techniques25 October 20232933
Is there a Limit to the Chip Process Node?02 November 202122662
Flyback Diode Relay Selection: How to Choose the Right Diode for a Relay Coil11 June 20261807
Analog Devices Inc.
In Stock: 6000
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools