AD8628 Zero-Drift Op-Amp: 1µV Offset Precision, Pinout, and Design Analysis
1 Channels 30mA per Channel 30pA 140 dB Instrumentational OP Amps 2.7V~5V ±1.35V~2.5V AD8628 SOT-23-5 Thin, TSOT-23-5









1 Channels 30mA per Channel 30pA 140 dB Instrumentational OP Amps 2.7V~5V ±1.35V~2.5V AD8628 SOT-23-5 Thin, TSOT-23-5
The AD8628 is a zero-drift, rail-to-rail op-amp with 1µV offset. Ideal for precision sensors. Explore specs, pinouts, and design tips to optimize your BOM today.
- Executive Summary: What is the AD8628?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD8628?
The AD8628 is a zero-drift, single-supply, rail-to-rail input/output operational amplifier designed for precision signal conditioning applications requiring ultra-low offset voltage and minimal temperature drift. It utilizes a chopper-stabilized architecture to achieve near-zero DC offset and eliminate 1/f (flicker) noise.
Market Position: High-performance precision amplifier; industry standard for low-frequency, high-accuracy sensor interfaces.
Top Features: Ultra-low 1 µV offset voltage, industry-leading 0.002 µV/°C offset drift, and high 130 dB CMRR.
Primary Audience: Ideal for instrumentation engineers, automotive sensor designers, and medical device manufacturers.
Supply Status: Active (Widely available through authorized distributors).
1. Technical Specifications & Performance Analysis
1.1 Core Architecture (Chopper-Stabilized)
The AD8628 is an operational amplifier designed for applications where error sources must be minimized. Unlike standard bipolar or CMOS op-amps, the AD8628 uses an "Auto-Zero" or "Chopper" architecture. This internal circuitry continuously corrects for internal offset voltage, which effectively removes the 1/f noise that typically plagues low-frequency precision measurements.
1.2 Key Electrical Characteristics
The performance of the AD8628 is defined by its ability to maintain accuracy over a wide temperature range and varying supply conditions:
Input Offset Voltage: Extremely low 1 µV (typical), ensuring minimal error in high-gain stages.
Input Offset Drift: 0.002 µV/°C, providing stability in fluctuating environments like automotive engine bays.
Supply Voltage: Operates from 2.7 V to 5 V (Single) or ±1.35 V to ±2.5 V (Dual).
Gain Bandwidth Product: 2.5 MHz, allowing for sufficient speed in precision filtering and moderate-speed sensor sampling.
Current Consumption: Low 1.0 mA per amplifier, making it suitable for portable or bus-powered equipment.
1.3 Interfaces and Connectivity
As an analog component, the AD8628 features high-impedance inputs (100 pA max bias current), making it compatible with high-impedance sources like photodiodes or pH probes. Its rail-to-rail input and output (RRIO) capability ensures maximum dynamic range when operating on low 3.3V or 5V logic rails.
2. Pinout, Package, and Configuration
2.1 Pin Configuration Guide
The AD8628 is the single-channel version of this series (AD8629 is dual, AD8630 is quad).
V+ / V-: Power supply pins. Ensure clean, decoupled power for maximum CMRR performance.
+IN / -IN: Non-inverting and Inverting inputs. The high input impedance allows for minimal loading of the signal source.
OUT: Rail-to-rail output capable of swinging within millivolts of the supply rails.
2.2 Naming Convention & Ordering Codes
When sourcing the AD8628, procurement managers should note the suffixes:
- AD8628ARTZ: Refers to the SOT-23 (TSOT) package, often used in space-constrained IoT devices.
- AD8628ARZ: Refers to the SOIC-8 package, preferred for easier prototyping and robust industrial PCBs.
- Suffix "REEL7": Indicates the part is supplied on a 7-inch tape and reel for automated assembly.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| TSOT-23 (5-lead) | 2.9mm x 1.6mm | Ultra-compact wearable tech and mobile sensors. |
| SOIC-8 | 4.9mm x 3.9mm | Industrial PLC modules and medical benchtop gear. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series. Unlike standard op-amps, chopper amps require specific attention to output filtering.
3.1 Hardware Implementation
Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor as close to the V+ pin as possible to suppress high-frequency noise.
PCB Layout: Use a solid ground plane. Keep input traces as short as possible to prevent the high-impedance inputs from picking up EMI.
Guard Rings: For femto-ampere level precision, implement guard rings around the input pins to prevent surface leakage currents on the PCB.
3.2 Common Design Challenges
Issue: Charge Injection Spikes: The internal switching of the chopper circuit can create noise spikes.
Fix: Implement a simple passive RC low-pass filter (e.g., 100Ω and 10nF) at the output before the signal reaches an ADC.
Issue: Parasitic Oscillations: Suboptimal layout can lead to instability.
Fix: Ensure decoupling is localized and avoid excessive capacitive loading on the output without a compensation resistor.
4. Typical Applications & Use Cases
Watch Tutorial: AD8628
4.1 Real-World Example: Precision Strain Gage Amplifier
In industrial weighing scales, the signal from a strain gage is often in the millivolt range. The AD8628 acts as the primary gain stage. Because of its 1 µV offset, it can amplify these tiny signals without adding significant DC error, ensuring the scale remains accurate even as the ambient temperature changes.
5. Alternatives and Cross-Reference Guide
If the AD8628 is unavailable or if your design requirements change, consider these alternatives:
Texas Instruments OPA333: The most common direct competitor. Offers lower quiescent current but slightly different noise characteristics.
Maxim MAX4238: Excellent alternative with an "ultra-low" noise profile and integrated SHDN (shutdown) pin.
Microchip MCP6V61: A cost-effective zero-drift option for high-volume consumer applications where extreme precision is secondary to budget.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD8628 and a standard op-amp?
A: The AD8628 uses a chopper-stabilized architecture to virtually eliminate DC offset and 1/f noise, which standard op-amps (like the LM358) cannot do.
Q: Can AD8628 be used in Automotive applications?
A: Yes, it is widely used in automotive sensors (pressure, position) due to its stability over temperature and rail-to-rail capability.
Q: Where can I find the datasheet and library files for AD8628?
A: Datasheets are available on the Analog Devices website. CAD symbols (Altium, KiCad) are typically available via Ultra Librarian or SnapEDA.
Q: Is AD8628 suitable for battery-operated devices?
A: Yes, with a 1.0 mA supply current and 2.7V operation, it is highly efficient for precision portable instrumentation.
7. Resources
Analog Devices AD8628 Product Page
Technical Note: "Understanding Zero-Drift Operational Amplifiers"
Evaluation Boards: EVAL-OPAMP-1 (Universal Single Op-Amp Board)
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageOperating Supply CurrentView Compare
AD8628AUJZ-REEL7
SOT-23-5 Thin, TSOT-23-5
5
1V/μs
5 μV
130 dB
140 dB
5 V
1.1 mA
SOT-23-5 Thin, TSOT-23-5
5
1V/μs
5 μV
130 dB
140 dB
5 V
1.1 mA
SOT-23-5 Thin, TSOT-23-5
5
0.4V/μs
13 μV
125 dB
150 dB
5 V
180 μA
SOT-23-5 Thin, TSOT-23-5
5
0.4V/μs
13 μV
125 dB
150 dB
5 V
180 μA
SOT-23-6 Thin, TSOT-23-6
6
1.8V/μs
900 μV
85 dB
103 dB
5 V
2.3 mA
Datasheet PDF
- Datasheets :
- Design Resources :
- ConflictMineralStatement :
IRLML6402 Transistor: Features, Pinout, and Datasheet07 October 20217703
How does MUR460 Work? [FAQ]25 April 20223973
J113 N-Channel Switch: J113 Transistor Equivalents and Datasheet26 March 20226648
Unveiling the Atmel SAM D21E / SAM D21G / SAM D21J Microcontroller28 February 2024494
SS16 DIODE Schottky Rectifier 60 V 1 A SMA[FAQ]: Datasheet, Features, and Applications10 March 20222698
TL074ID OP-AMP: Pinout, Specification, and Datasheet11 June 20214581
AD9257 Octal ADC Integration Notes: FPGA Timing, VCM Handling, and Alternatives06 May 2026366
LM358AP OPAMP: Pinout, Specification, Datasheet14 August 20246953
Shenzhen: This Year Will Focus on Promoting SMIC and CR Micro 12-inch Project13 April 20227225
What to Know Before Buying CR1225 Battery Equivalent05 September 20252424
Introduction to Flash Memory31 October 202510186
Neural Processing Unit (NPU) Explained15 October 202566011
What is Gallium nitride (GaN) and where can we use it?23 April 20225337
L1154F Battery Features and What Makes It Unique22 August 20252331
How are Integrated Circuits produced?20 October 202526877
Good news | Warm Congratulations to UTMEL Electronic for Obtaining the Letter of Authorization from XKB Connectivity21 July 20253761
Analog Devices Inc.
In Stock: 10868
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools