AD8676 2.8 nV/√Hz Low-Noise Op-Amp: Precision Datasheet and Design Analysis

UTMEL

Published: 16 March 2026 | Last Updated: 16 March 2026

221

AD8676ARMZ-REEL

AD8676ARMZ-REEL

Analog Devices Inc.

2 Channels 20mA per Channel 2nA 130 dB Instrumentational OP Amps 4500μA 10V~36V ±5V~18V AD8676 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Purchase Guide

2 Channels 20mA per Channel 2nA 130 dB Instrumentational OP Amps 4500μA 10V~36V ±5V~18V AD8676 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Discover the AD8676 precision op-amp featuring 2.8 nV/√Hz noise and rail-to-rail output. Ideal for medical and instrumentation. Buy or design with AD8676 today!

Executive Summary: What is the AD8676?

The AD8676 is a precision, wide bandwidth, dual rail-to-rail output operational amplifier designed for high-performance signal conditioning where ultralow noise and offset are critical. It combines a high gain-bandwidth product with exceptional DC precision, making it a staple in professional-grade instrumentation.

  • Market Position: High-performance precision amplifier; industry standard for low-noise analog front-ends.

  • Top Features: Ultralow voltage noise (2.8 nV/√Hz), extremely low offset voltage (12 μV typical), and wide 10 MHz bandwidth.

  • Primary Audience: Ideal for medical device designers, test and measurement engineers, and high-fidelity audio circuit designers.

  • Supply Status: Active and widely available from major electronics distributors.

1. Technical Specifications & Performance Analysis

The AD8676 stands out in the Analog Devices portfolio by balancing dynamic AC performance with rigorous DC accuracy. For procurement managers, this represents a reliable, high-spec component that reduces the need for external calibration in the signal chain.

1.1 Core Architecture

The AD8676 utilizes a high-performance bipolar process. This architectural choice is specifically intended to achieve the 2.8 nV/√Hz noise floor, which is significantly lower than many CMOS-based precision amplifiers. The dual-channel configuration allows for high-density PCB layouts without sacrificing thermal stability between channels.

1.2 Key Electrical Characteristics

Engineers must note the power requirements to ensure stable operation: 

- Operating Voltage Range: Operates from ±5 V to ±18 V. Note that it is not intended for low-voltage single-supply (3.3V) rails. 

- Input Bias Current: Maximum of 2 nA, which minimizes errors in high-impedance sensor interfaces. 

- Open-Loop Gain: A massive 120 dB, ensuring high linearity even in high-gain configurations. 

- Offset Drift: Only 0.6 μV/°C, providing long-term stability across varying environmental temperatures.

1.3 Interfaces and Connectivity

As an analog component, the AD8676 interfaces directly with sensors (thermocouples, strain gages) and feeds high-resolution Analog-to-Digital Converters (ADCs). Its rail-to-rail output capability ensures maximum dynamic range when driving 16-bit or 18-bit ADC inputs.

AD8676-functional-bl_5391116a_161a.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout is essential for both PCB design and ensuring the correct part is ordered for automated assembly lines.

2.1 Pin Configuration Guide

The AD8676 typically follows the standard dual op-amp pinout, making it a candidate for drop-in upgrades in many existing designs.


  • Pins 1 & 7 (OUT A / OUT B): Rail-to-rail outputs for both channels.

  • Pins 2, 3 & 5, 6 (Inverting/Non-Inverting Inputs): High-impedance precision inputs.

  • Pin 4 (V- / VEE): Negative supply rail (Minimum -5V).

  • Pin 8 (V+ / VCC): Positive supply rail (Maximum +18V).

2.2 Naming Convention & Ordering Codes

When sourcing the AD8676 datasheet or purchasing components, look for these common suffixes: 

- AD8676ARZ: Standard SOIC_N package (Lead-free). 

- AD8676ARMZ: Compact MSOP package for space-constrained designs. 

- Reel vs. Tube: Suffixes like "-REEL7" indicate packaging for high-speed pick-and-place machines.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC-84.9mm x 3.9mmGeneral industrial, easy prototyping
MSOP-83.0mm x 3.0mmPortable medical devices, high-density boards

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Because the AD8676 is a high-speed (10MHz) amplifier, parasitic capacitance at the inverting input can cause ringing. Keep trace lengths as short as possible.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 μF ceramic capacitor in parallel with a 10 μF tantalum capacitor on each supply rail, placed as close to Pin 4 and Pin 8 as possible.

  • PCB Layout: Use a solid ground plane to minimize noise pickup. Separate analog and digital grounds if the AD8676 is driving a high-speed microcontroller or DSP.

  • Thermal Management: Under standard operating conditions (±15V), the AD8676 remains cool. However, when driving heavy loads (under 2kΩ), ensure adequate copper pour around the V- and V+ pins for heat dissipation.

3.2 Common Design Challenges

  • Issue: Output Headroom: While the output is "rail-to-rail," it cannot reach 0V perfectly in a single-supply setup.

  • Fix: If your application requires a true 0.0V output, provide a small negative rail (e.g., -5V) to the V- pin.

  • Issue: Low Voltage Failure: Attempting to run the AD8676 on a 5V total supply will result in unpredictable behavior.

  • Fix: Ensure the total span between V+ and V- is at least 10V.

4. Typical Applications & Use Cases

Watch Tutorial: AD8676

4.1 Real-World Example: Precision Medical Instrumentation

In an ECG (Electrocardiogram) monitor, the signal from the body is in the millivolt range and buried in noise. The AD8676 is used as a Strain Gage Amplifier or a secondary gain stage. Its 2.8 nV/√Hz noise floor ensures that the biological signal is amplified without adding significant "hiss" or data corruption, allowing for accurate heart rate and waveform analysis.

5. Alternatives and Cross-Reference Guide

If the AD8676 is unavailable or if your design requires slightly different specs, consider these alternatives:

  • Direct Replacements: The Texas Instruments OPA2192 offers similar precision with a wider supply range and e-trim technology.

  • Better Performance: For even lower noise, look at the AD8599 (though it consumes more power).

  • Cost-Effective Options: For less demanding applications, the AD822 is a popular choice, though it has higher noise and lower bandwidth.

  • Zero-Drift Alternative: The OPA2186 is excellent if your primary concern is DC offset drift over time rather than wide bandwidth.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8676 and OP184?

  • A: The AD8676 offers much higher bandwidth (10MHz vs 4MHz) and lower noise, whereas the OP184 is better suited for very low power, low-frequency applications.

  • Q: Can AD8676 be used in Automotive applications?

  • A: Yes, provided the operating temperature remains within the specified range (-40°C to +125°C). Always check for AEC-Q100 qualification if required for your specific tier.

  • Q: Where can I find the AD8676 datasheet and library files?

  • A: Datasheets are available on the Analog Devices website. CAD symbols for Altium, KiCad, and Eagle are usually hosted on platforms like SnapEDA or Ultra Librarian.

  • Q: Is AD8676 suitable for battery-operated devices?

  • A: Only if the battery system provides at least ±5V (or 10V total). For 3.3V Li-ion powered systems, a different low-voltage rail-to-rail op-amp is recommended.

7. Resources

  • Development Tools: Analog Devices Precision Studio for circuit simulation.

  • Simulation Models: SPICE models are available for LTspice to verify stability before prototyping.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8676ARMZ-REEL.
AD8676ARMZ-REEL

Analog Devices Inc.

In Stock: 6000

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More