AD7777 10-Bit 4-Channel ADC: Technical Datasheet Analysis and Legacy Support Handbook
10 Bit Tin ADC AD7777 5V 28-SOIC (0.295, 7.50mm Width)
Unit Price: $39.098413
Ext Price: $39.10









10 Bit Tin ADC AD7777 5V 28-SOIC (0.295, 7.50mm Width)
A technical deep-dive into the AD7777 10-bit ADC. Covering SOIC-28 pinout, 5V performance, and replacement strategies for legacy HDD and instrumentation BOMs.
- Executive Summary: What is the AD7777?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD7777?
The AD7777 is a high-speed, 4-channel, 10-bit analog-to-digital converter (ADC) primarily designed for read/write (R/W) head positioning servos in high-density hard disk drives. Manufactured using Analog Devices’ proprietary Linear Compatible CMOS (LC2MOS) process, it combines precision analog circuitry with high-speed digital logic.
Market Position: Legacy component; high-performance for its era, now primarily found in maintenance and repair operations (MRO).
Top Features: 4-channel multiplexed input, 5V single-supply operation, and a fast parallel interface port.
Primary Audience: Maintenance engineers supporting legacy industrial systems and procurement managers sourcing EOL (End of Life) components.
Supply Status: Obsolete / Legacy. This part is no longer recommended for new designs (NRND).
1. Technical Specifications & Performance Analysis
The AD7777 was a pioneer in integrating multi-channel acquisition with a small footprint for the disk drive market.
1.1 Core Architecture (Logic & Conversion)
The device utilizes a half-flash conversion technique to achieve 10-bit resolution at high speeds. This architecture was specifically chosen to minimize latency in servo-loop feedback systems, where timing jitter can lead to data track misalignment.
1.2 Key Electrical Characteristics
Engineers should note the following critical parameters when evaluating this part for system repairs:
- Resolution: 10-bit (1024 levels).
- Supply Voltage: Operates on a +5 V single supply, simplifying the power tree compared to dual-rail ADCs.
- Power Consumption: Includes a Power-down mode to reduce thermal load when the conversion logic is idle.
- Input Channels: 4 independent channels via an internal multiplexer.
1.3 Interfaces and Connectivity
The AD7777 features a Fast Parallel Interface Port. Unlike modern serial ADCs (SPI/I2C), the parallel bus allows for near-instantaneous data transfer to a DSP or microcontroller, which was critical for the high-bandwidth requirements of HDD head positioning.
2. Pinout, Package, and Configuration
The physical layout of the AD7777 is optimized for high-density SMT (Surface Mount Technology) layouts.
2.1 Pin Configuration Guide
VCC/GND: Primary 5V power and ground pins.
VIN0 - VIN3: The four analog input channels.
DB0 - DB9: The 10-bit parallel data output bus.
WR/RD: Write and Read control lines for interfacing with the processor bus.
CS: Chip Select for multi-peripheral systems.
2.2 Naming Convention & Ordering Codes
The AD7777 is most commonly found in the AD7777BR or AD7777AR variants. The suffixes generally denote temperature grades (Industrial vs. Commercial) and package variations. For procurement, ensure the "Z" suffix (e.g., AD7777BRZ) is checked if RoHS compliance is required for legacy repairs.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC-28 | 17.9mm x 7.5mm | Standard industrial and HDD controller boards. |
| PLCC-28 | 11.5mm x 11.5mm | Older socketed or space-constrained legacy boards. |
Note: The SOIC-28 package is generally hand-soldering friendly for experienced technicians using a fine-tip iron or hot air rework station.
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: When replacing an AD7777, always check the age of the bypass capacitors on the board, as these often fail before the ADC itself in legacy hardware.
3.1 Hardware Implementation
Bypass Capacitors: Use a 10µF tantalum in parallel with a 0.1µF ceramic capacitor as close to the VCC pin as possible to minimize switching noise.
PCB Layout: Keep analog input traces (VIN0-VIN3) short and away from high-speed digital lines to prevent crosstalk.
Thermal Management: The LC2MOS process is efficient, but in enclosed HDD housings, ensure adequate airflow or copper pour for heat dissipation.
3.2 Common Design Challenges
Issue: Lack of Modern Software DriversThe AD7777 predates modern "Plug-and-Play" evaluation software like VisualAnalog.
- Fix: If using an Analog Devices SDP-H1 controller board, you must use the 120-pin connector A and manually write the control logic via a Blackfin DSP (like the BF527) or a custom FPGA bitstream to toggle the parallel lines.
Issue: Sourcing Authentic PartsAs an obsolete component, the market is flooded with "refurbished" or counterfeit units.
- Fix: Always source from reputable distributors or verified excess inventory partners. Perform an X-ray or decapsulation test if the part is mission-critical.
4. Typical Applications & Use Cases
4.1 Real-World Example: Hard Disk Drive Servos
In high-density HDDs, the AD7777 acts as the "eyes" of the disk controller. It digitizes the analog signals from the R/W head, allowing the servo logic to adjust the voice coil motor (VCM) with sub-micron precision to stay centered on a data track.
5. Alternatives and Cross-Reference Guide
Since the AD7777 is obsolete, designers must often look for modern equivalents or compatible alternatives.
Direct Replacements: There are no perfect "drop-in" pin-compatible replacements for the AD7777 in SOIC-28.
Modern Alternatives:
Texas Instruments TLC1543: A 10-bit, 11-channel ADC. While it uses a serial interface, it is a common choice for redesigning legacy 5V systems.
Maxim MAX154/MAX158: These are 4-channel/8-channel 8-bit ADCs that share similar parallel interface logic, though they offer lower resolution.
Migration Path: For new designs, move to the AD7606 series for higher resolution (16-bit) and better integration, though this requires a complete PCB redesign.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD7777 and AD7778?
A: The AD7778 is a similar 8-channel version of the architecture, whereas the AD7777 is limited to 4 channels.
Q: Can I run the AD7777 on 3.3V logic?
A: No. The AD7777 is specified for 5V operation. Attempting to run it at 3.3V will result in conversion errors or failure to power on.
Q: Where can I find the official datasheet?
A: The datasheet is archived on the Analog Devices website under "Obsolete Products."
Q: Is the AD7777 suitable for battery-operated devices?
A: While it has a power-down mode, its parallel interface and older LC2MOS process make it less power-efficient than modern SAR ADCs.
7. Resources
Analog Devices Archive: Technical documentation for LC2MOS converters.
SDP-H1 User Guide: For those attempting to interface legacy ADCs with modern DSPs.
Cross-Reference Tools: Check SiliconExpert or Octopart for current "New Old Stock" (NOS) availability.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsNumber of BitsSampling RateIntegral Nonlinearity (INL)Differential NonlinearityNumber of A/D ConvertersMin Supply VoltageSupply VoltageView Compare
AD7777ARZ-REEL
28-SOIC (0.295, 7.50mm Width)
28
10
378 ksps
1 LSB
1 LSB
1
4.75 V
5 V
24-SOIC (0.295, 7.50mm Width)
24
10
378 ksps
1 LSB
1 LSB
-
4.75 V
5 V
20-SOIC (0.295, 7.50mm Width)
20
8
392 ksps
1 LSB
1 LSB
-
4.5 V
5 V
20-SOIC (0.295, 7.50mm Width)
20
8
392 ksps
1 LSB
1 LSB
-
4.5 V
5 V
24-SOIC (0.295, 7.50mm Width)
24
10
378 ksps
1 LSB
1 LSB
-
4.75 V
5 V
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- ConflictMineralStatement :
AD795 Precision FET Op-Amp: OPA111 Replacement Notes and Design Trade-Offs13 May 2026418
TPIC74100QPWPRQ1: 5-V, Pinout, LC, CAD Model17 February 2022402
IRLZ34N N-Channel Power MOSFET: Pinout, Equivalent and Datasheet22 October 202112659
MPS2222A Transistor:MPS2222A vs. 2N2222,MPS2222A Datasheet14 March 20227894
STM32H750 Value Line 480 MHz MCU: Maximizing 1MB RAM for High-Performance Designs05 February 2026366
MPR121 Capacitive Touch Sensor Module: How to use the MPR121?01 June 20226569
AD580 Three Terminal Voltage Reference: A Reliable Solution for Precise Voltage Regulation06 March 2024283
MUR460 Diode: Features, Pinout, and Datasheet26 October 202110587
Semiconductor Market Poised for Strong Rebound in 2024, Predicts WSTS11 December 20235302
Why Your Power Supply Ripple Is So Big?18 March 20225799
Introduction to Semiconductor Devices17 October 202515752
Advanced CMOS Devices with Wide Bandgap and Ultrawide Bandgap Technologies15 March 20243396
Sensor Basics: Classification, Working Principle and Application02 April 202529636
Review of Flux-Concentrated Transverse Flux Permanent Magnet Machines15 December 20232403
What is LED Drive Power?18 March 2022870
New Crisis in Semiconductors: Neon Gas Prices Soar 9 Times21 March 20229430
Analog Devices Inc.
In Stock: 8
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$39.098413
$39.10
10
$36.885295
$368.85
100
$34.797448
$3,479.74
500
$32.827781
$16,413.89
1000
$30.969605
$30,969.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools