web counter

AD8220 JFET Instrumentation Amplifier: 10pA Bias Current and Precision Performance Review

UTMEL

Published: 17 March 2026 | Last Updated: 17 March 2026

262

AD8220TRMZ-EP-R7

AD8220TRMZ-EP-R7

Analog Devices Inc.

100 dB Instrumentational OP Amps 4.5V~36V ±2.25V~18V AD8220 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Purchase Guide

100 dB Instrumentational OP Amps 4.5V~36V ±2.25V~18V AD8220 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Master precision sensing with the AD8220 JFET Instrumentation Amplifier. Featuring 10pA bias current and rail-to-rail output. Buy or design your next medical device today!

Executive Summary: What is the AD8220?

The AD8220 is a high-performance, JFET-input instrumentation amplifier designed to extract small differential signals in the presence of high common-mode voltages. It is a versatile component optimized for high input impedance and low bias current, making it a staple for precision sensor interfacing.

  • Market Position: High-performance precision amplifier; ideal for portable and space-constrained designs.

  • Top Features: Ultra-low 10 pA maximum input bias current, 100 dB minimum CMRR (at G=10), and a wide 4.5 V to 36 V supply range.

  • Primary Audience: Ideal for medical device designers, industrial process control engineers, and precision data acquisition (DAQ) specialists.

  • Supply Status: Active and widely available in MSOP packaging.

1. Technical Specifications & Performance Analysis

The AD8220 stands out in the Analog Devices portfolio by combining the high input impedance of JFET technology with the versatility of rail-to-rail output.

1.1 Core Architecture (JFET Input)

The AD8220 utilizes a classic three-op-amp instrumentation amplifier architecture but incorporates JFET transistors at the input stage. This choice is critical for applications involving high-impedance sensors (like pH probes or photodiodes) because it minimizes the error voltage generated by input bias currents.

1.2 Key Electrical Characteristics

Engineers must note the following high-precision parameters: - Supply Voltage: Operates on single supplies from 4.5 V to 36 V or dual supplies from ±2.25 V to ±18 V. - Power Efficiency: Consumes a maximum of 750 μA quiescent current, making it suitable for battery-powered instruments. - Noise Profile: Features a low input voltage noise of 14 nV/√Hz at 1 kHz. - Gain Flexibility: Gain is set by a single external resistor ($R_G$), allowing for a range of 1 to 1000.

1.3 Interfaces and Connectivity

As an analog component, the AD8220 interfaces directly with sensors and ADCs. Its 1.5 MHz bandwidth (at G=1) ensures it can handle dynamic signals in medical monitoring and industrial vibration analysis.

2. Pinout, Package, and Configuration

The AD8220 is primarily available in the 8-lead MSOP (Mini Small Outline Package), which is roughly half the size of a standard SOIC-8, saving significant PCB real estate.

2.1 Pin Configuration Guide

  • +IN / -IN: High-impedance differential inputs.

  • $R_G$ (Pins 1 & 8): Connection points for the gain-setting resistor.

  • +Vs / -Vs: Power supply pins.

  • REF: Reference pin; defines the output voltage level for zero differential input.

  • VOUT: Rail-to-rail output signal.

2.2 Naming Convention & Ordering Codes

The most common ordering code is AD8220ARMZ

 - ARMZ: Indicates the MSOP package and RoHS compliance. 

- R7 / RL: Refers to the tape and reel size for high-volume automated assembly.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
MSOP-83mm x 3mmPortable medical devices, compact DAQ cards.

Note: The MSOP package is "Machine assembly preferred" due to its small lead pitch, though it can be hand-soldered by experienced technicians with fine-tip tools.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When using the AD8220 in single-supply mode, ensure the REF pin is biased to a mid-supply voltage to allow the output to swing both positive and negative relative to the signal ground.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 μF ceramic capacitor in parallel with a 10 μF tantalum capacitor at the supply pins to minimize noise.

  • PCB Layout: Keep the $R_G$ resistor as close to the pins as possible to reduce parasitic capacitance, which can affect stability and CMRR.

  • Guard Rings: For ultra-low current measurements, consider using a guard ring around the input traces to prevent surface leakage currents on the PCB.

3.2 Common Design Challenges

  • Issue: Input Saturation with Floating Sources. If the input source is floating (e.g., a transformer or ungrounded thermocouple), the input bias current has no return path, causing the output to drift to the rails.

  • Fix: Add two 1 MΩ to 10 MΩ resistors from each input to ground to provide a DC return path.

  • Issue: LTspice Noise Accuracy. The AD8220 LTspice model may not accurately reflect the datasheet noise specs.

  • Fix: Perform manual noise budget calculations using the 14 nV/√Hz spec provided in the datasheet.

4. Typical Applications & Use Cases

Watch Tutorial: AD8220

4.1 Real-World Example: Medical EMG Monitoring

In Electromyography (EMG), the AD8220 is used to amplify the microvolt-level signals produced by muscles. Its high CMRR is vital here to reject the 50/60 Hz power line noise that typically plagues medical environments.

5. Alternatives and Cross-Reference Guide

If the AD8220 is out of stock or does not meet specific requirements, consider these alternatives:

  • Texas Instruments INA333: A popular zero-drift alternative with lower power consumption but lower bandwidth.

  • Analog Devices AD8421: Best for ultra-low noise requirements (3.2 nV/√Hz).

  • Analog Devices AD8221: The industry-standard bipolar input version; offers higher precision but higher input bias current.

  • Analog Devices AD8236: A "Micropower" alternative for extremely tight power budgets.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8220 and AD8221?

  • A: The AD8220 uses JFET inputs (low bias current), while the AD8221 uses bipolar inputs (lower voltage noise). Choose AD8220 for high-impedance sensors.

  • Q: Can AD8220 be used in Automotive applications?

  • A: Yes, its wide supply range (up to 36V) makes it robust for 12V and 24V automotive systems, provided temperature ratings are observed.

  • Q: How do I calculate the gain for AD8220?

  • A: The gain formula is $G = 1 + (49.4 k\Omega / R_G)$. For $G=1$, leave the $R_G$ pins open.

  • Q: Is AD8220 suitable for battery-operated devices?

  • A: Yes, with a maximum quiescent current of 750 μA, it is highly efficient for portable instrumentation.

7. Resources

  • Analog Devices Diamond Plot Tool: Essential for verifying common-mode voltage limits.

  • AD8220 Datasheet: Always refer to the latest revision from Analog Devices for updated thermal parameters.

  • Evaluation Boards: Look for the EVAL-INAMP-62RZ for rapid prototyping.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8220TRMZ-EP-R7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD8220TRMZ-EP-R7.
AD8220TRMZ-EP-R7

Analog Devices Inc.

In Stock: 3258

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More