AD825 125 V/µs High-Speed JFET Op-Amp: Performance Analysis, Pinout, and Audio Design Guide
1 Channels 50mA per Channel 15pA 80 dB Instrumentational OP Amps 0.0006μA 10V~36V ±5V~18V AD825 16 Pins 16-SOIC (0.295, 7.50mm Width)









1 Channels 50mA per Channel 15pA 80 dB Instrumentational OP Amps 0.0006μA 10V~36V ±5V~18V AD825 16 Pins 16-SOIC (0.295, 7.50mm Width)
Discover the AD825 high-speed JFET op-amp from Analog Devices. Featuring a 125 V/µs slew rate and 41 MHz bandwidth. Ideal for audio and imaging. Design your BOM now!
- Executive Summary: What is the AD825?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD825?
The AD825 is a low-cost, high-speed JFET input operational amplifier designed for applications requiring fast settling times and high slew rates. It provides a unique balance of speed and precision, making it a staple for high-performance signal conditioning.
Market Position: High-performance JFET amplifier with a focus on cost-efficiency and high-speed signal integrity.
Top Features: 41 MHz bandwidth, 125 V/µs slew rate, and an exceptionally low input bias current of 20 pA.
Primary Audience: Ideal for analog design engineers, audio enthusiasts (audiophiles), and developers of high-speed imaging or data acquisition systems.
Supply Status: Active (Widely available through authorized distributors).
1. Technical Specifications & Performance Analysis
The AD825 is engineered by Analog Devices to bridge the gap between expensive specialty amplifiers and low-speed general-purpose parts.
1.1 Core Architecture (JFET Input)
{{SECTION_1_OVERVIEW}} The AD825 utilizes a JFET (Junction Field-Effect Transistor) input stage. This architecture is chosen to provide extremely high input impedance and ultra-low input bias currents (20 pA). This makes it particularly effective for buffering high-impedance sources like photodetectors or high-end audio transducers without loading the signal source.
1.2 Key Electrical Characteristics
Performance is defined by the AD825's ability to handle rapid signal changes without distortion.
- Dynamic Speed: It boasts a 41 MHz (-3 dB) bandwidth and a 125 V/µs slew rate, ensuring minimal phase error in high-frequency applications.
- Power Supply Range: Fully specified for operation from ±5 V to ±15 V, offering flexibility for both legacy industrial rails and modern split-rail systems.
- Output Capability: Capable of driving a minimum of 50 mA, it can handle capacitive loads without the instability typically seen in high-speed amplifiers.
1.3 Interfaces and Connectivity
While an analog component, the AD825 serves as the critical "front-end" for digital systems. It is frequently used as an ADC Input Buffer or DAC Output Buffer, ensuring that the transition between the continuous analog world and discrete digital processing is handled with high fidelity and low noise.
2. Pinout, Package, and Configuration
The AD825 is most commonly found in compact, industry-standard footprints, facilitating easy integration into existing PCB layouts.
2.1 Pin Configuration Guide
The AD825 typically follows the standard single op-amp pinout:
NC/Balance: No internal connection or offset null.
-IN: Inverting Input.
+IN: Non-inverting Input.
V-: Negative Power Supply.
NC: No Connection.
OUT: Signal Output.
V+: Positive Power Supply.
NC: No Connection.
2.2 Naming Convention & Ordering Codes
Understanding the Part Numbers:
- AD825AR: Standard SOIC package.
- AD825ARZ: The "Z" suffix denotes Lead-Free (RoHS compliant) versions, critical for modern manufacturing compliance.
- AD825AR-REEL: Indicates the part is supplied on a 13-inch reel for automated pick-and-place assembly.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC-8 | 4.9mm x 3.9mm | Standard surface-mount production. |
| 8-Lead MSOP | 3.0mm x 3.0mm | Space-constrained IoT and portable devices. |
Note: The SOIC-8 package is considered "Hand-soldering friendly" for prototyping, while MSOP is best suited for machine assembly.
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: High-speed op-amps like the AD825 require strict adherence to PCB layout best practices to avoid parasitic oscillation.
3.1 Hardware Implementation
Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF electrolytic capacitor on each power supply pin (V+ and V-). Place them as close to the pins as possible.
PCB Layout: Use a ground plane. Keep input traces short to minimize stray capacitance, which can interact with the JFET input and cause instability.
Thermal Management: Under normal ±15V operation, the AD825 remains cool. However, if driving heavy loads (near 50mA) continuously, ensure adequate copper pour around the V- and V+ pins to act as a heat sink.
3.2 Common Design Challenges
Issue: Power Supply Sensitivity. High-speed performance makes it susceptible to rail noise.
Fix: Ensure a properly optimized circuit with dedicated decoupling for each IC on the board.
Issue: "Bright" Audio Profile. Some users report a trebley sound in audio upgrades.
Fix: This is often due to oscillation from poor decoupling. Verify stability with an oscilloscope and ensure the feedback loop components are high-quality, low-tolerance parts.
4. Typical Applications & Use Cases
4.1 Real-World Example: CCD Imaging System
In CCD (Charge-Coupled Device) imaging, the AD825 acts as a buffer between the image sensor and the Digitizer. Its 80 ns settling time allows the system to process pixels rapidly without "ghosting" or signal overlap, ensuring crisp, high-resolution digital images.
5. Alternatives and Cross-Reference Guide
If the AD825 is unavailable or doesn't perfectly fit your BOM requirements, consider these alternatives:
Direct Replacements: The Texas Instruments OPA627 is a premium alternative with even lower noise, though at a significantly higher price point.
Audio-Specific Upgrades: The OPA2134 is a popular JFET alternative for audio, though it lacks the raw speed of the AD825.
Cost-Effective Options: The TL072 or NE5532 can be used for low-frequency applications, but they cannot match the 41 MHz bandwidth of the AD825.
High-Speed Competitor: The LM6172 offers high speed but may require more complex compensation than the AD825.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD825 and OPA627?
A: The AD825 is significantly more cost-effective and offers a higher slew rate (125 V/µs vs 55 V/µs), while the OPA627 offers lower offset voltage and lower noise for ultra-precision DC applications.
Q: Can AD825 be used in Automotive applications?
A: While it is a robust part, always check the datasheet for "Automotive Qualified" (AEC-Q100) status if the design is for mission-critical vehicle systems.
Q: Why is my AD825 overheating?
A: Overheating is usually caused by high-frequency oscillation (check decoupling), exceeding the ±15V supply limit, or a short circuit at the output.
Q: Is AD825 suitable for battery-operated devices?
A: It is better suited for mains-powered or high-capacity battery systems due to its relatively high quiescent current required to maintain its 41 MHz speed.
7. Resources
Datasheet Download: Visit the Analog Devices website for the latest PDF revision.
Simulation Models: SPICE models are available for LTspice and PSpice to verify stability before prototyping.
Evaluation Boards: Look for "Universal Single Op-Amp Evaluation Boards" for rapid testing.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateGain Bandwidth ProductInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageView Compare
AD825ARZ-16-REEL7
16-SOIC (0.295, 7.50mm Width)
16
140V/μs
26MHz
2 mV
88 dB
80 dB
5 V
16-SOIC (0.295, 7.50mm Width)
16
12.5V/μs
-
500 μV
96 dB
95 dB
15 V
16-SOIC (0.295, 7.50mm Width)
16
140V/μs
26MHz
1 mV
76 dB
80 dB
-
16-SOIC (0.295, 7.50mm Width)
16
140V/μs
26MHz
1 mV
76 dB
80 dB
-
16-SOIC (0.295, 7.50mm Width)
16
15V/μs
-
250 μV
-
100 dB
15 V
Datasheet PDF
- Datasheets :
- ConflictMineralStatement :
PIC16LC57C04IP Microcontroller: Thorough Technical Analysis29 February 2024105
Hex Inverter 74LS04: Datasheet, Specifications, and Pinout09 May 202212744
TLC5940NT LED Driver: Features, Speicifications and Applications27 May 20211947
OP177 Operational Amplifiers: Pinout, Features and Datasheet16 August 20245486
LM1085 Positive Regulator: Pinout, Equivalent and Circuit29 September 20215555
STM32L031F6P6 vs STM32L011D4P6 STMicroelectronics Microcontroller10 June 2025917
LM7805 Voltage Regulator: Datasheet, Pinout, Circuit28 December 202116208
UC3844 PWM Controller: Uses, Pinout and Datasheet11 August 202114204
HF PCB Circuit Design 10 Questions16 March 20225293
Utmel Attends the PCIM Europe 2023– Excelling in Power Electronics20 June 20236794
Three Phase Inverter - 180 Degree Conduction Mode05 October 202320066
VRLA Battery: Working Principle, Capacity and Maintenance12 March 202110240
What is Spectrum Analyzer?17 December 20215142
50 Frequently Asked Questions about PCB Layout [Q&A]16 November 20217076
Adopting GaN/Si MMIC in Space-based Applications14 June 20242726
Understanding Machine Vision and Visual Sensor27 September 20211998
Analog Devices Inc.
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools