AD8021 2.1 nV/√Hz Low-Noise Op-Amp: Datasheet, Pinout, and Performance Review
1 Channels 70mA per Channel 7.5μA 98 dB Instrumentational OP Amps 10V 4.5V~24V ±2.25V~12V AD8021 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)









1 Channels 70mA per Channel 7.5μA 98 dB Instrumentational OP Amps 10V 4.5V~24V ±2.25V~12V AD8021 8 Pins 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Master high-speed precision with the AD8021 Op-Amp. Features 2.1 nV/√Hz noise and 200 MHz bandwidth. Ideal for 16-bit ADC drivers. Order now for your next design.
- Executive Summary: What is the AD8021?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD8021?
The AD8021 is a high-performance, high-speed voltage feedback amplifier specifically engineered by Analog Devices for 16-bit resolution systems. It distinguishes itself by offering an industry-leading balance of ultra-low voltage noise (2.1 nV/√Hz) and low current noise, all while maintaining a relatively low quiescent current.
Market Position: High-performance precision component; the "gold standard" for low-noise ADC driving.
Top Features: 2.1 nV/√Hz input voltage noise, 200 MHz bandwidth (at G=-1), and custom external compensation.
Primary Audience: Ideal for professional Design Engineers working on medical imaging, high-end instrumentation, and communications infrastructure.
Supply Status: Active and widely available through major distributors.
1. Technical Specifications & Performance Analysis
The AD8021 is not a "plug-and-play" general-purpose op-amp; it is a precision tool that requires careful implementation to extract its full potential.
1.1 Core Architecture (Voltage Feedback)
Unlike many high-speed amplifiers that use current-feedback architectures (which can suffer from poor DC precision), the AD8021 utilizes a high-speed voltage feedback topology. This allows it to maintain excellent DC characteristics, such as a 1 mV maximum input offset voltage, making it suitable for precision 16-bit signal chains.
1.2 Key Electrical Characteristics
The power profile of the AD8021 is optimized for high-speed performance without excessive thermal dissipation: - Supply Voltage Range: Flexible operation from 5 V to 24 V (or ±2.25 V to ±12 V). - Quiescent Current: Typically 6.7 mA, which can be reduced to 1.3 mA using the output disable feature. - Slew Rate: Highly dependent on gain, ranging from 130 V/µs (G = +1) up to 460 V/µs (G = +10). - Distortion: Exceptional linearity with -108 dBc third harmonic distortion at 1 MHz.
1.3 Interfaces and Connectivity
As an analog component, the AD8021 features standard high-impedance inputs and a low-impedance output. However, it includes a unique Disable Pin, allowing the amplifier to be powered down in battery-sensitive applications or multiplexed systems.

2. Pinout, Package, and Configuration
Understanding the physical layout is critical for high-speed PCB design, where parasitic capacitance can degrade stability.
2.1 Pin Configuration Guide
V+ / V-: Power supply rails.
IN+ / IN-: Non-inverting and inverting inputs.
OUT: Signal output.
CCOMP (Pin 5): The "Custom Compensation" pin. This is where an external capacitor is placed to stabilize the amplifier based on the circuit gain.
DISABLE (Pin 8): Logic-level input to reduce power consumption.
2.2 Naming Convention & Ordering Codes
The AD8021 is typically available in suffixes that denote package type and temperature range: - AD8021ARZ: Standard 8-lead SOIC_N (Narrow). - AD8021ARMZ: Compact 8-lead MSOP package. - "Z" Suffix: Indicates RoHS compliance (Lead-free).
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC_N (R-8) | 4.9mm x 3.9mm | Prototyping and standard industrial PCBs; easy to hand-solder. |
| MSOP (RM-8) | 3.0mm x 3.0mm | Space-constrained medical or portable instrumentation. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: The AD8021 is extremely sensitive to layout. Use a dedicated ground plane and keep the compensation capacitor as close to Pin 5 as physically possible.
3.1 Hardware Implementation
Bypass Capacitors: Use a combination of 10 µF tantalum and 0.1 µF ceramic capacitors on each supply rail.
The CCOMP Capacitor: Use high-quality NP0 or C0G ceramic capacitors. For G = -1, a value of 10 pF is typical; for G = -10, a value of 0 pF (open) may be used to maximize bandwidth.
Thermal Management: While it only draws 6.7 mA, in high-voltage ±12V designs, the package can get warm. Ensure adequate copper pour around the GND pins for heat sinking.
3.2 Common Design Challenges
Issue: Custom Compensation Complexity
Fix: Follow the datasheet's "Table 1" precisely to select the $C_{COMP}$ value. An incorrect value will lead to oscillation or severely reduced bandwidth.
Issue: High Input Bias Current
Fix: With a maximum bias current of 10.3 µA, avoid using very large feedback resistors (e.g., >10 kΩ), as this will create significant DC offset errors.
Issue: Slew Rate Limiting
Fix: If your output looks triangular at high frequencies, you are hitting the slew rate limit. Reduce the signal swing or increase the gain (which increases the effective slew rate on this specific part).
4. Typical Applications & Use Cases
Watch Tutorial: AD8021
4.1 Real-World Example: 16-Bit ADC Driver
In a typical Ultrasound Signal Processing chain, the AD8021 acts as the buffer between the transducer's pre-amp and the ADC. Its 2.1 nV/√Hz noise floor ensures that the weak ultrasonic echoes are not buried in electronic noise, while its high bandwidth allows for the capture of high-frequency harmonics.
5. Alternatives and Cross-Reference Guide
If the AD8021 is unavailable or doesn't quite fit your specs, consider these alternatives:
AD8022 (Dual version): The direct "two-in-one" equivalent if you need two channels in a single package.
AD797: Lower noise (0.9 nV/√Hz) but much lower bandwidth. Best for pure audio or low-frequency precision.
OPA2211 (TI): A strong competitor with similar noise specs but different compensation requirements.
LT1028: Ultra-low noise, but significantly slower than the AD8021.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD8021 and AD797?
A: The AD8021 is much faster (200 MHz vs 8 MHz) but has slightly higher noise (2.1 nV vs 0.9 nV). Choose AD8021 for high-speed data acquisition and AD797 for high-fidelity audio.
Q: Can AD8021 be used in Automotive applications?
A: While high-performance, check if a specific "W" grade (Automotive qualified) version is available; otherwise, it is intended for industrial and commercial use.
Q: Where can I find the datasheet and library files?
A: Documentation is available on the Analog Devices website. CAD models are usually available through Ultra Librarian or SnapEDA.
Q: Is AD8021 suitable for battery-operated devices?
A: Yes, especially when utilizing the Disable pin to cut current to 1.3 mA during idle periods.
7. Resources
Evaluation Boards: AD8021EBZ (SOIC)
Design Tools: ADI Precision Studio / LTspice (highly recommended for simulating $C_{COMP}$ values).
Related Series: AD8022 (Dual), AD8011 (Lower Power).
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateGain Bandwidth ProductInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageView Compare
AD8021ARMZ-REEL7
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
460V/μs
1 GHz
1 mV
95 dB
98 dB
5 V
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
3V/μs
-
1 mV
80 dB
80 dB
5 V
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
3000V/μs
350 MHz
1 mV
72 dB
70 dB
5 V
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
3V/μs
1.9MHz
1 mV
80 dB
80 dB
5 V
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
3V/μs
-
500 μV
68 dB
75 dB
5 V
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- Design Resources :
- Other Related Documents :
- ConflictMineralStatement :
MJ15003 NPN Transistor: Datasheet, Pinout, and Equivalent05 November 20218963
UA741CP Operational Amplifier: Pinout, Specification, and Datasheet18 June 202117919
Texas Instruments MSP430F1101IPW Microcontroller Datasheet Overview28 February 2024208
XC6206 Low ESR Voltage Regulator: Datasheet pdf, Pinout and Equivalents26 November 20214220
CR2032 VS DL2032 VS CR2025: Are they interchangeable?24 February 202226582
Renesas R5F5630BCDFC Microcontroller: A Technical Overview29 February 2024213
FT232RL IC USB FS SERIAL UART 28-SSOP[Video]: Datasheet, Pinout, and Application02 April 2022599
AD8220 JFET Instrumentation Amplifier: 10pA Bias Current and Precision Performance Review17 March 202630
Tunnel Diode: Definition, Features and Tunneling Process25 August 202010425
Classification of Current Sensors18 November 20253723
Utmel, China's Leading Overseas Component Distributor, at PCIM Europe 202310 November 20237281
An Overview of LPDDR05 January 202631980
What is an Optical Sensor?19 March 20216590
Cryogenic Cooling Technology using SiC and GaN Devices07 July 20232356
Exploring the Strengths and Hurdles of Wide Bandgap Devices in Alternating Current Electric Drives19 January 20243280
What is Mouse in Computer?14 February 20225826
Analog Devices Inc.
In Stock: 30