web counter

LT1016 10ns UltraFast Comparator: Datasheet, Pinout, and High-Speed Design Analysis

UTMEL

Published: 19 March 2026 | Last Updated: 19 March 2026

516

LT1016IN8#PBF

LT1016IN8#PBF

Linear Technology/Analog Devices

Through Hole Tube 10 ns μs Linear Comparators 69.54dB dB 10μA pA 2003 3mV mV

Unit Price: $25.678544

Ext Price: $25.68

Purchase Guide

Through Hole Tube 10 ns μs Linear Comparators 69.54dB dB 10μA pA 2003 3mV mV

Optimize high-speed signal timing with the LT1016 10ns UltraFast comparator. Access technical specs, pinout guides, and top equivalents for your BOM today.

Executive Summary: What is the LT1016?

The LT1016 is an UltraFast 10ns comparator designed for high-speed signal processing and interfacing directly with TTL/CMOS logic while operating from a single 5V or dual ±5V supplies. It is engineered to provide precision switching without the common pitfalls of high-speed comparators, such as power supply current spiking or minimum input slew rate requirements.

  • Market Position: High-performance precision component; an industry standard for high-speed analog-to-digital interfacing.

  • Top Features: 10ns propagation delay, complementary TTL outputs, and integrated output latch capability.

  • Primary Audience: Ideal for RF engineers, high-speed digital designers, and procurement managers sourcing for industrial automation or communication infrastructure.

  • Supply Status: Active (Manufactured by Analog Devices / Linear Technology).

1. Technical Specifications & Performance Analysis

The LT1016 represents a significant leap over standard comparators by balancing raw speed with stable linear characteristics.

1.1 Core Architecture (Analog/Logic Hybrid)

The LT1016 utilizes a high-speed bipolar process. Unlike many competitors that suffer from instability when the input signal moves slowly, the LT1016's internal architecture is designed to remain stable even with low-slew-rate inputs. This makes it an excellent choice for "dirty" signal environments where precision is paramount.

1.2 Key Electrical Characteristics

  • Propagation Delay: A consistent 10 ns (typical) allows for high-frequency signal discrimination.

  • Supply Voltage Flexiblity: Operates on a standard Single 5V rail for digital-only boards or ±5V for split-rail analog systems.

  • Power Consumption: Features a quiescent negative supply current of only 3 mA, reducing the thermal load in dense PCB layouts.

  • Logic Compatibility: Provides complementary outputs (Q and Q) that interface directly with TTL and CMOS logic levels.

1.3 Interfaces and Connectivity

The device includes a Latch Enable pin. When the latch is driven high, the outputs are locked in their current state, allowing for precise timing synchronization with external microcontrollers or FPGAs.

LT1016-functional-bl_34bbc7bd_4cd2.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout of the LT1016 is critical for high-speed PCB routing, where trace length can impact propagation delay.

2.1 Pin Configuration Guide


  1. V+ / V-: Power supply pins (Supports +5V/GND or +5V/-5V).

  2. Inputs (+IN / -IN): High-impedance differential inputs.

  3. Q / Q (Outputs): Complementary logic outputs; Q is the standard output, Q is the inverted version.

  4. LATCH: Used to hold the output state for synchronous data acquisition.

  5. GND: Ground reference.

2.2 Naming Convention & Ordering Codes

  • LT1016CN8: Commercial temperature range, 8-pin PDIP package.

  • LT1016CS8: Commercial temperature range, 8-pin SOIC package (Surface Mount).

  • LT1016IS8: Industrial temperature range for harsher environments.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP-89.27mm x 6.35mmPrototyping, Breadboarding, and Through-hole production.
SOIC-84.90mm x 3.91mmStandard automated SMT assembly; space-constrained designs.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: High-speed comparators like the LT1016 are sensitive to layout. Use a ground plane and keep input traces as short as possible to prevent oscillation.

3.1 Hardware Implementation

  • Bypass Capacitors: Use 0.1µF ceramic capacitors placed as close to the V+ and V- pins as possible to suppress high-frequency noise.

  • PCB Layout: Use a dedicated ground plane. Avoid running digital output traces near the high-impedance analog input traces to prevent parasitic feedback.

  • Thermal Management: With a low quiescent current, the LT1016 typically does not require a heatsink, but the SOIC package should have sufficient copper pour for heat dissipation in high-ambient environments.

3.2 Common Design Challenges

  • Issue: No Built-in Hysteresis. This can cause "chatter" on the output with noisy signals.

    • Fix: Add an external positive feedback resistor (typically 1MΩ to 10MΩ) from the Q output back to the non-inverting input.

  • Issue: Not Rail-to-Rail Output. The output follows TTL logic levels, not full supply rails.

    • Fix: If interfacing with 5V CMOS that requires high logic thresholds, use a pull-up resistor or a level shifter.

4. Typical Applications & Use Cases

4.1 Real-World Example: Zero-Crossing Detector

In power electronics, the LT1016 is frequently used as a Zero-Crossing Detector. Because of its 10ns speed, it can identify the exact moment an AC sine wave crosses 0V with minimal phase lag. This is critical for SCR firing circuits or frequency measurement in precision power meters.

LT1016-application-c_4a78ab64_520e.jpg

5. Alternatives and Cross-Reference Guide

If the LT1016 is out of stock or price-prohibitive, consider these alternatives:

  • Direct Replacements:

    • Texas Instruments TL3016: A very close functional equivalent with similar 10ns performance.

    • Maxim Integrated MAX913: Specifically designed to be a pin-compatible, high-speed alternative to the LT1016.

  • Higher Performance:

    • Analog Devices AD8561: Offers similar speed but with different power consumption profiles.

  • Cost-Effective Options:

    • For slower applications (e.g., >100ns), standard comparators like the LM311 or LM339 are significantly cheaper but lack the LT1016's speed.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between LT1016 and LM311?

  • A: The LT1016 is significantly faster (10ns vs 200ns) and features complementary outputs and a latch, whereas the LM311 is a general-purpose, slower comparator.

  • Q: Can LT1016 be used in Automotive applications?

  • A: Yes, provided you select the industrial or automotive grade temperature versions (Suffix 'I' or 'H') and ensure the voltage rails are regulated to 5V.

  • Q: Where can I find the LT1016 datasheet?

  • A: Datasheets are available on the Analog Devices official website or through major distributors like Mouser, Digi-Key, and Arrow.

  • Q: Does the LT1016 require a negative supply?

  • A: No. While it can operate on ±5V, it is fully specified for single +5V supply operation.

7. Resources

  • Development Tools: LTspice (highly recommended for simulating the LT1016 in high-speed circuits).

  • Library Files: Available in Altium Designer, Eagle, and KiCad standard libraries.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Linear Technology/Analog Devices & LT1016IN8#PBF.
LT1016IN8#PBF

Linear Technology/Analog Devices

In Stock: 500

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $25.678544

    $25.68

  • 10

    $24.225042

    $242.25

  • 100

    $22.853813

    $2,285.38

  • 500

    $21.560201

    $10,780.10

  • 1000

    $20.339812

    $20,339.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity

Related Parts More