web counter

Getting Started with the STM32WB5MMGH6 Module

UTMEL

Published: 26 May 2025 | Last Updated: 26 May 2025

824

STM32WB5MMGH6

STM32WB5MMGH6

STMicroelectronics

Microcontroller SG-8101 Series 36.8182 MHz 4-SMD, No Lead

Unit Price: $69.555149

Ext Price: $69.56

Purchase Guide

Microcontroller SG-8101 Series 36.8182 MHz 4-SMD, No Lead

Learn how to start developing with the STM32WB5MMGH6 module, a compact wireless microcontroller ideal for IoT projects with Bluetooth and Zigbee support.

Product Introduction

Getting    

Image Source: unsplash        

The STM32WB5MMGH6 module is a compact wireless microcontroller designed for IoT and embedded systems. Its user-friendly design makes it ideal for beginners exploring wireless technologies like Bluetooth and Zigbee. You can save significant time during development by leveraging its pre-certified wireless stacks and optimized RF performance. Additionally, its 2-layer PCB and integrated bill of materials simplify prototyping and manufacturing. With tools like tutorials and resources for getting started with MicroMod, this module ensures a seamless entry into STM32-based projects.

Understanding the STM32WB5MMGH6

Overview of the STM32WB5MMGH6 module

The STM32WB5MMGH6 module is a compact and versatile 32-bit microcontroller designed to simplify wireless communication in IoT and embedded systems. It integrates dual-core arm architecture, featuring an Arm Cortex-M4 processor for application tasks and an Arm Cortex-M0+ processor dedicated to managing radio operations. This dual-core design ensures efficient multitasking and optimized performance for wireless protocols.

The module supports Bluetooth Low Energy 5.4, Zigbee 3.0, OpenThread, and 802.15.4, making it a robust choice for wireless connectivity. Its ultra-low power microcontroller design ensures energy efficiency, which is crucial for battery-powered devices. With a frequency band of 2402-2480 MHz and a range of up to 75 meters, the STM32WB5MMGH6 is ideal for both short-range and medium-range communication.

Here’s a quick look at its technical specifications:

FeatureSpecification
Wireless ProtocolsBluetooth® Low Energy 5.4, Zigbee® 3.0, OpenThread, 802.15.4
Frequency Band2402-2480 MHz
Tx Output PowerUp to +6 dBm
Rx Sensitivity-96 dBm (BLE at 1 Mbps), -100 dBm (802.15.4)
RangeUp to 75 meters
CPUsArm® Cortex®-M0+ for radio tasks, Arm® Cortex®-M4 for application
Flash Memory1 Mbyte
SRAM256 Kbyte
Operating Voltage1.71 V to 3.6 V
Temperature Range-40°C to 85°C
CertificationsCE, FCC, IC, RoHS, REACH, etc.

This module is also part of the micromod ecosystem, which allows you to easily integrate it into your projects using micromod carrier boards. Its small size and pre-certified wireless stacks make it a great choice for rapid prototyping and development.

Key features of the STM32WB5MMGH6

The STM32WB5MMGH6 stands out due to its advanced features and robust performance. Here are some of the key highlights:

  • Dual-core architecture: The module uses an arm architecture with two processors. The Cortex-M4 handles application-level tasks, while the Cortex-M0+ manages wireless communication. This separation ensures smooth multitasking and efficient resource utilization.

  • Wireless capabilities: It supports multiple wireless protocols, including Bluetooth Low Energy 5.4, Zigbee 3.0, and OpenThread. This flexibility allows you to choose the best protocol for your application.

  • Energy efficiency: As an ultra-low power microcontroller, it minimizes energy consumption, making it suitable for battery-operated devices.

  • Wide operating range: With a Tx output power of up to +6 dBm and a range of 75 meters, the module ensures reliable communication over long distances.

  • Robust design: The module operates within a temperature range of -40°C to 85°C and complies with certifications like CE, FCC, and RoHS, ensuring durability and safety.

Here’s a visual representation of its performance statistics:

Bar    

Image Source: statics.mylandingpages.co        

These features make the STM32WB5MMGH6 a powerful tool for developers looking to build reliable and efficient IoT solutions.

Applications of the STM32WB5MMGH6 in IoT and embedded systems

The STM32WB5MMGH6 module is a versatile solution for a wide range of IoT and embedded system applications. Its dual-core architecture and wireless capabilities make it suitable for the following use cases:

  • Smart home devices: Use the module to create smart lighting systems, thermostats, or security cameras. Its Bluetooth and Zigbee support ensures seamless integration with existing smart home ecosystems.

  • Wearable technology: The ultra-low power microcontroller design makes it ideal for fitness trackers, smartwatches, and health monitoring devices.

  • Industrial IoT: Leverage its robust design and long-range communication for industrial automation, asset tracking, and predictive maintenance systems.

  • Healthcare devices: Develop wireless medical devices like glucose monitors or pulse oximeters that require reliable and energy-efficient communication.

  • Prototyping and development: The micromod ecosystem simplifies the process of creating and testing new ideas. You can use micromod carrier boards to quickly prototype your designs.

By combining advanced wireless features with energy efficiency, the STM32WB5MMGH6 empowers you to build innovative solutions across various industries.

Required Tools and Materials

Essential hardware for the STM32WB5MMGH6

To get started with the STM32WB5MMGH6, you need a few essential hardware components. These tools help you connect, program, and test the module effectively. Here’s what you’ll need:

  • A MicroMod STM32WB5MMG processor. This 32-bit microcontroller is the core of your project and integrates seamlessly into the MicroMod ecosystem.

  • A compatible MicroMod carrier board. This board allows you to connect the processor to peripherals like sensors, LEDs, and buttons.

  • Debuggers and programmers, such as the ST-LINK/V2 or ST-LINK/V3, to upload and debug your code.

  • A reliable power supply to ensure stable operation of the module.

  • Additional peripherals like LEDs, buttons, and sensors for prototyping and testing.

You can also use a development kit, such as the STM32 Nucleo board, to evaluate the module’s capabilities. These kits simplify the setup process and provide a solid foundation for your projects.

Recommended software tools for STM32 development

The right software tools are crucial for programming and configuring the STM32WB5MMG. Here are the recommended tools:

  • STM32CubeIDE: An integrated development environment (IDE) for writing, compiling, and debugging your code.

  • STM32CubeMX: A graphical configurator that simplifies the setup of peripherals and middleware.

  • Wireless connectivity software, including Bluetooth and Zigbee stacks, to enable communication features.

  • Embedded software packages like HAL (Hardware Abstraction Layer) and LL (Low-Layer APIs) for efficient coding.

  • Partner tools and services, which expand the STM32 ecosystem and provide additional resources for development.

These tools streamline the development process and ensure compatibility with the STM32WB5MMGH6 module.

Using the MicroMod STM32WB5MMG processor for prototyping

The MicroMod STM32WB5MMG processor is a game-changer for prototyping. It fits into the MicroMod ecosystem, allowing you to swap processors without redesigning your project. This flexibility saves time and effort during development.

To start prototyping, insert the processor into a MicroMod carrier board. Connect peripherals like sensors or displays to the carrier board’s ports. Use Arduino-compatible tools to program the processor, making it easier to integrate with existing projects. The MicroMod ecosystem also supports various carrier boards, enabling you to test different configurations effortlessly.

By combining the STM32WB5MMG with the MicroMod ecosystem, you can quickly prototype and iterate on your designs. This approach accelerates the development of IoT and embedded system projects.

Setting Up the STM32WB5MMGH6 Hardware

Connecting the STM32WB5MMGH6 to a development board

To begin, you need to connect the stm32wb5mmg module to a development board. The micromod ecosystem simplifies this process. Start by inserting the micromod stm32wb5mmg processor into a compatible micromod carrier board. Align the processor’s pins with the designated slots on the carrier board. Once aligned, press it gently into place to ensure a secure connection.

The carrier board provides access to essential interfaces like GPIO pins, power inputs, and communication ports. These GPIO pins allow you to connect peripherals such as sensors, LEDs, and buttons. Use jumper wires to link the GPIO pins to your desired components. This setup ensures that the stm32wb5mmg module can interact with external devices effectively.

Powering the STM32WB5MMGH6 module

Powering the stm32wb5mmg module is straightforward. The micromod carrier board typically includes a power input port. You can use a USB cable to supply power through this port. Alternatively, connect an external power source that matches the module’s voltage requirements (1.71 V to 3.6 V).

Ensure the power supply is stable to avoid damaging the module. Many carrier boards also feature onboard voltage regulators, which help maintain consistent power levels. Once powered, the module’s status LED will light up, indicating that it is ready for use.

Adding peripherals like LEDs and buttons

Adding peripherals enhances the functionality of your stm32wb5mmg module. Start by connecting an LED to one of the GPIO pins on the micromod carrier board. Use a resistor in series with the LED to prevent excessive current flow. Similarly, you can attach a button to another GPIO pin.

When wiring these components, ensure that the GPIO pins are configured correctly in your software. For example, set the pin connected to the LED as an output and the pin linked to the button as an input. This configuration allows you to control the LED and read the button’s state through your code.

By integrating peripherals, you can test and expand your project’s capabilities, making the stm32wb5mmg module a versatile tool for development.

Configuring the STM32WB5MMGH6 Software

Installing STM32CubeMX and STM32CubeIDE

To start programming the STM32WB5MMGH6 module, you need to install and use STM32CubeMX and STM32CubeIDE. These tools simplify the configuration and coding process. Begin by downloading STM32CubeMX from STMicroelectronics' official website. This graphical tool helps you set up the peripherals and middleware for your project. Once downloaded, follow the installation steps provided on the website.

Next, install STM32CubeIDE. This integrated development environment combines coding, compiling, and debugging into one platform. It works seamlessly with STM32 processors, including the STM32WB5MMGH6. After installation, launch STM32CubeIDE and connect your MicroMod carrier board to your computer. This setup ensures you can start writing code immediately.

Tip: If you're familiar with installing Arduino IDE, you'll find the process for STM32CubeMX and STM32CubeIDE straightforward.

Setting up the development environment

Setting up the development environment involves configuring STM32CubeMX and STM32CubeIDE to work with your STM32WB5MMGH6 module. Open STM32CubeMX and select the STM32WB5MMGH6 processor from the list of supported devices. Use the graphical interface to enable peripherals like GPIO, UART, and SPI. You can also configure wireless features such as Bluetooth and Zigbee directly within the tool.

Export the configuration to STM32CubeIDE. This step generates the necessary code framework for your project. Open the exported project in STM32CubeIDE and verify the settings. You can now write and debug your code using the IDE's built-in tools.

Note: STM32CubeMX provides a clear overview of your processor's capabilities, making it easier to optimize your project.

Configuring wireless features like Bluetooth and Zigbee

The STM32WB5MMGH6 module supports advanced wireless features, including Bluetooth and Zigbee. To enable these features, use STM32CubeMX. Start by selecting the wireless protocol you want to use. For Bluetooth, enable the BLE stack and configure the parameters such as device name and connection interval. For Zigbee, activate the Zigbee stack and set up the network parameters.

Once configured, export the settings to STM32CubeIDE. Write the code to initialize the wireless features. For example, use the HAL library to set up Bluetooth communication. Test the wireless functionality by connecting your module to a compatible device. This process ensures your STM32WB5MMGH6 module is ready for IoT applications.

Tip: The STM32WB5MMGH6's dual-core arm architecture allows you to run wireless tasks on one core while handling application logic on the other.

First Project with the STM32WB5MMGH6

First    

Image Source: unsplash        

Writing a basic LED blinking program

Creating a basic LED blinking program is an excellent way to start your journey with the STM32WB5MMGH6 module. This simple project helps you understand how to control GPIO pins and interact with external components. To begin, you need to connect an LED to one of the GPIO pins on your MicroMod carrier board. Use a resistor in series with the LED to limit the current and protect the circuit.

Once the hardware is ready, open your development environment. If you are using the Arduino IDE, you can follow the MicroMod STM32WB5MMG Hookup Guide. This guide provides a step-by-step example of how to create a blinking LED program. It includes details on setting up the hardware and configuring the software. The example uses straightforward code to toggle the LED on and off at regular intervals.

Here’s a sample code snippet to get you started:

void setup() {
  pinMode(LED_BUILTIN, OUTPUT); // Set the LED pin as an output
}

void loop() {
  digitalWrite(LED_BUILTIN, HIGH); // Turn the LED on
  delay(1000);                     // Wait for 1 second
  digitalWrite(LED_BUILTIN, LOW);  // Turn the LED off
  delay(1000);                     // Wait for 1 second
}

This code initializes the LED pin as an output in the setup() function. The loop() function alternates the LED state between on and off, with a one-second delay between each change. You can modify the delay values to adjust the blinking speed.

Tip: Always double-check your connections and ensure the LED is connected to the correct GPIO pin specified in your code.

Uploading code to the STM32WB5MMGH6

After writing the code, the next step is to upload it to the STM32WB5MMGH6 module. Connect your MicroMod carrier board to your computer using a USB cable. Ensure that the board is powered and recognized by your computer. Open your development environment and select the correct board and port settings. For example, in the Arduino IDE, choose the MicroMod STM32WB5MMG processor from the board menu.

Click the upload button to transfer the code to the module. The IDE will compile the code and send it to the STM32WB5MMGH6. During this process, you may see status messages indicating the progress. If the upload is successful, the IDE will display a confirmation message.

Note: If you encounter errors during the upload, check the board settings and ensure the correct drivers are installed on your computer.

Testing and verifying the program output

Once the code is uploaded, it’s time to test your project. Observe the LED connected to the STM32WB5MMGH6 module. It should start blinking at the interval specified in your code. If the LED does not blink, verify the connections and ensure the GPIO pin matches the one defined in the code.

You can also use debugging tools like the serial monitor in the Arduino IDE to check for errors or monitor the program’s behavior. Add Serial.print() statements to your code to display messages or variable values. This approach helps you identify issues and confirm that the program is running as expected.

Tip: Experiment with different delay values in your code to see how they affect the LED’s blinking speed. This hands-on approach enhances your understanding of timing and GPIO control.

By completing this project, you gain practical experience with the STM32WB5MMGH6 module. This foundational knowledge prepares you for more complex projects involving sensors, wireless communication, and advanced features.

Debugging and Troubleshooting the STM32WB5MMGH6

Resolving common hardware issues

When working with the STM32WB5MMGH6 module, you might encounter hardware-related challenges. These issues often stem from improper connections, power supply problems, or faulty components. Start by checking all connections on your development board. Ensure the module is securely seated in the MicroMod carrier board and that all GPIO pins are correctly wired to peripherals like LEDs or buttons.

Verify the power supply. Use a multimeter to confirm that the voltage matches the module's requirements (1.71 V to 3.6 V). If the module does not power on, inspect the USB cable or external power source for defects. Additionally, check the status LED on the carrier board. A lit LED usually indicates proper power delivery.

If peripherals fail to respond, test them individually. For example, connect an LED directly to a power source to confirm it works. Replace any non-functional components before proceeding. These steps help you identify and resolve hardware issues efficiently.

Debugging code with STM32CubeIDE

STM32CubeIDE provides powerful tools for debugging your code. Begin by enabling the debugging mode in the IDE. Connect your development board to your computer using a USB cable. Select the STM32WB5MMGH6 module as the target device in the IDE settings.

Use breakpoints to pause the program at specific lines of code. This feature allows you to examine variable values and program flow. For example, if your LED blinking program does not work, set a breakpoint in the loop function. Check whether the code reaches the LED control commands.

The IDE also includes a step-by-step execution feature. Use it to run your code one line at a time. This method helps you pinpoint errors in logic or syntax. By leveraging these tools, you can streamline the process of coding and debugging.

Fixing wireless connectivity problems

Wireless connectivity issues can disrupt your project. To fix these problems, start by verifying the wireless settings in STM32CubeMX. Ensure the correct protocol, such as Bluetooth or Zigbee, is enabled. Double-check parameters like device name, connection interval, and network ID.

If the module fails to connect to other devices, test the signal strength. Use a spectrum analyzer to measure the signal and identify interference sources. Move the module away from potential disruptors like Wi-Fi routers or metal objects.

Update the firmware if connectivity issues persist. Download the latest firmware from STMicroelectronics' website and follow the update instructions. This step often resolves compatibility problems and improves performance. By addressing these factors, you can ensure reliable wireless communication.

Exploring Advanced Features of the STM32WB5MMGH6

Using the dual-core architecture for multitasking

The STM32WB5MMGH6 module’s dual-core architecture is a game-changer for multitasking. It features two processors: an Arm Cortex-M4 for application tasks and an Arm Cortex-M0+ dedicated to managing wireless communication. This separation allows you to run complex applications while maintaining seamless wireless connectivity. For example, you can process sensor data on one core while the other handles Bluetooth or Zigbee communication.

This architecture also supports concurrent execution of wireless protocols like Bluetooth LE 5.4 and 802.15.4. You can use this feature to build devices that communicate with multiple networks simultaneously. Additionally, the module enables secure Over-The-Air (OTA) updates, ensuring your device stays up-to-date without interrupting its primary functions.

FeatureDescription
ArchitectureDual-core architecture enhances multitasking capabilities.
Wireless ProtocolsSupports concurrent execution of Bluetooth LE 5.4 and 802.15.4 protocols.
OTA UpdatesEnables secured Over-The-Air updates for future-proofing.

Implementing Bluetooth Low Energy 5.4

The STM32WB5MMGH6 module excels in Bluetooth Low Energy (BLE) 5.4 implementation. BLE 5.4 offers improved data rates, extended range, and lower power consumption, making it ideal for IoT applications. With a transmission power of up to +6 dBm and a receiver sensitivity of -96 dBm, the module ensures reliable communication over distances up to 75 meters. These features make it perfect for smart home devices, wearables, and healthcare applications.

The module also includes advanced security features like AES 256-bit encryption and secure firmware updates. These ensure your Bluetooth-enabled devices remain safe from potential threats.

SpecificationValue
Tx output powerUp to +6 dBm
Rx sensitivity-96 dBm (BLE at 1 Mbps)
RangeUp to 75 meters
Security featuresAES 256-bit, secure firmware

Leveraging Zigbee 3.0 for IoT applications

Zigbee 3.0 support in the STM32WB5MMGH6 module opens up new possibilities for IoT applications. Zigbee’s mesh networking capability allows devices to communicate over long distances by relaying data through intermediate nodes. This feature is particularly useful in smart lighting systems, industrial automation, and energy management.

The module’s high receiver sensitivity of -100 dBm ensures stable communication even in challenging environments. Its compliance with certifications like CE and FCC guarantees reliability and safety for your projects. By leveraging Zigbee 3.0, you can create scalable and energy-efficient IoT networks.


You’ve now completed the setup and created your first project with the STM32WB5MMGH6 module. From connecting hardware to writing a basic LED blinking program, you’ve gained hands-on experience with this versatile tool. This foundational knowledge prepares you to explore advanced features like Bluetooth and Zigbee integration.

Take the next step by experimenting with more complex projects. Use the dual-core architecture to handle multitasking or implement wireless communication for IoT applications. The STM32WB5MMGH6 offers endless possibilities for innovation and development.

Tip: Keep experimenting with new ideas to unlock the full potential of your projects.

FAQ

What makes the STM32WB5MMGH6 module beginner-friendly?

The STM32WB5MMGH6 simplifies development with pre-certified wireless stacks, an integrated RF design, and compatibility with the MicroMod ecosystem. These features reduce setup complexity and allow you to focus on learning and building projects.


Can I use the STM32WB5MMGH6 for battery-powered devices?

Yes! The module’s ultra-low power design ensures energy efficiency, making it ideal for battery-operated devices like wearables, sensors, and portable IoT gadgets.


How do I update the firmware on the STM32WB5MMGH6?

Use STM32CubeProgrammer to update the firmware. Connect your module via USB, select the firmware file, and follow the on-screen instructions. Always download firmware updates from trusted sources like STMicroelectronics.


What wireless protocols does the STM32WB5MMGH6 support?

The module supports Bluetooth Low Energy 5.4, Zigbee 3.0, OpenThread, and 802.15.4. These protocols make it versatile for IoT applications, including smart homes, industrial automation, and healthcare devices.


Do I need advanced coding skills to use the STM32WB5MMGH6?

No, you don’t. Tools like STM32CubeMX and STM32CubeIDE simplify coding and configuration. Tutorials and example projects help you get started, even if you’re new to embedded systems.

Tip: Start with simple projects like LED blinking to build confidence before exploring advanced features.

Specifications

STMicroelectronics STM32WB5MMGH6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32WB5MMGH6.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Product Status
    Active
  • Mfr
    EPSON
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    SG-8101
  • Package
    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SG-8101
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 105°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197 L x 0.126 W (5.00mm x 3.20mm)
  • Type
    XO (Standard)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.8V ~ 3.3V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    36.8182 MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±20ppm
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CMOS
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Standby (Power Down)
  • Base Resonator

    Base resonator is a component used in electronic circuits to establish a specific resonant frequency. It typically consists of a combination of inductors and capacitors that create a resonant LC circuit. The primary function of a base resonator is to filter signals, allowing certain frequencies to pass while attenuating others. This makes it essential in applications like radio transmitters and receivers where precise frequency selection is critical.

    Crystal
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    6.8mA (Typ)
  • Current - Supply (Disable) (Max)

    The parameter "Current - Supply (Disable) (Max)" refers to the maximum current that an electronic component will draw from the supply when it is in a disabled or inactive state. This parameter is critical for power management, as it helps designers understand the power consumption of the component when it is not performing its primary function. Lower values for this parameter are generally preferred in battery-powered or energy-sensitive applications to minimize power waste.

    1.1µA
  • Spread Spectrum Bandwidth

    In telecommunication and radio communication, spread-spectrum techniques are methods by which a signal (e.g., an electrical, electromagnetic, or acoustic signal) generated with a particular bandwidth is deliberately spread in the frequency domain, resulting in a signal with a wider bandwidth.

    -
  • Absolute Pull Range (APR)

    The Absolute Pull Range (APR) is a parameter used in electronic components, particularly in devices such as crystal oscillators and resonators. It refers to the maximum allowable frequency deviation that can occur due to external factors such as temperature variations, voltage fluctuations, or mechanical stress. The APR value indicates the range within which the component can operate reliably without experiencing significant frequency shifts that could affect its performance. Manufacturers specify the APR to ensure that the component meets the required frequency stability under various operating conditions, helping designers select the appropriate component for their application.

    -
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.051 (1.30mm)
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    -
0 Similar Products Remaining

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics STM32WB5MMGH6.