Popular Posts
LR44 vs. 357: Are LR44 and 357 cells interchangeable?01 August 2026240646
RP2040 VS ESP32[Video+FAQ]: Which one is better?03 March 2022187387
LR44 Battery: Equivalent, Specifications and Replacements05 November 2021157192

STM32F103C6T6 Microcontroller: 72MHz, 48-LQFP, Pinout and Datasheet
18 February 20229943

AON7410 30V N-Channel MOSFET, AON7410 Equivalents
18 February 20225485

STM32F103R8T6 Microcontroller: 72MHz,64-LQFP, Pinout and Features
18 February 20223847

LM43603PWPR:Step-Down, DC-DC Converter, 42V
18 February 2022687

KSZ9893R Gigabit Ethernet Switch: Pinout, Equivalent and Datasheet
17 February 20223943

BAS416 Diode: NXP BAS416, 75V, SOD 323, Datasheet PDF
17 February 20222039

LP2951CSD-3.3 NOPB 8-WDFN Voltage Regulators, LP2951 Datasheet pdf
17 February 20221379

PSSI2021SAY Transistor: PSSI2021SAY Datasheet PDF, Circuit, SOT-353
17 February 20221662

ATTINY13A-SSU Microcontroller: Features, Pinout and Datasheet
17 February 20228778

CA3140E Operational Amplifier: Diagram, Pinout, and Datasheet
17 February 20224405

TPIC74100QPWPRQ1: 5-V, Pinout, LC, CAD Model
17 February 2022424

STM32F072RBT6 Microcontroller: 48MHz, 64-LQFP, Pinout and Datasheet
17 February 20221892

STM32F072CBT6 Microcontroller: 40μA,48-LQFP, Pinout and Features
17 February 20222856

LM2775DSGR:Pinout, Switched-Capacitor, Low-Noise
17 February 20221063
Subscribe to Utmel !
Featured Parts More
983-0YE 10-05 PNTE Connectivity
MS27484E16B8PCCorsair
122812Brady Corporation
3-456411-8TE Connectivity
P091S-1FB15BR2KBI Technologies
667-366ZRK90-3Glenair
EMS22A50-B28-LS6Bourns Inc.
ADAU1761BCPZAnalog Devices Inc.
NFM41CC223R2A3LMurata Electronics
TF037-1001-DNidec Copal Electronics


Product
Brand
Articles
Tools