Popular Posts
LR44 vs. 357: Are LR44 and 357 cells interchangeable?01 August 2026240646
RP2040 VS ESP32[Video+FAQ]: Which one is better?03 March 2022187387
LR44 Battery: Equivalent, Specifications and Replacements05 November 2021157192

PMBTA42 Transistor: NPN High-Voltage, SOT23, Datasheet, Pinout
14 February 20221838

STM32F072RBT6 Microcontroller: 48MHz, 64-LQFP, Pinout and Datasheet
14 February 20223849

ADG1204 Multiplexer: Pinout, Features and Datasheet
14 February 20221624

STM32F072CBT6 Microcontroller: 48MHz,48-LQFP, Pinout and Features
14 February 20223894

SMBJ60CA TVs Diodes: System, Pinout, and Datasheet
14 February 20223281

TPS54340QDDARQ1: Pinout, Switching Regulator, Step-down, N-channel
14 February 2022793

TLV61046ADBVT DC-DC Switching Boost Converter, 1 MHz, 3.3V-28V, and SOT-23-6
14 February 20223519

MIC4452YN IC GATE DRVR LOW-SIDE 8DIP: Datasheet, Pinout, and Equivalents
14 February 20221762

WM8960 Stereo CODEC: Pinout, Features and Datasheet
12 February 20227071

AOZ1280CI 1.2 A Simple Buck Regulator, SOT-23-6 1.5 MHz EZ Buck
12 February 20224840

TLV62568DRLT: Datasheet, Pinout, Step-down
12 February 2022970

28BYJ-48 5V Stepper Motor: 28BYJ-48 Datasheet, Pinout, Wiring
12 February 202245225

PMV65XP Trench MOSFET: Datasheet, Alternatives, Pinout, SOT-23
12 February 20224347

ATMEGA16U2-MU 8-Bit Microcontroller: Features, Pinout, and Datasheet
12 February 20226338
Subscribe to Utmel !
Featured Parts More
983-0YE 10-05 PNTE Connectivity
MS27484E16B8PCCorsair
122812Brady Corporation
3-456411-8TE Connectivity
P091S-1FB15BR2KBI Technologies
667-366ZRK90-3Glenair
EMS22A50-B28-LS6Bourns Inc.
ADAU1761BCPZAnalog Devices Inc.
NFM41CC223R2A3LMurata Electronics
TF037-1001-DNidec Copal Electronics


Product
Brand
Articles
Tools