Popular Posts
LR44 vs. 357: Are LR44 and 357 cells interchangeable?01 August 2026240646
RP2040 VS ESP32[Video+FAQ]: Which one is better?03 March 2022187387
LR44 Battery: Equivalent, Specifications and Replacements05 November 2021157192

STPS20H100CT Microcontroller: 72MHz, 48-LQFP, Pinout and Datasheet
12 February 20223318

USB2412 Hub Controller: Features, Pinout and Datasheet
12 February 20221145

STM32F429ZIT6 Microcontroller: 180MHz,144-LQFP, Pinout and Features
12 February 20224821

LM5166DRCR: Datasheet, Pinout, 10-VFDFN, high efficiency
12 February 20221093

AO4466 30V N-Channel MOSFET, 10A 8SOIC, AO4466 Datasheet pdf
11 February 20225019

TLV62085RLTR:7-VFDFN, Pinout, Datasheet, Step-Down
11 February 20221089

LTM4644IY DC/DC µModule Regulator: Circuit, Pinout, and Datasheet
11 February 20222940

Murata BLM18PG471SN1D: Datasheet, Application, and Alternatives
11 February 2022498

BSH103 N-Chanel MOSFET: MOS Transistor, 30V, Datasheet and Pinout
11 February 2022635

STM32F303CCT6 Microcontroller: 72MHz, 48-LQFP, Pinout and Datasheet
11 February 20224787

STMPE811QTR Microcontroller: 6.5MHz,16-VFQFN, Pinout and Features
11 February 20221139

MCP2518FD CAN FD Controller: Features, Pinout and Datasheet
11 February 20227991

ATMEGA8-16PU 8-bit Microcontroller: Circuit, Pinout, and Datasheet
11 February 202211908
Subscribe to Utmel !
Featured Parts More
983-0YE 10-05 PNTE Connectivity
MS27484E16B8PCCorsair
122812Brady Corporation
3-456411-8TE Connectivity
P091S-1FB15BR2KBI Technologies
667-366ZRK90-3Glenair
EMS22A50-B28-LS6Bourns Inc.
ADAU1761BCPZAnalog Devices Inc.
NFM41CC223R2A3LMurata Electronics
TF037-1001-DNidec Copal Electronics


Product
Brand
Articles
Tools