Popular Posts
LR44 vs. 357: Are LR44 and 357 cells interchangeable?01 August 2026240645
RP2040 VS ESP32[Video+FAQ]: Which one is better?03 March 2022187387
LR44 Battery: Equivalent, Specifications and Replacements05 November 2021157192

FT232R USB UART IC: Features, Pinout and Datasheet
10 February 202229707

AOZ1282CI 1.2A Simple Buck Regulator, AOZ1282CI Datasheet and Replacements
10 February 20223023

TPS2556DRBR Switch: 8-VDFN 5V, Pinout and Datasheet
10 February 20221168

MMBD4148 Switching Diode: Datasheet, Alternatives, Pinout
10 February 20221546

KSZ8081RNA Transceiver: Pinout, Equivalent and Datasheet
10 February 20223359

STM32H743VIT6 Microcontroller: 480MHz, 100-LQFP, Pinout and Datasheet
10 February 202214382

TL431BQDBZR Shunt regulator: NXP, SOT-23, TL431BQDBZR Datasheet
10 February 20221778

STM32F446RET6 Microcontroller: 180MHz,64-LQFP, Pinout and Features
10 February 20226950

SMAJ58A TVS Diodes: Features, Pinout, and Datasheet
10 February 20224079

GRM188R71H104KA93D Capacitor CER 0.1UF 50V: Datasheet, Features, and Equivalents
10 February 20224117

ADM2587EBRWZ Transceiver, RS-422/RS-485 20-SOIC, Signal and Power Isolated
09 February 20223705

ATMEGA32U4-AU Microcontroller: Schematic, Pinout, and Datasheet
09 February 20229572

AK4458VN 32-bit 8ch Premium DAC, 115dB 768kHz, 48-pin QFN AKM DAC
09 February 20224369

TL431AIDBZR Shunt Regulator: Shunt Regulator, Datasheet, Circuit
09 February 20223129
Subscribe to Utmel !
Featured Parts More
983-0YE 10-05 PNTE Connectivity
MS27484E16B8PCCorsair
122812Brady Corporation
3-456411-8TE Connectivity
P091S-1FB15BR2KBI Technologies
667-366ZRK90-3Glenair
EMS22A50-B28-LS6Bourns Inc.
ADAU1761BCPZAnalog Devices Inc.
NFM41CC223R2A3LMurata Electronics
TF037-1001-DNidec Copal Electronics


Product
Brand
Articles
Tools