web counter

FT232R USB UART IC: Features, Pinout and Datasheet

Sophie

Published: 10 February 2022 | Last Updated: 10 February 2022

29705

FT232RQ-REEL

FT232RQ-REEL

FTDI, Future Technology Devices International Ltd

3.3V~5.25V USB 2.0 UART Controllers Interface ICs QUAD 32 Pins Bridge, USB to UART 32-VFQFN Exposed Pad

Purchase Guide

3.3V~5.25V USB 2.0 UART Controllers Interface ICs QUAD 32 Pins Bridge, USB to UART 32-VFQFN Exposed Pad

The FT232R is a USB to serial UART interface device which simplifies USB to serial designs and reduces external component count by fully integrating an external EEPROM, USB termination resistors and an integrated clock circuit which requires no external crystal, into the device. Furthermore, Huge range of Semiconductors, Capacitors, Resistors and IcS in stock. Welcome RFQ.

According to this video, we can learn about some information about FT232R USB.

FT232R USB

FT232R Pinout

The following figure is the diagram of FT232R pinout.

Pinout.png

Pinout


FT232R CAD Model

The followings are FT232R Symbol, Footprint, and 3D Model.

PCB Symbol.png

PCB Symbol


PCB Footprint.png

PCB Footprint


3D Model.png

3D Model


FT232R Overview

The FT232R is a USB to serial UART interface device which simplifies USB to serial designs and reduces external component count by fully integrating an external EEPROM, USB termination resistors and an integrated clock circuit which requires no external crystal, into the device. It has been designed to operate efficiently with a USB host controller by using as little as possible of the total USB bandwidth available.

This article provides you with a basic overview of the FT232R USB UART IC, including its pin descriptions, features and specifications, etc., to help you quickly understand what FT232R is.


FT232R Features

● Single chip USB to asynchronous serial data transfer interface.

● Entire USB protocol handled on the chip. No USB specific firmware programming required.

● Fully integrated 1024 bit EEPROM storing device descriptors and CBUS I/O configuration.

● Fully integrated USB termination resistors.

● Fully integrated clock generation with no external crystal required plus optional clock output selection enabling a glue-less interface to external MCU or FPGA.

● Data transfer rates from 300 baud to 3 Mbaud (RS422, RS485, RS232) at TTL levels.

● 128 byte receive buffer and 256 byte transmit buffer utilising buffer smoothing technology to allow for high data throughput.

● FTDI's royalty-free Virtual Com Port (VCP) and Direct (D2XX) drivers eliminate the requirement for USB driver development in most cases.

● Unique USB FTDIChip-ID™ feature.

● Configurable CBUS I/O pins.

● Transmit and receive LED drive signals.

● UART interface support for 7 or 8 data bits, 1 or 2 stop bits and odd / even / mark / space / no parity

● FIFO receives and transmits buffers for high data throughput.

● Synchronous and asynchronous bit bang interface options with RD# and WR# strobes.

● Device supplied pre-programmed with unique USB serial number.

● Supports bus powered, self-powered and high-power bus powered USB configurations.

● Integrated +3.3V level converter for USB I/O.

● Integrated level converter on UART and CBUS for interfacing to between +1.8V and +5V logic.

● True 5V/3.3V/2.8V/1.8V CMOS drive output and TTL input.

● Configurable I/O pin output drive strength.

● Integrated power-on-reset circuit.

● Fully integrated AVCC supply filtering - no external filtering required.

● UART signal inversion option.

● +3.3V (using external oscillator) to +5.25V (internal oscillator) Single Supply Operation.

● Low operating and USB suspend current.

● Low USB bandwidth consumption.

● UHCI/OHCI/EHCI host controller compatible.

● USB 2.0 Full Speed compatible.

● -40°C to 85°C extended operating temperature range.

● Available in compact Pb-free 28 Pin SSOP and QFN-32 packages (both RoHS compliant).


Specifications

FTDI, Future Technology Devices International Ltd FT232RQ-REEL technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd FT232RQ-REEL.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    32-VFQFN Exposed Pad
  • Number of Pins
    32
  • Weight
    188.609377mg
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    USBmadeEZ-UART
  • Published
    2004
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    32
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.3V~5.25V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Bridge, USB to UART
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Number of Channels
    1
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    UART
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    15mA
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    BUS CONTROLLER, UNIVERSAL SERIAL BUS
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    12 Mbps
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    USB
  • Standards

    The parameter "Standards" in electronic components refers to established criteria or specifications that ensure interoperability, safety, and performance across various electronic devices and systems. These standards are often set by recognized organizations and describe the characteristics, dimensions, and testing methods for components. Adherence to these standards helps manufacturers produce compatible and reliable products, facilitates communication between devices, and ensures compliance with regulatory requirements. Standards play a crucial role in the consistency and quality of electronic components in the industry.

    USB 2.0
  • Length
    5mm
  • Width
    5mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

FT232R Functional Block Diagram

The following is the Block Diagram of FT232R.

FT232R Block Diagram.png

FT232R Block Diagram


FT232R Equivalent

        Model number                  Manufacturer                                            Description
UPD1002-A/MQMicrochip Technology IncIC UNIVERSAL SERIAL BUS CONTROLLER, Bus Controller
FT232RL-TUBEFTDI ChipUSB Bus Controller, CMOS, PDSO28, 10.20 X 5.30 MM, GREEN, SSOP-28
UPD1002T-AI/MQMicrochip Technology IncIC UNIVERSAL SERIAL BUS CONTROLLER, Bus Controller


FT232R Applications

● USB to RS232/RS422/RS485 Converters

● Upgrading Legacy Peripherals to USB

● Cellular and Cordless Phone USB data transfer cables and interfaces

● Interfacing MCU/PLD/FPGA based designs to USB

● USB Audio and Low Bandwidth Video data transfer

● PDA to USB data transfer

● USB Smart Card Readers

● USB Instrumentation

● USB Industrial Control

● USB MP3 Player Interface

● USB FLASH Card Reader and Writers

● Set Top Box PC - USB interface

● USB Digital Camera Interface

● USB Hardware Modems

● USB Wireless Modems

● USB Bar Code Readers

● USB Software and Hardware Encryption Dongles


FT232R Package

The following diagram shows the FT232R package.

Top View.png

Top View


Bottom View.png

Bottom View


Side View.png

Side View


FT232R Manufacturer

FTDI Chip develops innovative silicon solutions that enhance interaction with today's technology. Through application of its “Design Made Easy” ethos, the company is able to support engineers with highly sophisticated, feature-rich, robust and simple-to-use product platforms. FTDI Chip's long-established, continuously expanding Universal Serial Bus (USB) product line boasts universally recognized products. The company's Embedded Video Engine (EVE) graphic controllers each pack display, audio and touch functionality onto a single chip allowing dramatic reductions in the development time and bill-of-materials costs involved in Human Machine Interfaces (HMIs) implementation. FTDI Chip also provides families of highly differentiated, speed-optimised microcontrollers with augmented connectivity. FTDI Chip is a fab-less semiconductor company headquartered in Glasgow, UK, with research and development facilities located in Glasgow, Singapore and Taipei (Taiwan), plus regional sales and technical support sites in Glasgow, Taipei, Portland (Oregon, USA) and Shanghai (China).


Trend Analysis

Frequently Asked Questions

What is the essential property of the FT232R?

The FT232R is a USB to serial UART interface device which simplifies USB to serial designs and reduces external component count by fully integrating an external EEPROM, USB termination resistors and an integrated clock circuit which requires no external crystal, into the device.

Is the oscillator needed for FT232R operation supplied internally or externally?

The FT232R defaults to operating using its own internal oscillator.
FT232RQ-REEL

FTDI, Future Technology Devices International Ltd

In Stock: 13

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More
  • FT4232HL-REEL
    FT4232HL-REEL

    FTDI, Future Technology Devices International Ltd

  • FT230XQ-R
    FT230XQ-R

    FTDI, Future Technology Devices International Ltd

  • FT4232HQ-REEL
    FT4232HQ-REEL

    FTDI, Future Technology Devices International Ltd

  • FT230XS-R
    FT230XS-R

    FTDI, Future Technology Devices International Ltd

  • FT245RL-REEL
    FT245RL-REEL

    FTDI, Future Technology Devices International Ltd

  • FT232BL-TRAY
    FT232BL-TRAY

    FTDI, Future Technology Devices International Ltd

  • FT2232HL-REEL
    FT2232HL-REEL

    FTDI, Future Technology Devices International Ltd

  • FT231XQ-R
    FT231XQ-R

    FTDI, Future Technology Devices International Ltd

  • FT232RL-TUBE
    FT232RL-TUBE

    FTDI, Future Technology Devices International Ltd