web counter

MIC4452YN IC GATE DRVR LOW-SIDE 8DIP: Datasheet, Pinout, and Equivalents

UTMEL

Published: 14 February 2022 | Last Updated: 14 February 2022

1709

MIC4452YN

MIC4452YN

Microchip Technology

Through Hole Tube Active EAR99 Gate Drivers ICs Non-Inverting 8-DIP (0.300, 7.62mm) MIC4452

Unit Price: $3.351721

Ext Price: $3.35

Purchase Guide

Through Hole Tube Active EAR99 Gate Drivers ICs Non-Inverting 8-DIP (0.300, 7.62mm) MIC4452

MIC4452YN is a non-inverting driver and is robust, efficient, and easy to use. This article is going to introduce pinout, applications, features, and more details about MIC4452YN.

Overview of MIC4452YN

The MIC4452YN CMOS MOSFET driver is robust, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452YN is a non-inverting driver.


MIC4452YN is capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/52 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge.


MIC4452YN drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost.


MIC4452YN Features

BiCMOS/DMOS Construction

• Latch-Up Proof: Fully Isolated Process is Inherently Immune to Any Latch-Up

• Input Will Withstand Negative Swing of up to 5V

• Matched Rise and Fall Times: 25 ns

• High Peak Output Current: 12A

• Wide Operating Range: 4.5V to 18V

• High Capacitive Load Drive: 62,000 pF

• Low Delay Time: 30 ms (Typ.)

• Logic High Input for Any Voltage from 2.4V to VS

• Low Supply Current 450 µA with Logic 1 Input

• Low Output Impedance: 1.0Ω

• Output Voltage Swing to within 25 mV of GND or VS

• Low Equivalent Input Capacitance: 7 pF (Typ.)


MIC4452YN Pinout

MIC4452YN Pinout.png

MIC4452YN Pinout


MIC4452YN Block Diagram

MIC4452YN Block Diagram.jpg

MIC4452YN Block Diagram


MIC4452YN 3D Model

MIC4452YN Symbol.jpg

MIC4452YN Symbol

MIC4452YN Footprint.jpg

MIC4452YN Footprint

MIC4452YN 3D Model.png

MIC4452YN 3D Model

MIC4452YN Application

Switch Mode Power Supplies

• Motor Controls

• Pulse Transformer Driver

• Class-D Switching Amplifier

• Line Drivers

• Driving MOSFET or IGBT Parallel Chip Modules

• Local Power ON/OFF Switch

• Pulse Generators


MIC4452YN Equivalents


MIC4421ZNMIC4451YNMIC4422YNMIC4421CN
DescriptionPMIC - Gate Drivers 8-DIP (0.300, 7.62mm) 4.5V~18V 0°C~150°C TJ
Inverting MIC4421 18V BUFFER OR INVERTER BASED MOSFET DRIVER
2.54mm IC DRIVER MOSFET 9A LS 8-DIP
PMIC - Gate Drivers 8-DIP (0.300, 7.62mm) 4.5V~18V -40°C~85°C TA
Inverting MIC4451 5V BUFFER OR INVERTER BASED MOSFET DRIVER
2.54mm IC DRIVER MOSF 12A LO SIDE 8DIP
PMIC - Gate Drivers 8-DIP (0.300, 7.62mm) 4.5V~18V -40°C~150°C TJ
Non-Inverting MIC4422 18V BUFFER OR INVERTER BASED MOSFET DRIVER
2.54mm IC DRIVER MOSFET 9A LOSIDE 8DIP
PMIC - Gate Drivers 8-DIP (0.300, 7.62mm) 4.5V~18V 0°C~150°C TJ
Inverting MIC4421 IC DRIVER MOSFET 9A LS 8-DIP
ImagesMIC4452YN.jpgMIC4452YN.jpgMIC4452YN.jpgMIC4452YN.jpg


MIC4452YN Package information

MIC4452YN Package information.jpg

MIC4452YN Package information


MIC4452YN Manufacturer

Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology MIC4452YN.

Popularity by Region

Parts with Similar Specs

The three parts on the right have similar specifications to Microchip Technology & MIC4452YN.
Frequently Asked Questions

How many pins of MIC4452YN ?

8 pins.

What’s the operating temperature of MIC4452YN?

-40°C~85°C TA.