Arduino VS Raspberry pi[Video]: How to differentiate them?
32KB 16K x 16 FLASH AVR 8-Bit Microcontroller AVR® ATmega Series ATMEGA328 28 Pin 20MHz 5V 28-DIP (0.300, 7.62mm)









32KB 16K x 16 FLASH AVR 8-Bit Microcontroller AVR® ATmega Series ATMEGA328 28 Pin 20MHz 5V 28-DIP (0.300, 7.62mm)
RP2040 and ATMEGA328 are all microcontrollers. This article is going to talk about the detailed information about RP2040 and ATMEGA328, and interpret the differences between them.

Pi Pico Batalla contra Arduino Nano, $4 el Microcontrolador más barato el Raspberry Pi PICO
- Overview of RP2040
- Overview of ATMEGA328
- RP2040 VS ATMEGA328 Features
- RP2040 VS ATMEGA328 Pinout
- RP2040 VS ATMEGA328 Block Diagram
- What is the use of the RP2040?
- What is the use of the ATMEGA328?
- RP2040 VS ATMEGA328 Specifications
- RP2040 VS ATMEGA328 Parameters
- RP2040 VS ATMEGA328 Datasheet
- Conclusion of RP2040 VS ATMEGA328
- Related articles about RP2040, ATMEGA328, and microcontrollers
- RP2040 VS ATMEGA328 Packafge information
- Popularity by Region
Overview of RP2040
The RP2040 is a microcontroller that stands out for its high performance, low cost, and ease of use. Because of its large on-chip memory, symmetric dual-core processing complex, deterministic bus fabric, and complete peripheral set reinforced with our unique Programmable I/O (PIO) subsystem, it provides professional users with unequaled power and flexibility. It has a low entry barrier for new and inexperienced users, with detailed documentation, a polished MicroPython port, and a UF2 bootloader in ROM.
The RP2040 is a stateless device with execute-in-place functionality cached in external QSPI memory. This design choice allows you to choose the optimum nonvolatile storage density for your application while simultaneously taking advantage of commodity Flash's low pricing. The RP2040 is based on a cutting-edge 40nm process node that offers outstanding performance, low dynamic power consumption, and minimal leakage, as well as a variety of low-power modes for prolonged battery life.
Overview of ATMEGA328
The ATmega328 is a low-power CMOS 8-bit microcontroller based on the AVR® enhanced RISC architecture. By executing instructions in a single clock cycle, the devices achieve CPU throughput approaching one million instructions per second (MIPS) per megahertz, allowing the system designer to optimize power consumption versus processing performance.
RP2040 VS ATMEGA328 Features
RP2040 Features
• Dual ARM Cortex-M0+ @ 133MHz
• 264kB on-chip SRAM in six independent banks
• Support for up to 16MB of off-chip Flash memory via dedicated QSPI bus
• DMA controller
• Fully-connected AHB crossbar
• Interpolator and integer divider peripherals
• On-chip programmable LDO to generate a core voltage
• 2 on-chip PLLs to generate USB and core clocks
• 30 GPIO pins, 4 of which can be used as analog inputs
• Peripherals
ATMEGA328 Features
High-performance design
Low power consumption
The total number of Analog Input pins is 6
Contains 32 kilobytes of flash memory
Contains 2 kilobytes of SRAM
Contains 1 kilobyte of EEPROM
16 megahertz clock speed
Minimum & maximum temperature -40 degrees centigrade to 105 degrees centigrade
The total number of Digital I/O pins is 14
Advance RISC
Lock program functionality for programming code security
Contains a total of three timers two 8-bit and one 16 bit
The total number of I/O pins is 23
The total number of PWM channels is 6
Minimum and maximum operating voltage from 1.8V DC to 5.5V DC
RP2040 VS ATMEGA328 Pinout

RP2040 Pinout

ATMEGA328 Pinout
RP2040 VS ATMEGA328 Block Diagram

RP2040 Block Diagram

ATMEGA328 Block Diagram
What is the use of the RP2040?
The user IO pins on the left and right edges of the board get the majority of the RP2040 microcontroller pins. Internally, four RP2040 IO are utilized to drive an LED, regulate the on-board Switched Mode Power Supply (SMPS), and since the system voltages.
What is the use of the ATMEGA328?
Many projects and autonomous systems require a simple, low-power, low-cost microcontroller, and the ATmega328 is a popular choice. The popular Arduino development platform, specifically the Arduino Uno, Arduino Pro Mini, and Arduino Nano versions, are perhaps the most common implementations of this chip.
RP2040 VS ATMEGA328 Specifications
| RP2040 | ATMEGA328 | |
| Manufacturer | Raspberry Pi | Microchip Technology Inc |
| Operating Temperature | -20°C to +85°C | -40°C to +85°C |
| Processor Series | Dual ARM Cortex-M0+ cores | AVR microcontroller |
| Supported input power | 1.8–5.5V DC | 1.8–5.5V DC |
| SRAM | 264KB on-chip SRAM | 2 kilobytes of SRAM |
| Package | 7 × 7 mm QFN-56 package | 28-DIP (0.300, 7.62mm) |
| Images | ![]() | ![]() |
RP2040 VS ATMEGA328 Parameters
| Product | RP2040 | ATMEGA328 |
| Microcontroller | Dual-core | Signal core |
| Core Architecture | 32-bit ARM Cortex M0+ | 8-bit RISC AVR |
| CPU Clock | 48MHz Up to 133MHz | 16MHz (SLOWEST) |
| RAM Size | 264 Kilobytes | 2 Kilobytes |
| Flash Size | 2MB | 32 kb |
| EEPROM | No | 1KB |
| Programming Languages | Micro Python C/C++ | Arduino IDE |
| USB Interface | USB1.1 | USB2.0 |
| MCU Voltage | 3.3 Volts DC | 5 Volts DC |
| Alternative Board Power | 2-5V PC vis Pin39 | 6-20V Pin 30 5V Pin27 |
RP2040 VS ATMEGA328 Datasheet
Conclusion of RP2040 VS ATMEGA328
The Raspberry Pi is a microprocessor-based tiny computer, while Arduino is a microcontroller board (SBC). The CPU, RAM, and ROM are all found on the Arduino board's Microcontroller. All of the extra hardware on the Arduino Board is used for power, programming, and IO connectivity. RP2040 and ATMEGA328 are different in many aspects, so I mainly talk about the distinct differences between them. The RAM Size of RP2040 is 264 Kilobytes, while the RAM Size of ATMEGA328 is 2 Kilobytes. And the Flash Size of RP2040 is 2MB, while the Flash Size of ATMEGA328 is 32 kb. What’s more, The MCU Voltage of RP2040 is 3.3 Volts DC, while the MCU Voltage of ATMEGA328 is 5 Volts DC. Above all are the main differences between them. In the meantime, Atmel single-core 8-bit ATmega328P chips, which clocks in at 16 MHz and have 2 kB of SRAM and just 28 kB of flash storage, power the ATmega328. With its 32-bit Arm Cortex-M0+ running at configurable frequencies up to 133 MHz, the Raspberry Pi Pico's RP2040 is significantly superior.
Related articles about RP2040, ATMEGA328, and microcontrollers
RP2040 VS ATMEGA328 VS ESP32 VS STM32: Comparison of some parameters of Microcontrollers
RP2040 VS ESP8266 VS ESP32 VS STM32
RP2040 VS ATMEGA328 Packafge information

RP2040 Package information

ATMEGA328 Package information
Popularity by Region
What is the use of RP2040?
Internally, four RP2040 IO are utilized to drive an LED, regulate the on-board Switched Mode Power Supply (SMPS), and since the system voltages.
What is the use of ATmega328?
Many projects and autonomous systems require a simple, low-power, low-cost microcontroller, and the ATmega328 is a popular choice. The popular Arduino development platform, specifically the Arduino Uno, Arduino Pro Mini, and Arduino Nano versions, are perhaps the most common implementations of this chip.
What are the differences between the RP2040 and ATMEGA328?
Atmel single-core 8-bit ATmega328P chips, which clocks in at 16 MHz and have 2 kB of SRAM and just 28 kB of flash storage, power the ATmega328. With its 32-bit Arm Cortex-M0+ running at configurable frequencies up to 133 MHz, the Raspberry Pi Pico's RP2040 is significantly superior.
What are the operating temperature of RP2040 and ATMEGA328 respectively?
The operating temperature of RP2040 is -20°C to +85°C, while the operating temperature of ATMEGA328 is -40°C to +85°C.
Why ATmega328 is used in Arduino?
Because of its advanced RISC design, the ATmega328P is a high-performance, low-power 8-bit AVR microcontroller that can execute 131 strong instructions in a single clock cycle. It's a CPU that's typically seen in Arduino boards like the Arduino Fio and Arduino Uno.
LM7805CT Voltage Regulator: Feature, Specification, and Datasheet16 June 20214671
XRP7675 Step-Down Regulator: Pinout, Features and Datasheet16 March 2022759
J111 JFET Transistor: J111 Datasheet, Pinout, Equivalent12 April 20227797
BC177 Low Power PNP Transistor: Datasheet pdf, Pinout and Equivalents02 December 20212664
LAN7430 PCIe to Gigabit Ethernet Controller: Pinout, Equivalent and Datasheet18 February 20224332
SL100 NPN transistor: Datasheet, Equivalent and Application22 October 202120635
1N4001-4007 Datasheet: 7 Key Differences for Rectifier Diodes21 October 20252977
How to Interface TMC2209 Stepper Driver with Microcontroller?26 November 202121362
What is Digital Power Supply?10 November 20202928
DIP Switch: Introduction and Classification20 January 202115620
Introduction to Boost Converter Circuit26 January 20212353
RVDT(Rotary Variable Differential Transformer) Basics02 February 202119263
Challenges in Enhancing Power Electronic Systems with Artificial Intelligence26 December 20232662
Solid-state Drive (SSD): Classification and Architecture22 May 202116077
Volkswagen CFO: Chip Supply Shortage Will Continue Until 202411 April 20224733
Facial Recognition: Features, Working and Applications02 September 20218986
Microchip Technology
In Stock