RP2040 VS ATMEGA328 VS ESP32 VS STM32[Video]: Comparison some parameters of Microcontrollers
32KB 16K x 16 FLASH AVR 8-Bit Microcontroller AVR® ATmega Series ATMEGA328 32 Pin 20MHz 32-TQFP









32KB 16K x 16 FLASH AVR 8-Bit Microcontroller AVR® ATmega Series ATMEGA328 32 Pin 20MHz 32-TQFP
RP2040, ATMEGA328, ESP32, and STM32 are all microcontrollers. This article is going to talk about the differences between them.

RaspberryPi PICO vs Arduino NANO vs STM32 Blue Pill vs ESP32 vs STM32 Black Pill | Comparison
- Overview of RP2040
- Overview of ATMEGA328
- Overview of ESP32
- Overview of STM32
- RP2040 VS ATMEGA328 VS ESP32 VS STM32 Features
- RP2040 VS ATMEGA328 VS ESP32 VS STM32 Specifications
- RP2040 VS ATMEGA328 VS ESP32 VS STM32 Pinout
- RP2040 VS ATMEGA328 VS ESP32 VS STM32 Block Diagram
- RP2040 VS ATMEGA328 VS ESP32 VS STM32 Parameters
- Conclusion of RP2040 VS ATMEGA328 VS ESP32 VS STM32
- ATMEGA328 Manufacturer
- Popularity by Region
- Parts with Similar Specs
Overview of RP2040
The Raspberry Pi RP2040 is the company's first microcontroller. It brings to the microcontroller arena our distinctive values of great performance, low cost, and ease of use. It provides professional users with unrivaled power and flexibility because of its huge on-chip memory, symmetric dual-core processing complex, deterministic bus fabric, and comprehensive peripheral set reinforced with our innovative Programmable I/O (PIO) subsystem. It provides the lowest possible barrier to entry for beginning and amateur users, with thorough documentation, a polished MicroPython port, and a UF2 bootloader in ROM.
The RP2040 is a stateless device with external QSPI memory cached execute-in-place functionality. This design option allows you to select the right density of nonvolatile storage for your application while also taking advantage of commodity Flash's low pricing.
The RP2040 is built on a cutting-edge 40nm process node that delivers great performance, low dynamic power consumption, and low leakage, as well as a range of low-power modes to facilitate extended battery operation.
Overview of ATMEGA328
The ATmega328 is a CMOS 8-bit microcontroller with low power consumption based on the AVR® enhanced RISC architecture. The devices achieve CPU throughput approaching one million instructions per second (MIPS) per megahertz by executing instructions in a single clock cycle, allowing the system designer to optimize power consumption versus processing performance.
Overview of ESP32
ESP32 is a low-cost, low-power system on a chip (SoC) series with Wi-Fi and dual-mode Bluetooth features developed by Espressif Systems! The chips ESP32-D0WDQ6 (and ESP32-D0WD), ESP32-D2WD, ESP32-S0WD, and the system in package (SiP) ESP32-PICO-D4 are all part of the ESP32 family. A dual-core or single-core Tensilica Xtensa LX6 microprocessor with a clock rate of up to 240 MHz is at its heart. Antenna switches, RF baluns, power amplifiers, low-noise receive amplifiers, filters, and power management modules are all included in the ESP32. ESP32 is designed for mobile devices, wearable electronics, and IoT applications, and it uses power-saving technologies including fine resolution clock gating, numerous power modes, and dynamic power scaling to achieve ultra-low power consumption.
Overview of STM32
The STM32 32-Bit ARM® Cortex®-M MCUs from STMicroelectronics are based on the Arm Cortex-M processor and are designed to give MCU users unprecedented levels of freedom. The MCUs come in a 32-bit version that combines high performance, real-time capability, digital signal processing, and low-power, low-voltage operation. This is accomplished while retaining complete integration and development ease.
The unrivaled and extensive range of STM32 devices, which are based on an industry-standard core and come with a wide range of tools and software, makes this family of products the best choice for small projects as well as platforms considerations.
The STM32 range now includes Arm Cortex-M cores (M0, M0+, M3, M4, and M7), as well as other alternatives. This allows developers the freedom to choose the best STM32 for their applications. The ability to move applications from one device to another is given special consideration. When dealing with the STM32 family, the binary compatibility, paired with the comparable pinout assignment, hardware IP proliferation, and higher-level programming language, makes the development task significantly more convenient.
RP2040 VS ATMEGA328 VS ESP32 VS STM32 Features
RP2040 Features
• Dual ARM Cortex-M0+ @ 133MHz
• 264kB on-chip SRAM in six independent banks
• Support for up to 16MB of off-chip Flash memory via dedicated QSPI bus
• DMA controller
• Fully-connected AHB crossbar
• Interpolator and integer divider peripherals
• On-chip programmable LDO to generate a core voltage
• 2 on-chip PLLs to generate USB and core clocks
• 30 GPIO pins, 4 of which can be used as analog inputs
• Peripherals
ATMEGA328 Features
High-performance design
Low power consumption
The total number of Analog Input pins are 6
Contains 32 kilobytes of flash memory
Contains 2 kilobytes of SRAM
Contains 1 kilobyte of EEPROM
16 megahertz clock speed
Minimum & maximum temperature -40 degree centigrade to 105 degrees centigrade
The total number of Digital I/O pins are 14
Advance RISC
Lock program functionality for programming code security
Contains a total of three timers two 8-bit and one 16 bit
The total number of I/O pins are 23
The total number of PWM channels are 6
Minimum and maximum operating voltage from 1.8V DC to 5.5V DC
ESP32 Features
Processors:
CPU: Xtensa dual-core (or single-core) 32-bit LX6 microprocessor, operating at 160 or 240 MHz and performing at up to 600 DMIPS
Ultra-low-power (ULP) co-processor
Memory: 320 KiB RAM, 448 KiB ROM
Wireless connectivity:
Wi-Fi: 802.11 b/g/n
Bluetooth: v4.2 BR/EDR and BLE (shares the radio with Wi-Fi)
Peripheral interfaces:
34 × programmable GPIOs
12-bit SAR ADC up to 18 channels
2 × 8-bit DACs
10 × touch sensors (capacitive sensing GPIOs)
4 × SPI
2 × I²S interfaces
2 × I²C interfaces
3 × UART
SD/SDIO/CE-ATA/MMC/eMMC host controller
SDIO/SPI slave controller
Ethernet MAC interface with dedicated DMA and planned IEEE 1588 Precision Time Protocol support[4]
CAN bus 2.0
Infrared remote controller (TX/RX, up to 8 channels)
Motor PWM
LED PWM (up to 16 channels)
Hall effect sensor
Ultra-low-power analog pre-amplifier
Security:
IEEE 802.11 standard security features all supported, including WPA, WPA2, WPA3 (depending on the version)[5] and WAPI
Secure boot
Flash encryption
1024-bit OTP, up to 768-bit for customers
Cryptographic hardware acceleration: AES, SHA-2, RSA, elliptic curve cryptography (ECC), random number generator (RNG)
Power management:
Internal low-dropout regulator
Individual power domain for RTC
5 μA deep sleep current
Wake up from GPIO interrupt, timer, ADC measurements, capacitive touch sensor interrupt
STM32 Features
• ARM® 32-bit Cortex®-M3 CPU Core
• Memories
• Clock, reset and supply management
• Low-power
• 2 x 12-bit, 1 µs A/D converters (up to 16 channels)
• DMA
•Up to 80 fast I/O ports
• Debug mode
• 7 timers
• Up to 9 communication interfaces
• CRC calculation unit, 96-bit unique ID
• Packages are ECOPACK®
RP2040 VS ATMEGA328 VS ESP32 VS STM32 Specifications
| RP2040 | ATMEGA328 | ESP32 | STM32 | |
| Manufacturer | Raspberry Pi | Microchip Technology Inc | RF Solutions | STMicroelectronics |
| Operating Temperature | -20°C to +85°C | -40°C to +85°C | -40°C~85°C | -40°C~85°C |
| Processor Series | Dual ARM Cortex-M0+ cores | AVR microcontroller | Tensilica Xtensa LX6 microprocessor | ARM Cortex M |
| Images | ![]() | ![]() | ![]() | ![]() |
RP2040 VS ATMEGA328 VS ESP32 VS STM32 Pinout

RP2040 Pinout

ATMEGA328 Pinout

ESP32 Pinout

STM Pinout
RP2040 VS ATMEGA328 VS ESP32 VS STM32 Block Diagram

RP2040 Block Diagram

ATMEGA328 Block Diagram

ESP32 Block Diagram

STM Block Diagram
RP2040 VS ATMEGA328 VS ESP32 VS STM32 Parameters
| RP2040 | ATMEGA328 | ESP32 | STM32 | |
| Microcontroller | Dual-core | Signal core | Dual-core | Signal core |
| Core Architecture | 32-bit ARM Cortex M0+ | 8-bit RISC AVR | 32-bit XTENSA | 32-bit ARM Cortex M3/M4 |
| CPU Clock | 48MHz Up to 133MHz | 16MHz (SLOWEST) | 80MHz Up to 240MHz | 72MHz Both |
| RAM Size | 264 Kilobytes | 2 Kilobytes | 520 Kilobytes | 20 Kilobytes |
| Flash Size | 2MB | 32 kb | 4MB | 64KB |
| EEPROM | No | 1KB | 512B | 524KB |
| Programming Languages | Micro Python C/C++ | Arduino IDE | C/C++ JavaScript Arduino IDE | C/C++ |
| USB Interface | USB1.1 | USB2.0 | USB2.0 | USB2.0 |
| MCU Voltage | 3.3 Volts DC | 5 Volts DC | 3.3 Volts DC | 3.3 Volts DC |
| Alternative Board Power | 2-5V PC vis Pin39 | 6-20V Pin 30 5V Pin27 | 3.3V via VIN Regulated | 2.0-3.6V |
Conclusion of RP2040 VS ATMEGA328 VS ESP32 VS STM32
I mainly talk about the differences in processors between the RP2040, ATMEGA328, ESP32, and STM32. The Atmel single-core 8-bit ATmega328P chips that power the Arduino Uno Rev3 run at 16 MHz and have 2 kB of SRAM and just 28 kB of flash storage. With its 32-bit Arm Cortex-M0+ running at configurable frequencies up to 133 MHz, the Raspberry Pi Pico's RP2040 is significantly superior. 32-bit XTENSA ESP32 chips run the CPU with 80MHz Up to 240MHz and have a 520 Kilobytes RAM Size, while the 32-bit ARM Cortex M3/M4 STM32 chips run the CPU with 72MHz Both have a 20 Kilobytes RAM Size.
ATMEGA328 Manufacturer
Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.
Popularity by Region
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsData Bus WidthNumber of I/OInterfaceMemory SizeSupply VoltagePeripheralsView Compare
ATMEGA328-AU
32-TQFP
32
8 b
23
2-Wire, I2C, SPI, UART, USART
32 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
32-TQFP
32
8 b
23
2-Wire, I2C, SPI, UART, USART
16 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
32-TQFP
32
8 b
23
2-Wire, I2C, SPI, Serial, UART, USART
8 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
32-TQFP
32
8 b
23
2-Wire, I2C, SPI, Serial, UART, USART
16 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
What is the difference between ESP32 and STM32?
As others have mentioned, ESP32 can be utilized if you're only interested in connectivity (BLE and WiFi), whereas STM32 has a wider range of applications. STM32 + Other chip-sets are frequently used in products to accomplish communication and sensing applications.
What is the difference between ESP32 and Raspberry Pi?
The ESP32 runs on the RTOS operating system, while the Raspberry Pi runs on Linux. So, depending on your expertise and learning styles, you should pick one or the other. Although the ESP32 appears to be a simpler device, in theory, there is a lot more information on the Raspberry Pi on the Internet.
What is the difference between ESP32 and ESP32 S2?
Ballast has been removed from the new ESP32-S2, and new interesting features have been added to make it more appealing to the IoT device market. It's less expensive than the ESP32, plus it has USB-OTG, LCD, and camera capability, which are useful for some applications.
Is ESP32 better than Arduino?
The ESP32 dev kit is actually cheaper than Arduino Uno, which means that you get a more powerful board for a lower price.
Comprehensive Guide to XC7Z010-1CLG400C Specifications and Features21 February 20251700
MIC2951 Low-Dropout Voltage Regulator: Pinout, Equivalent and Datasheet09 March 20223671
OnSemi MBR0540T1G Schottky Diode: 40V 500mA Fast Switching Review27 August 2025481
KSZ9031RN 4/4 Transceiver Full Ethernet 48-QFN[FAQ]: Datasheet, Features, and Pinout21 March 2022715
MAX3082ESA Transceiver: Circuit, Pinout, and Datasheet17 April 2025924
TPS22965NQWDSGRQ1 On-Resistance Load Switch: Circuit, Pinout, and Datasheet08 April 20221809
CR1616 Lithium Battery-Dimensions, Equivalence, Datasheet28 March 20224227
STM32F446ZET6 Microcontroller: Features, Applications and Datasheet14 December 20233013
Protect USB Ports From Nefarious USB Killers15 November 20191841
The 2026 Engineer’s Guide: Choosing the Right MCU for Your Next IoT & New Energy Project30 April 20261826
What Makes a CPU?30 March 20221886
Review of IoT-Based Smart Home Security Systems- Part 128 March 20244275
FPGA vs ASIC: Comprehensive Comparison Guide09 May 202516385
Is Electromagnetic Radiation from Base Stations Terrible?06 December 20215042
What is a Fixed Inductor?15 April 202113558
What is Optical Module?08 December 20217518
Microchip Technology
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools