RP2040 VS ESP8266 VS ESP32 VS STM32
128KB 128K x 8 FLASH ARM® Cortex®-M3 32-Bit Microcontroller STM32F1 Series STM32F103 48 Pin 72MHz 48-LQFP









128KB 128K x 8 FLASH ARM® Cortex®-M3 32-Bit Microcontroller STM32F1 Series STM32F103 48 Pin 72MHz 48-LQFP
RP2040, ESP8266, ESP32, and STM32 are all microcontrollers. This article is going to talk about the detailed information about RP2040, ESP8266, ESP32, and STM32, and interpret the differences between them.

Esp8266 vs Arduino Nano vs Raspberry pi pico vs STM32
- Overview of RP2040
- RP2040 Features
- Overview of ESP8266
- ESP8266 Features
- Overview of ESP32
- ESP32 Features
- Overview of STM32
- STM32 Features
- RP2040 VS ESP8266 VS ESP32 VS STM32 Pinout
- RP2040 VS ESP8266 VS ESP32 VS STM32 Block Diagram
- RP2040 VS ESP8266 VS ESP32 VS STM32 Parameters
- RP2040 VS ESP8266 VS ESP32 VS STM32 Datasheet
- Conclusion of RP2040 VS ESP8266 VS ESP32 VS STM32
- Related Articles
- Popularity by Region
Overview of RP2040
The RP2040 is a stateless device with execute-in-place functionality cached in external QSPI memory. This design choice allows you to choose the optimum nonvolatile storage density for your application while simultaneously taking advantage of commodity Flash's low pricing. The RP2040 is based on a cutting-edge 40nm process node that offers outstanding performance, low dynamic power consumption, and minimal leakage, as well as a variety of low-power modes for prolonged battery life. Because of its large on-chip memory, symmetric dual-core processing complex, deterministic bus fabric, and complete peripheral set reinforced with our unique Programmable I/O (PIO) subsystem, the RP2040 provides professional users with unequaled power and flexibility.
RP2040 Features
• Dual ARM Cortex-M0+ @ 133MHz
• 264kB on-chip SRAM in six independent banks
• Support for up to 16MB of off-chip Flash memory via dedicated QSPI bus
• DMA controller
• Fully-connected AHB crossbar
• Interpolator and integer divider peripherals
• On-chip programmable LDO to generate a core voltage
• 2 on-chip PLLs to generate USB and core clocks
• 30 GPIO pins, 4 of which can be used as analog inputs
• Peripherals
Overview of ESP8266
A Tensilica 32-bit processor, standard digital peripheral interfaces, antenna switches, RF balun, power amplifier, low noise receive amplifier, filters, and power management modules are all built within the ESP8266. They're all bundled together in one compact packet.
Because of its wide operating temperature range, the ESP8266 can perform reliably in industrial settings. The chip provides dependability, compactness, and robustness because of highly integrated on-chip functionalities and a low number of external discrete components.
The Tensilica L106 32-bit RISC processor of the ESP8266 microcontroller consumes very little power and runs at a maximum clock speed of 160 MHz. About 80% of the processing power is accessible for user application programming and development thanks to the Real-Time Operating System (RTOS) and Wi-Fi stack.
ESP8266 Features
802.11 b/g/n support
802.11 n support (2.4 GHz), up to 72.2 Mbps
Defragmentation
2 x virtual Wi-Fi interface
Automatic beacon monitoring (hardware TSF)
Support Infrastructure BSS Station mode/SoftAP mode/Promiscuous mode
Overview of ESP32
ESP32 is a low-cost, low-power system on a chip (SoC) series with Wi-Fi and dual-mode Bluetooth features developed by Espressif Systems! The chips ESP32-D0WDQ6 (and ESP32-D0WD), ESP32-D2WD, ESP32-S0WD, and the system in package (SiP) ESP32-PICO-D4 are all part of the ESP32 family. A dual-core or single-core Tensilica Xtensa LX6 microprocessor with a clock rate of up to 240 MHz is at its heart. Antenna switches, RF baluns, power amplifiers, low-noise receive amplifiers, filters, and power management modules are all included in the ESP32. ESP32 is designed for mobile devices, wearable electronics, and IoT applications, and it uses power-saving technologies including fine resolution clock gating, numerous power modes, and dynamic power scaling to achieve ultra-low power consumption.
ESP32 Features
Processors:
CPU: Xtensa dual-core (or single-core) 32-bit LX6 microprocessor, operating at 160 or 240 MHz and performing at up to 600 DMIPS
Ultra-low-power (ULP) co-processor
Memory: 320 KiB RAM, 448 KiB ROM
Wireless connectivity:
Wi-Fi: 802.11 b/g/n
Bluetooth: v4.2 BR/EDR and BLE (shares the radio with Wi-Fi)
Peripheral interfaces:
34 × programmable GPIOs
12-bit SAR ADC up to 18 channels
2 × 8-bit DACs
10 × touch sensors (capacitive sensing GPIOs)
4 × SPI
2 × I²S interfaces
2 × I²C interfaces
3 × UART
SD/SDIO/CE-ATA/MMC/eMMC host controller
SDIO/SPI slave controller
Ethernet MAC interface with dedicated DMA and planned IEEE 1588 Precision Time Protocol support[4]
CAN bus 2.0
Infrared remote controller (TX/RX, up to 8 channels)
Motor PWM
LED PWM (up to 16 channels)
Hall effect sensor
Ultra-low-power analog pre-amplifier
Overview of STM32
STMicroelectronics' STM32 32-Bit ARM® Cortex®-M MCUs are based on the Arm Cortex-M processor and are designed to provide MCU users with new levels of freedom. A 32-bit version of the MCUs is available, which combines high performance, real-time capability, digital signal processing, and low-power, low-voltage operation. This is done while maintaining complete integration and development simplicity.
Arm Cortex-M cores (M0, M0+, M3, M4, and M7), as well as other options, are now available in the STM32 series. This gives developers the option of selecting the optimal STM32 for their needs. The ability to transfer apps from one device to another receives specific attention. Binary compatibility, combined with equivalent pinout assignment, hardware IP proliferation, and a higher-level programming language, are all advantages of the STM32 series.
STM32 Features
• ARM® 32-bit Cortex®-M3 CPU Core
• Memories
• Clock, reset and supply management
• Low-power
• 2 x 12-bit, 1 µs A/D converters (up to 16 channels)
• DMA
• Up to 80 fast I/O ports
• Debug mode
• 7 timers
• Up to 9 communication interfaces
• CRC calculation unit, 96-bit unique ID
• Packages are ECOPACK®
RP2040 VS ESP8266 VS ESP32 VS STM32 Pinout

RP2040 Pinout

ESP8266 Pinout

ESP32 Pinout

STM Pinout
RP2040 VS ESP8266 VS ESP32 VS STM32 Block Diagram

RP2040 Block Diagram

ESP8266 Block Diagram

ESP32 Block Diagram

STM Block Diagram
RP2040 VS ESP8266 VS ESP32 VS STM32 Parameters
| RP2040 | ESP32 | STM32F103C8T6 | ESP8266 | |
| Release date | 2021 Jan 21 | 2016 | 2014 | |
| CPU | Arm Cortex-M0+ Dual-core @133MHz | Tensilica Xtensa LX6 32 bit Dual-Core @ 160 / 240Mhz | 32-bit ARM Cortex M3 72MHz max | Tensilica LX106 32 bit @ 80 MHz (up to 160 MHz) |
| Coprocessor | ULP | |||
| RAM | 264 KB | 520 KB | 20 kb | 160 KB (36 KB available to user) |
| ROM (Flash) | 448 KB | |||
| UART | 2 | 3 | 3 USARTs (ISO 7816 interface, LIN, IrDA capability, modem control | 2 |
| SPI | Yes 2 (OSPI) | Yes 4 | Yes 2 | Yes 2 |
| Wi-Fi | No | Yes 802.11b/g/n | Yes 802.11b/g/n (max 65Mbps) | |
| Bluetooth® | No | Yes 4.2 BR/EDR + BLE | No | |
| USB Host | Yes | No | No | |
| Ethernet (LAN, RJ45) | No | Yes 10/100Mbps | No | |
| RTC Memory | 16 KB | |||
| External SPIRAL | 16 MB up to | 16 MB up to | ||
| External Flash | ||||
| ESP-MESH | No | Yes | Yes | |
| CAN | Yes v2.0 | |||
| GPIO | 30 | 32 (up to) | 17 (up to) | |
| Hall effect sensor | No | Yes | No | |
| Temperature sensor | No | Yes | No | |
| Touch sensors | 10 | No | ||
| I²C | Yes | Yes up to 2 | Yes up to 2 | Yes up to 1 |
| I2S | 1 | 2 | 2 | |
| ADC | Yes x4 12-bit | Yes 12 bit SAR ADC up to 18 channels | Yes 2 x 12-bit, 1 μs A/D converters (up to 16 channels) | Yes 10 bit |
| DAC | No | Yes 8 bit up to 2 channels | No | No |
| PWM | Yes up to 16 | Yes up to 8 | Yes 37 | No |
| SDMMC | No | Yes | No | |
| RMT (remote control) | No | Yes | No | |
| LCD Interface | No | No | No | |
| Camera Interface | No | No | No | |
| Deep sleep consumption | 18 µA (Dormant) 39 µA (Sleep) | 10 µA | 20 µA | |
| Security | ||||
| Secure flash | 1024-bit OTP secure boot | |||
| Cryptography support | AES, SHA-2, RSA, ECC, RNG | |||
| Dimensions | ||||
| Height | 0.27559 in (7 mm) | 0.23622 in (6 mm) | 1.45mm | 0.19685 in (5 mm) |
| Width | 0.27559 in (7 mm) | 0.23622 in (6 mm) | 7.2mm | 0.19685 in (5 mm) |
RP2040 VS ESP8266 VS ESP32 VS STM32 Datasheet
Conclusion of RP2040 VS ESP8266 VS ESP32 VS STM32
ESP32 VS ESP8266: ESP32 is better than ESP8266 because ESP32 has extra features such as a CPU core, Faster Wi-Fi, Bluetooth 4.0 (BLE), touch sensitivity pins, and built-in Hall Effect sensors and temperature sensors. The ESP32 has more GPIO pins as compared to the ESP8266. The ESP32 contains 10 capacitive GPROS that detect touch and can be used to trigger events. The trigger event is a circuit in which action is initiated by an input pulse e.g. as in a radar module. The ESP8266 is a less expensive alternative to the ESP32. Although it lacks several features, it suffices for the majority of simple DIY IoT projects. However, the GPIO mapping has some limits, and there may not be enough pins for what you want to achieve. If that's the case, an ESP32 is the way to go.
RP2040 VS ESP32: The Raspberry Pi Pico is a beginner-friendly microcontroller board that uses MicroPython to give you a taste of the Internet of Things and microcontrollers. The RP2040 is a well-designed microprocessor that can be utilized in almost any Internet of Things project. It has enough power to complete the task quickly. The dual-core processor's CPU type is ARM M0+. For roughly $4, you get all of these features, which is a great deal for students who want to board for a range of tasks that don't require internet access. On the other side, the ESP 32 is a compact but capable microcontroller board. Because of its low cost, low power consumption, and tiny size, it is a well-developed microprocessor that may be used in a range of IoT applications.
RP2040 VS ESP32 VS STM32: On the other side, the ESP 32 is a compact but capable microcontroller board. Because of its low cost, low power consumption, and tiny size, it is a well-developed microprocessor that may be used in a range of IoT applications. Because of its wireless connectivity and other intriguing features, this microcontroller board has acquired a reputation as one of the top boards for IoT developers. The RP2040 is a well-designed microprocessor that can be utilized in almost any Internet of Things project. On the other side, the ESP 32 is a compact but capable microcontroller board. Because of its low cost, low power consumption, and tiny size, it is a well-developed microprocessor that may be used in a range of IoT applications.
Related Articles
Popularity by Region
What is the difference between ESP32 and STM32?
As others have mentioned, ESP32 can be utilized if you're only interested in connectivity (BLE and WiFi), whereas STM32 has a wider range of applications. STM32 + Other chipsets are frequently used in products to accomplish communication and sensing applications.
What is the difference between ESP32 and Raspberry Pi?
The ESP32 runs on the RTOS operating system, while the Raspberry Pi runs on Linux. So, depending on your expertise and learning styles, you should pick one or the other. Although the ESP32 appears to be a simpler device, in theory, there is a lot more information on the Raspberry Pi on the Internet.
What is the difference between ESP32 and ESP32 S2?
Ballast has been removed from the new ESP32-S2, and new interesting features have been added to make it more appealing to the IoT device market. It's less expensive than the ESP32, plus it has USB-OTG, LCD, and camera capability, which are useful for some applications.
Is ESP32 better than Arduino?
The ESP32 dev kit is actually cheaper than Arduino Uno, which means that you get a more powerful board for a lower price.
A Comprehensive Guide to LTC7852EUFD-1#PBF DC-DC Switching Controller06 March 2024231
S8550 PNP SILICON TRANSISTOR[Video+FAQ]: Pinout, Circuit, and Equivalents21 April 20229976
SI5347 Clock Generator: Features, Pinout and Datasheet18 April 20221263
BC177 Low Power PNP Transistor: Datasheet pdf, Pinout and Equivalents02 December 20213122
MK64FN1M0VLQ12 NXP semiconductor 144LQFP: MK64FN1M0VLQ12 VS ATSAM4E16EA-AUR, Datasheet, Pinout21 January 2022933
LSM6DS3TR: 3.6V, 14-VFLGA Module, Pinout and Datasheet02 March 20222683
GRM31CR60J107ME39L CAP CER 100UF 6.3V X5R 1206[FAQ]:Datasheet, and Dimensions23 March 20221131
LM13700N Dual Transconductance Amplifier: Datasheet, Pinout, Alternatives and Circuit27 July 20218719
Best Practices for Panel Meter Maintenance11 July 20251629
How do We Select Automotive Relays?30 September 202011106
What is an ASIC Chip?07 January 202616480
Google Acquires MicroLED Display Company Raxium, May Boost Its AR Headset09 May 20222524
General PCB Layout Design Guidelines for RF and Digital-to-Analog Circuits20 January 202215245
A $39 Billion Investment Wave Expected to Boost AI and Semiconductor Stocks26 September 20232775
Introduction to Types of Motion Sensors24 October 202510938
Emerging Trends in Complex Programmable Logic Devices Market 202516 June 20251109
STMicroelectronics
In Stock: 43640
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools