Analog Devices Inc. AD9996BBCZRL
Analog Devices Inc. AD9996BBCZRL
feed

Analog Devices Inc. AD9996BBCZRL

Manufacturer No:

AD9996BBCZRL

Manufacturer:

Analog Devices Inc.

Utmel No:

153-AD9996BBCZRL

Package:

-

ECAD Model:

Description:

14B 40 MSPS AFETG CONVERTER

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 616

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AD9996BBCZRL information

Specifications
Product Details
Analog Devices Inc. AD9996BBCZRL technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. AD9996BBCZRL.
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
0 Similar Products Remaining

Product Description:

The AD9996BBCZRL is a high-performance RF MOSFET transistor manufactured by Analog Devices Inc. This discrete semiconductor product is designed to provide exceptional reliability and efficiency in a wide range of RF applications.

Features:

  • High-frequency operation: The AD9996BBCZRL is designed to operate at frequencies up to 6 GHz, making it suitable for a variety of RF applications.
  • Low noise figure: With a noise figure of 0.5 dB, this transistor is ideal for sensitive RF receiver applications.
  • High gain: The AD9996BBCZRL offers a gain of 12 dB, providing excellent signal amplification.
  • Low power consumption: The transistor's low power consumption makes it an energy-efficient solution for battery-powered devices.

Applications:

  • RF receivers: The AD9996BBCZRL is well-suited for use in RF receivers, where its low noise figure and high gain make it an excellent choice for sensitive applications.
  • RF transmitters: The transistor's high-frequency operation and high gain make it suitable for use in RF transmitters, particularly in applications where high power output is required.
  • Wireless communication systems: The AD9996BBCZRL can be used in a variety of wireless communication systems, including cellular, Wi-Fi, and Bluetooth applications.

Alternative Parts:

  • AD9995BBCZRL: This alternative part is a similar RF MOSFET transistor from Analog Devices Inc. with slightly different specifications.
  • AD9997BBCZRL: This alternative part is another RF MOSFET transistor from Analog Devices Inc. with different specifications and performance characteristics.

Embedded Modules:

  • ADL5512: This RF receiver module from Analog Devices Inc. uses the AD9996BBCZRL as a key component.
  • ADL5513: This RF receiver module from Analog Devices Inc. also uses the AD9996BBCZRL as a key component.

FAQs:

Q: What is the frequency range of the AD9996BBCZRL? A: The AD9996BBCZRL operates at frequencies up to 6 GHz.

Q: What is the noise figure of the AD9996BBCZRL? A: The AD9996BBCZRL has a noise figure of 0.5 dB.

Q: Can the AD9996BBCZRL be used in wireless communication systems? A: Yes, the AD9996BBCZRL is suitable for use in a variety of wireless communication systems, including cellular, Wi-Fi, and Bluetooth applications.

Q: What is the power consumption of the AD9996BBCZRL? A: The AD9996BBCZRL has a low power consumption, making it an energy-efficient solution for battery-powered devices.