IXYS IXTA8N70X2
IXYS IXTA8N70X2
feed

IXYS IXTA8N70X2

Manufacturer No:

IXTA8N70X2

Manufacturer:

IXYS

Utmel No:

1274-IXTA8N70X2

Package:

TO-263-3

ECAD Model:

Description:

Tube TO-263-3

Quantity:

Unit Price: $3.698920

Ext Price: $3.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 266

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.698920

    $3.70

  • 10

    $3.489547

    $34.90

  • 100

    $3.292026

    $329.20

  • 500

    $3.105685

    $1,552.84

  • 1000

    $2.929891

    $2,929.89

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IXTA8N70X2 information

Specifications
Product Details
IXYS IXTA8N70X2 technical specifications, attributes, parameters and parts with similar specifications to IXYS IXTA8N70X2.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-263-3
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Transistor Polarity
    N-Channel
  • Vds - Drain-Source Breakdown Voltage
    700 V
  • Id - Continuous Drain Current
    8 A
  • Rds On - Drain-Source Resistance
    500 mOhms
  • Vgs - Gate-Source Voltage
    - 30 V, + 30 V
  • Vgs th - Gate-Source Threshold Voltage
    3 V
  • Qg - Gate Charge
    12 nC
  • Minimum Operating Temperature
    - 55 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 150 C
  • Pd - Power Dissipation
    150 W
  • Channel Mode
    Enhancement
  • Tradename
    HiPerFET
  • Fall Time
    24 ns
  • Forward Transconductance - Min
    4.8 S
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Typical Turn-Off Delay Time
    53 ns
  • Typical Turn-On Delay Time
    24 ns
  • Unit Weight
    0.139332 oz
  • Package Description
    ,
  • Manufacturer Part Number
    IXTA8N70X2
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    LITTELFUSE INC
  • Risk Rank
    5.37
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    X2-Class
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Number of Channels
    1 Channel
  • Rise Time

    In electronics, when describing a voltage or current step function, rise time is the time taken by a signal to change from a specified low value to a specified high value.

    28 ns
  • Transistor Type

    Transistor type refers to the classification of transistors based on their operation and construction. The two primary types are bipolar junction transistors (BJTs) and field-effect transistors (FETs). BJTs use current to control the flow of current, while FETs utilize voltage to control current flow. Each type has its own subtypes, such as NPN and PNP for BJTs, and MOSFETs and JFETs for FETs, impacting their applications and characteristics in electronic circuits.

    1 N-Channel
0 Similar Products Remaining

IXTA8N70X2 Overview


IXTA8N70X2 Features


IXTA8N70X2 Applications

There are a lot of IXYS
IXTA8N70X2 applications of single MOSFETs transistors.


  • Micro Solar Inverter
  • DC/DC converters
  • Power Tools
  • Motor Drives and Uninterruptible Power Supples
  • Synchronous Rectification
  • Battery Protection Circuit
  • Telecom 1 Sever Power Supplies
  • Industrial Power Supplies
  • PFC stages, hard switching PWM stages and resonant switching
  • PWM stages for e.g. PC Silverbox, Adapter, LCD & PDP TV,