JSCJ MJD31C
JSCJ MJD31C
feed

JSCJ MJD31C

Manufacturer No:

MJD31C

Manufacturer:

JSCJ

Utmel No:

3120-MJD31C

Package:

-

ECAD Model:

Description:

MJD31C datasheet pdf and Transistors - Bipolar (BJT) - Single product details from JSCJ stock available at Utmel

Quantity:

Unit Price: $0.227441

Ext Price: $0.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6665

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.227441

    $0.23

  • 10

    $0.214567

    $2.15

  • 100

    $0.202422

    $20.24

  • 500

    $0.190964

    $95.48

  • 1000

    $0.180155

    $180.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MJD31C information

Specifications
Product Details
JSCJ MJD31C technical specifications, attributes, parameters and parts with similar specifications to JSCJ MJD31C.
  • Type
    Parameter
  • PCM(W)
    1.25
  • IC(A)
    3
  • VCBO(V)
    100
  • VCEO(V)
    100
  • VEBO(V)
    5
  • hFEMin
    10
  • hFEMax
    50
  • hFE@VCE(V)
    4
  • hFE@IC(A)
    3
  • VCE(sat)(V)
    1.2
  • VCE(sat)@IC(A)
    3
  • VCE(sat)@IB(A)
    0.375
  • Package
    TO-252-2L
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    NPN
0 Similar Products Remaining

MJD31C Overview


MJD31C Features


MJD31C Applications

There are a lot of JSCJ
MJD31C applications of single BJT transistors.


  • Inverter
  • Interface
  • Driver
  • Muting
MJD31C Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MJD31C" in JSCJ MJD31C.
  • Part Number
  • Manufacturer
  • Package
  • Description