NCEPOWER NCE6990D
NCEPOWER NCE6990D
feed

NCEPOWER NCE6990D

Manufacturer No:

NCE6990D

Manufacturer:

NCEPOWER

Utmel No:

3125-NCE6990D

Package:

-

ECAD Model:

Description:

Trench

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCE6990D information

Specifications
Product Details
NCEPOWER NCE6990D technical specifications, attributes, parameters and parts with similar specifications to NCEPOWER NCE6990D.
  • Type
    Parameter
  • Ciss(pF)
    3400
  • Product Status
    Production
  • PD(W)
    130
  • VTH(V)
    3
  • BVDSS(V)
    69
  • ID(A)
    90
  • VGS(th)(V)
    ±20
  • RDS(ON)@10VTyp(mΩ)
    5.7
  • Automotive/Industry
    Industry
  • RDS(ON)@10VMax(mΩ)
    7
  • QG(nC)
    94
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    Trench
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    N
0 Similar Products Remaining

Product Description:

The NCE6990D is a high-performance N-channel Trench MOSFET from NCEPOWER, designed for use in a wide range of industrial and commercial applications. This discrete semiconductor product is a single MOSFET with a high level of reliability and efficiency.

Features:

  • High current handling capability: The NCE6990D can handle a maximum continuous current of 90A, making it suitable for high-power applications.
  • Low on-resistance: The device has a typical on-resistance of 5.7mΩ at 10V, which reduces power loss and improves overall system efficiency.
  • High voltage rating: The NCE6990D can withstand a maximum voltage of 69V, making it suitable for use in high-voltage applications.
  • High gate charge: The device has a gate charge of 94nC, which reduces switching losses and improves overall system performance.

Applications:

  • Industrial control systems: The NCE6990D is suitable for use in industrial control systems, such as motor drives, power supplies, and inverters.
  • Power supplies: The device can be used in power supplies, such as DC-DC converters, AC-DC converters, and DC-AC inverters.
  • Automotive applications: While not specifically designed for automotive applications, the NCE6990D can be used in certain automotive systems, such as powertrain control modules and battery management systems.

Alternative Parts:

  • NCE6990A: A similar MOSFET from NCEPOWER with slightly different specifications.
  • IRF540: A competitor MOSFET from International Rectifier with similar specifications.

Embedded Modules:

  • None

Frequently Asked Questions (FAQs):

Q: What is the maximum current handling capability of the NCE6990D? A: The maximum continuous current handling capability of the NCE6990D is 90A.

Q: What is the typical on-resistance of the NCE6990D at 10V? A: The typical on-resistance of the NCE6990D at 10V is 5.7mΩ.

Q: Can the NCE6990D be used in automotive applications? A: While not specifically designed for automotive applications, the NCE6990D can be used in certain automotive systems, such as powertrain control modules and battery management systems.

Q: What is the maximum voltage rating of the NCE6990D? A: The maximum voltage rating of the NCE6990D is 69V.

NCE6990D Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NCE6990D" in NCEPOWER NCE6990D.
  • Part Number
  • Manufacturer
  • Package
  • Description