VISHAY IRLR120TRPBF
VISHAY IRLR120TRPBF
feed

VISHAY IRLR120TRPBF

Manufacturer No:

IRLR120TRPBF

Manufacturer:

VISHAY

Utmel No:

2668-IRLR120TRPBF

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.403742

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.403742

    $0.40

  • 10

    $0.380889

    $3.81

  • 100

    $0.359329

    $35.93

  • 500

    $0.338990

    $169.50

  • 1000

    $0.319801

    $319.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IRLR120TRPBF information

Specifications
Product Details
VISHAY IRLR120TRPBF technical specifications, attributes, parameters and parts with similar specifications to VISHAY IRLR120TRPBF.
  • Type
    Parameter
  • Type of transistor
    N-MOSFET
  • Polarisation
    unipolar
  • Drain-source voltage
    100V
  • Drain current
    4.9A
  • Case1
    TO252
  • Case
    DPAK
  • Gate-source voltage
    ±10V
  • Mounting
    SMD
  • Kind of package1
    tape
  • Kind of package
    reel
  • Kind of channel
    enhanced
  • Gross weight
    0.364g
  • Certificates
    RoHS compliant
  • Power dissipation
    42W
  • Gate charge
    12nC
  • On-state resistance
    0.27Ω
0 Similar Products Remaining

IRLR120TRPBF Overview


IRLR120TRPBF Features


IRLR120TRPBF Applications

There are a lot of VISHAY
IRLR120TRPBF applications of single MOSFETs transistors.


  • Power Tools
  • Motor Drives and Uninterruptible Power Supples
  • Synchronous Rectification
  • Battery Protection Circuit
  • Telecom 1 Sever Power Supplies
  • Industrial Power Supplies
  • PFC stages, hard switching PWM stages and resonant switching
  • PWM stages for e.g. PC Silverbox, Adapter, LCD & PDP TV,
  • Lighting, Server, Telecom and UPS.
  • DC-to-DC converters
IRLR120TRPBF Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "IRLR120TRPBF" in VISHAY IRLR120TRPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description