VISHAY SI6423DQ-T1-GE3
VISHAY SI6423DQ-T1-GE3
feed

VISHAY SI6423DQ-T1-GE3

Manufacturer No:

SI6423DQ-T1-GE3

Manufacturer:

VISHAY

Utmel No:

2668-SI6423DQ-T1-GE3

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.583000

Ext Price: $0.58

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.583000

    $0.58

  • 10

    $0.550000

    $5.50

  • 100

    $0.518868

    $51.89

  • 500

    $0.489498

    $244.75

  • 1000

    $0.461791

    $461.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SI6423DQ-T1-GE3 information

Specifications
Product Details
VISHAY SI6423DQ-T1-GE3 technical specifications, attributes, parameters and parts with similar specifications to VISHAY SI6423DQ-T1-GE3.
  • Type
    Parameter
  • Type of transistor
    P-MOSFET
  • Polarisation
    unipolar
  • Drain-source voltage
    -12V
  • Drain current
    -8.2A
  • Pulsed drain current
    -30A
  • Case
    TSSOP8
  • Gate-source voltage
    ±8V
  • Mounting
    SMD
  • Kind of package1
    tape
  • Kind of package
    reel
  • Kind of channel
    enhanced
  • Gross weight
    0.1g
  • Certificates
    RoHS compliant
  • Power dissipation
    0.67W
  • Gate charge
    110nC
  • On-state resistance
    8.5mΩ
0 Similar Products Remaining

SI6423DQ-T1-GE3 Overview


SI6423DQ-T1-GE3 Features


SI6423DQ-T1-GE3 Applications

There are a lot of VISHAY
SI6423DQ-T1-GE3 applications of single MOSFETs transistors.


  • Consumer Appliances
  • Lighting
  • Uninterruptible Power Supply
  • AC-DC Power Supply
  • Synchronous Rectification for ATX 1 Server I Telecom PSU
  • Motor drives and Uninterruptible Power Supplies
  • Micro Solar Inverter
  • DC/DC converters
  • Power Tools
  • Motor Drives and Uninterruptible Power Supples