web counter

Advantech Corp WISE-DK1520-TB00EDEVELOPMENT KIT FOR LOW POWER WI

Applications:

Wireless Communication >

Wireless Systems

End Products:

WirelessWireless

ECAD Model:

Description

The Advantech WISE-DK1520-TB00E is a development kit that uses the WISE-1520 low power 802.11 wireless LAN and Wireless Sensor Network (WSN) platform. It is designed to help developers create and deploy wireless sensor networks quickly and easily. The kit includes a WISE-1520 module, a development board, a USB cable, and a power adapter. The WISE-1520 module is a low power 802.11 wireless LAN and WSN platform that supports multiple wireless protocols, including ZigBee, Bluetooth, and Wi-Fi. It also features a low power consumption design, making it ideal for battery-powered applications. The development board provides an easy-to-use platform for developing and testing applications. It includes a variety of interfaces, including USB, UART, I2C, and SPI, as well as a variety of sensors and actuators. The USB cable and power adapter are used to connect the development board to a computer for programming and debugging. The Advantech WISE-DK1520-TB00E is a great choice for developers looking to create and deploy wireless sensor networks quickly and easily.

Specifications

Advantech Corp technical specifications, attributes, parameters and parts with similar specifications to Advantech Corp .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX 1/1 RS485 50MBPS 8SOIC6450RFQ