web counter

Silicon Labs SLWRB4303ABLUE GECKO BGM11S +8 DBM RADIO B

Silicon Labs SLWRB4303A Reference Design 2
Silicon Labs SLWRB4303A Reference Design 1
Silicon Labs SLWRB4303A Reference Design 2
Silicon Labs SLWRB4303A Reference Design 1
Silicon Labs SLWRB4303A Reference Design 1
Silicon Labs SLWRB4303A Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

WirelessWireless

ECAD Model:

Description

The Silicon Labs SLWRB4303A-A Wireless Starter Kit for the BGM11S Blue Gecko Bluetooth System-in-Package Module is a comprehensive development platform for Bluetooth Low Energy (BLE) applications. It includes the BGM11S module, a USB dongle, and a set of development tools. The BGM11S module is a fully integrated, low-power, 2.4 GHz Bluetooth system-in-package (SiP) module that supports Bluetooth 5.0 and Bluetooth Mesh. The USB dongle provides a convenient way to connect the BGM11S module to a PC for development and debugging. The development tools include a Bluetooth stack, a Bluetooth Mesh stack, and a Bluetooth Low Energy (BLE) application development kit. The kit also includes a set of sample applications and documentation to help developers get started quickly. The SLWRB4303A-A Wireless Starter Kit is an ideal platform for developing Bluetooth Low Energy applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    Blue Gecko
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining