Lantronix, Inc. TWR-LTRX-XPWKWiFi / 802.11 Development Tools xPico WiFi Freescale Tower System Module
Description
The Lantronix TWR-LTRX-XPWK xPico Wi-Fi Tower System Evaluation Module is a powerful wireless networking module that combines Wi-Fi and MCU technology. It is designed to provide a secure, reliable, and cost-effective solution for connecting devices to the Internet of Things (IoT). The module features an integrated 802.11b/g/n Wi-Fi radio, a 32-bit ARM Cortex-M4 processor, and a wide range of peripherals. It also supports a variety of communication protocols, including TCP/IP, UDP, and SSL/TLS. The module is ideal for applications such as home automation, industrial automation, and medical device connectivity. It is also compatible with a variety of development tools, making it easy to develop and deploy applications quickly.
Specifications
Lantronix, Inc. technical specifications, attributes, parameters and parts with similar specifications to Lantronix, Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Package / CaseModule
- PackagingBulk
- Published2017
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)Not Applicable
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- ApplicationsGeneral Purpose
- Voltage - Supply3.3V
- Frequency2.4GHz
- FunctionRouter
- Operating Supply Voltage3.3V
- InterfaceSPI
- Data Rate (Max)921.6kbps
- Modulation or Protocol802.11 b/g/n
- Features0.075 Dia, 1.65 Total Length, 1.00 Exposed Length
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC TRNSLTR UNIDIRECTIONAL 8MLF | 30 | BUY |


Product
Brand
Articles
Tools