web counter

Analog Devices AD9709-EBEvaluation Board For AD9709

Analog Devices AD9709-EB Reference Design 3
Analog Devices AD9709-EB Reference Design 1
Analog Devices AD9709-EB Reference Design 2
Analog Devices AD9709-EB Reference Design 3
Analog Devices AD9709-EB Reference Design 1
Analog Devices AD9709-EB Reference Design 1
Analog Devices AD9709-EB Reference Design 2
Analog Devices AD9709-EB Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomWireless Base StationUltrasound ImagingDirect Digital SynthesisCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9709-EB Evaluation Board is a powerful tool for testing and evaluating the performance of the AD9709 8-Bit, 125 MSPS, Dual TxDAC+ Digital to Analog Converter. This board is designed for use in communications and telecom applications, providing a high-performance solution for digital signal processing. The board features two independent TxDAC+ converters, each with 8-bit resolution and 125 MSPS sampling rate. It also includes a wide range of features such as adjustable gain, adjustable offset, and adjustable output voltage range. The board is also equipped with a variety of connectors and test points for easy connection to external devices. The AD9709-EB Evaluation Board is an ideal solution for testing and evaluating the performance of the AD9709 in communications and telecom applications.