web counter

Analog Devices ADA4895-1AR-EBZcurrent of 3 mA per amplifier. With a 1/f noise of 2 nV/√Hz at 10 Hz and a spurious-free dynamic range of −72 dBc at 2 MHz, the ADA4895-1 is an ideal

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4895-1AR-EBZ Evaluation Board is designed for use with single, high speed op-amps offered in 8-lead SOIC packages. This board is suitable for industrial temperature range applications and provides a convenient platform for evaluating the performance of the ADA4895-1AR op-amp. It features a single-ended input and output configuration, with a gain of 10V/V, and a maximum output current of ±25mA. The board also includes a power supply, a ground plane, and a test point for easy access to the output signal. The ADA4895-1AR-EBZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4895-1AR op-amp in industrial temperature range applications.