web counter

Analog Devices ADA4896-2ACP-EBZof 3 mA. With the 1/f noise of 2.4 nV/√Hz at 10 Hz and a spurious-free dynamic range of −80 dBc at 2 MHz, the ADA4896-2/ADA4897-1 are an ideal solution

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4896-2ACP-EBZ is a high-performance, low-noise, wide-bandwidth operational amplifier designed for instrumentation, industrial, and automotive applications. It features a wide gain bandwidth of up to 1.2GHz, a low noise of 1.2nV/√Hz, and a low distortion of -110dBc. It also has a high slew rate of 1.2V/µs and a low input bias current of 1pA. The ADA4896-2ACP-EBZ is ideal for applications requiring high accuracy, low noise, and wide bandwidth. It is also suitable for use in high-speed data acquisition systems, precision instrumentation, and industrial control systems.