web counter

Analog Devices DC1235ATRACK/SS pins for each controller ramp the output voltage during start-up. Current foldback limits MOSFET heat dissipation during short-circuit

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1235A-A, LTC3826EG Demo Board is a dual, 2-phase synchronous step-down controller with a 30uA IQ, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, and can deliver up to 10A of continuous output current. It also has a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of automotive and transportation applications. The board also features a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface for configuration.