web counter

Analog Devices DC224AThe LT1339 is a high power synchronous current mode switching regulator controller. The IC drives dual N-channel...

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerComputers and PeripheralsTelecom Power SupplyIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC224A-A, LT1339CSW LT1082CQ Demo Board is a high input voltage, medium current buck switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 1.5A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a typical efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of adjustable parameters. This makes it ideal for automotive and transportation applications.