web counter

Analog Devices DC275ALTC1702ACGN / Dual Output Buck Regulators, Vin = 5.0V, Fswitch = 550kHz, Vout1 = jmpr sel @ 15A, Vout2 = 3.3V @ 15A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerProcessor Power Management

ECAD Model:

Description

The Analog Devices DC275A-A, LTC1702ACGN Demo Board is a dual output buck regulator designed for use in communications and telecom applications. It features a 5.0V input voltage and a 550kHz switching frequency. Output 1 is jumper selectable and can provide up to 15A of current, while Output 2 is fixed at 3.3V and can also provide up to 15A of current. The board is equipped with a variety of features, including a graphical user interface, a USB port, and a power supply monitor. It is also compatible with a wide range of software and hardware development tools.