web counter

Analog Devices DC295B-drain PGOOD flag indicates that all three outputs are within ±10% of their regulated values. A shutdown circuit disables all three outputs if the RUN/SS

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC295B-B, LTC1705EGN Demo Board is a power management IC designed to provide a wide range of voltage and current outputs. It is capable of providing an output voltage range of 4.5 - 5.5V, 0.925V - 2V @ 14Amp with 1.5V @ 2.5A and 2.5V @ 150mA. This board is ideal for Intel Geyserville VRM applications and is designed to provide reliable and efficient power management. It is also equipped with a variety of features such as over-voltage, over-current, and short-circuit protection. The DC295B-B, LTC1705EGN Demo Board is a great choice for applications requiring reliable and efficient power management.