web counter

Analog Devices DC449A-Bequired for high current applications. A RUN/SS pin provides both soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWorkstationDesktops and Servers

ECAD Model:

Description

The Analog Devices DC449A-B Demo Board is a powerful and versatile solution for powering AMD server (Hammer Processor) computers and peripherals. It is based on the LTC1629-6EG 4-Phase VRM and is capable of delivering up to 45A of output current from a 12V input. The board features a wide range of features, including adjustable output voltage, current limit, and thermal protection. It also includes a comprehensive set of monitoring and control features, such as voltage and current monitoring, over-temperature protection, and fault detection. The board is designed to provide reliable and efficient power delivery for a wide range of applications.