web counter

Linear Technology/Analog Devices DC226ALTC1629CG - POLYPHASE DC-DC CONV

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookDesktops and ServersLaptopPower Supplies

ECAD Model:

Description

The Analog Devices DC226A-A, LTC1629CG Demo Board is a Polyphaser DC-DC Converter designed to provide a reliable and efficient power source for computers and peripherals. It has a wide input voltage range of 5 to 13Vin and a 3.3Vout @ 20A output. The board is equipped with a variety of features, including over-voltage, over-current, and short-circuit protection, as well as a temperature-controlled fan for cooling. It is also designed to be easy to use and install, with a simple plug-and-play setup. The board is ideal for powering a variety of devices, from desktop computers to gaming consoles.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    12V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC1629
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ